- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Number of Terminals | End Contact Material | Body dimensions | Certificates | Coil Voltage-Nom | Connection1 | Connections | For Use With/Related Products | Gross weight | Ihs Manufacturer | Kind of forehead | Max. operating current | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Range | Rohs Code | Supply voltage1 | Switching frequency max | Type of sensor | Operating temperature | Packaging | Part Status | ECCN Code | HTS Code | Supply voltage | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Output configuration | Accessory Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Terminal Screw Finish | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Turn Off Time | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | IP rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2RVC-8ST-I-7-1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | G2RV, G3RV Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC Interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIT-SH-112LM Good Sky Electric Co Ltd | In Stock | - | Datasheet | - | 4 | Silver Alloy | - | - | 12 V | - | - | - | - | GOOD SKY ELECTRIC CO LTD | - | - | 85 °C | -30 °C | Contact Manufacturer | - | Yes | - | - | - | - | - | - | EAR99 | 8536.49.00.50 | - | unknown | TUV; UL | 29.1 mm | 13 mm | 29.1mm x 13mm x 20.6mm | 100 mΩ | 100000000 Ω | 10 A | 110 V | SOLDER | - | - | 10 A | 10A@240VAC | 20 ms | 100000 Cycle(s) | 8 ms | 10A@110VDC | 240 V | AC/DC | LATCHED | DC | 270 Ω | Random | 2400VA@240VAC | 120W@110VDC | SPST | 15.6 V | 1 FORM A | 9.6 V | 0.6 V | 0.003500127000254001 inch | - | 20.6 mm | ||
![]() XS7C1A1DAL2 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | 15x40x40mm | RoHS compliant | - | - | lead 2m | - | 114g | - | embedded | 0.1A | - | - | - | 0...15mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7E1A1PAL01M12 TELEMECANIQUE SENSORS | 37 | - | - | 4 | - | - | 13x26x26mm | RoHS compliant | - | - | lead 0,15m with connector M12 | - | 48g | - | embedded | 0.1A | - | - | - | 0...10mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7C1A1PAM8 TELEMECANIQUE SENSORS | 2616 |
| - | 3 | - | - | 15x40x40mm | RoHS compliant | - | - | connector M8 | - | 60.5g | - | embedded | 0.1A | - | - | - | 0...15mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7E1A1PAL2 TELEMECANIQUE SENSORS | 121 | - | - | - | - | - | 13x26x26mm | RoHS compliant | - | - | lead 2m | - | 88.9g | - | embedded | 0.1A | - | - | - | 0...10mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8E1A1PAL01M12 TELEMECANIQUE SENSORS | 191 | - | - | 4 | - | - | 13x26x26mm | RoHS compliant | - | - | lead 0,15m with connector M12 | - | 76g | - | non-embedded | 0.1A | - | - | - | 0...15mm | - | - | 2kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8D1A1NAL2 TELEMECANIQUE SENSORS | 2999 |
| - | - | - | - | 26x80x80mm | RoHS compliant | - | - | lead 2m | - | 431g | - | non-embedded | 0.2A | - | - | - | 0...60mm | - | - | 150Hz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C4A1DPP20 TELEMECANIQUE SENSORS | 2715 |
| - | - | - | - | 40x40x117mm | RoHS compliant | - | screw terminals | M20 x 1,5 | - | 241g | - | embedded | 0.2A | - | - | - | 0...20mm | - | - | 300Hz | inductive | -25...70°C | - | - | - | - | 12...48V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8C1A1PAL2 TELEMECANIQUE SENSORS | 2540 |
| - | - | - | - | 15x40x40mm | RoHS compliant | - | - | lead 2m | - | 130.85g | - | non-embedded | 0.2A | - | - | - | 0...25mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8E1A1PAM8 TELEMECANIQUE SENSORS | 2394 |
| - | 3 | - | - | 13x26x26mm | RoHS compliant | - | - | connector M8 | - | 42.5g | - | non-embedded | 0.1A | - | - | - | 0...15mm | - | - | 2kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7D1A1DAM12 TELEMECANIQUE SENSORS | 2708 |
| - | 4 | - | - | 26x80x80mm | RoHS compliant | - | - | connector M12 | - | 327.9g | - | non-embedded | 0.1A | - | - | - | 0...40mm | - | - | 100Hz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7C1A1DAM8 TELEMECANIQUE SENSORS | 2314 |
| - | 3 | - | - | 15x40x40mm | RoHS compliant | - | - | connector M8 | - | 63g | - | embedded | 0.1A | - | - | - | 0...15mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7D1A1DAL2 TELEMECANIQUE SENSORS | 2310 |
| - | - | - | - | 26x80x80mm | RoHS compliant | - | - | lead 2m | - | 376.9g | - | non-embedded | 0.1A | - | - | - | 0...40mm | - | - | 100Hz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7E1A1NAL01M12 TELEMECANIQUE SENSORS | In Stock | - | - | 4 | - | - | 13x26x26mm | RoHS compliant | - | - | lead 0,15m with connector M12 | - | 53g | - | embedded | 0.1A | - | - | - | 0...10mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7C1A1NAM8 TELEMECANIQUE SENSORS | In Stock | - | - | 3 | - | - | 15x40x40mm | RoHS compliant | - | - | connector M8 | - | 65g | - | embedded | 0.1A | - | - | - | 0...15mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7C1A1NAL2 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | 15x40x40mm | RoHS compliant | - | - | lead 2m | - | 125g | - | embedded | 0.1A | - | - | - | 0...15mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8D1A1MAL2 TELEMECANIQUE SENSORS | 2224 |
| - | - | - | - | 26x80x80mm | RoHS compliant | - | - | lead 2m | - | 427.9g | - | non-embedded | 0.2A | - | - | - | 0...60mm | - | 24...240V DC | 150Hz | inductive | -25...70°C | - | - | - | - | 24...240V AC | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS8E1A1NAM8 TELEMECANIQUE SENSORS | In Stock | - | - | 3 | - | - | 13x26x26mm | RoHS compliant | - | - | connector M8 | - | 41g | - | non-embedded | 0.1A | - | - | - | 0...15mm | - | - | 2kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() XS7E1A1NAM8 TELEMECANIQUE SENSORS | In Stock | - | - | 3 | - | - | 13x26x26mm | RoHS compliant | - | - | connector M8 | - | 36g | - | embedded | 0.1A | - | - | - | 0...10mm | - | - | 1kHz | inductive | -25...70°C | - | - | - | - | 12...24V DC | - | - | - | - | - | - | - | - | - | - | NPN / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - |