- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | Construction Material | For Use With/Related Products | RoHS | Schedule B | Packaging | Series | Part Status | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Max Power Dissipation | Depth | Style | Number of Contacts | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage | Output Current | Accessory Type | Throw Configuration | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Max Input Current | Input Current | Load Current | Isolation Voltage | Capacity | Dimensions - Overall | Ambient Temperature Range High | Features | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9261CW Repco Inc. | In Stock | - | - | - | - | - | - | Type GCA | - | - | Tape & Box (TB) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Replacement Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1522AAC Vishay | 23264 |
| - | Surface Mount | 8 | SMD/SMT | - | - | Compliant | - | - | - | - | Gull Wing | - | 10 Ω | 85 °C | -40 °C | - | - | 80 mW | - | - | 2 | 200 V | 200 mA | - | - | 200 mA | - | SPST | 1 mA | 200 V | 1.45 V | Relay | 50 mA | 50 mA | 120 mA | 5.3 kV | - | - | 85 °C | - | 12 Ω | 4.25 mm | - | 9.77 mm | No | Unknown | Lead Free | ||
![]() LH1525AAB Vishay | 150 |
| - | Surface Mount | 6 | SMD/SMT | - | - | Compliant | - | - | - | - | Gull Wing | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 250 mA | - | - | 250 mA | - | SPST | 330 µA | 400 V | 1.4 V | Relay | 50 mA | 50 mA | - | 5.3 kV | - | - | - | - | - | - | - | 8.6 mm | No | Unknown | - | ||
![]() RZ03-1C4-D005 Waldom Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7241-1A Renesas | 181 | - | Datasheet | Surface Mount | 4 | SOP | - | - | Compliant | - | - | - | - | Gull Wing | - | 30 Ω | - | - | - | - | - | - | - | - | 400 V | - | - | - | 120 mA | - | DPST, SPST | - | - | - | Relay | - | 50 mA | 120 mA | - | - | - | - | - | - | 1.55 mm | 4.4 mm | 4 mm | - | - | Contains Lead | ||
![]() LH1513AAC Vishay | 26322 | - | Datasheet | Surface Mount | 8 | SMD/SMT | - | - | Compliant | - | - | - | - | Gull Wing | - | 10 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | 200 mA | - | - | 200 mA | - | DPST | - | 200 V | 1.45 V | Relay | 50 mA | 50 mA | 140 mA | 5.3 kV | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 270218C Global Industrial | In Stock | - | - | - | - | - | Steel | - | - | - | Bulk | - | Active | - | Cylinder Storage | - | - | - | Red | - | - | - | Forkliftable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Gallons | 34" W x 33" D x 46" H | - | - | - | - | - | - | - | - | - | ||
![]() SC16F Global Industrial | In Stock | - | - | - | - | - | Steel | - | - | - | Bulk | - | Active | - | Flammable Cabinet | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Gallons | 23" W x 18" D x 44" H | - | Manual Close Door | - | - | - | - | - | - | - | ||
![]() LBA126 Sensata | In Stock | - | - | - | 8 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | 250 V | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT424012 Waldom Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAA100LS Littelfuse | 300 |
| - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS3TA12 Waldom Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA37F BRIGHT TOWARD INDUSTRIAL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 270219C Global Industrial | In Stock | - | - | - | - | - | Steel | - | - | - | Bulk | - | Active | - | Cylinder Storage | - | - | - | Red | - | - | - | Forkliftable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Gallons | 34" W x 43" D x 46" H | - | - | - | - | - | - | - | - | - | ||
![]() PS7111L-2A-E3 California Eastern Laboratories | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1540AAB Vishay | 33630 |
| - | PCB, Surface Mount | 6 | SMD/SMT | - | - | Compliant | 8536410030, 8536410030|8536410030|8536410030|8536410030|8536410030 | - | - | - | Gull Wing | - | - | 85 °C | -40 °C | - | 39 pF | - | 6.5 mm | - | 1 | 350 V | 120 mA | - | 8 V | 120 mA | - | SPST | 1 mA | 350 V | 1.45 V | Relay | 50 mA | 50 mA | 120 mA | 5.3 kV | - | - | 85 °C | - | 22 Ω | 4.25 mm | 8.7 mm | 8.61 mm | No | Unknown | Lead Free | ||
![]() OZ-SS-112LF000 Waldom Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCH-112D2000 Waldom Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVN012S International Rectifier | In Stock | - | - | Surface Mount | 6 | SMD/SMT | - | - | Non-Compliant | - | - | - | - | Gull Wing | - | 100 mΩ | 85 °C | -40 °C | - | - | - | - | - | - | 20 V | - | - | - | 2.5 A | - | SPST | - | 20 V | - | Relay | - | 25 mA | 2.5 A | 4 kV | - | - | - | - | - | 3.42 mm | 8.63 mm | 6.47 mm | No | - | Contains Lead | ||
![]() LH1512BAC Vishay | 200 |
| - | Surface Mount | 8 | SMD/SMT | - | - | Compliant | - | - | - | - | Gull Wing | - | 10 Ω | 85 °C | -40 °C | - | 3 pF | 600 mW | - | - | 2 | 200 V | 200 mA | 200 V | - | 200 mA | - | DPST, SPST | - | 200 V | 1.45 V | Relay | 50 mA | 10 mA | 200 mA | 3.75 kV | - | - | 85 °C | - | 10 Ω | 4.58 mm | - | - | No | - | - |