- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Approvals | Brand | Category | Circuit integrity | Coil Voltage AC | CoilResistance | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Contact Rating | Core identification | Degree of protection (IP) | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Halogen free according to IEC 60754-2 | LED Indicator | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material of contact surface | Material outer sheath | Maximum Power Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Operating Temp Range | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pick-up Voltage (Max) | Product Depth (mm) | Protective sheath | Rad Hardened | Range | Rated current In | Relay Construction | Reset Type | RoHS | Screen over stranding | Screen over stranding element | Seal | Special Features | Specification material outer sheath | Stranding element | Type of electric connection | Voltage Rating (VDC) | With detachable clamps | Series | Termination | Type | Subcategory | Depth | Pin Count | Termination Style | Note | Accessory Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Coil Current | Coil Voltage (DC) | Duplex | Stranding | Contact Arrangement | Control Voltage | Contact Configuration | Product | Connection Type | Input Voltage | Coil Suppression Diode | Product Category | Contacts | UV resistant | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA25DU5.0 ABB | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | TA25DU5.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | Yes | - | - | - | Degree of protection: IP20, IP10 | - | - | - | - | - | - | - | Bimetallic | - | - | - | - | - | - | - | - | - | Overload relay | - | - | - | - | - | Au Circuit, Main Circuit 440/500, 690 V DC/V AC, V AC | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF42-4.2 ABB | 32 |
| - | - | - | ABS, CB, CCC, cUL, DNV, GOST, LLOYD, RINA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ABB | TF42-4.2 | - | - | - | - | - | - | - | - | Din-Rail | - | - | - | -25C to 60C | - | - | - | - | 70.5(mm) | - | No | - | - | - | Automatic, Manual | Yes | - | - | Unsealed | Economic overload protection | - | - | - | 24(V) | - | - | - | Bimetallic | - | - | - | Screw Terminal | - | - | 1.25DC/3AC(A) | 3 Form A/3 Form B | - | Thermal | - | - | - | - | 3PST-NO/3PST-NC | - | - | - | Screw Terminals | - | No | - | - | - | 240(V) | 45(mm) | - | - | - | 88.3(mm) | ||
![]() TF42-2.3 ABB | 33 |
| - | - | - | ABS, CB, CCC, cUL, DNV, GOST, LLOYD, RINA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ABB | TF42-2.3 | - | - | - | - | - | - | - | - | Din-Rail | - | - | - | -25C to 60C | - | - | - | - | 70.5(mm) | - | No | - | - | - | Automatic, Manual | Yes | - | - | Unsealed | Economic overload protection | - | - | - | 24(V) | - | - | - | Bimetallic | - | - | - | Screw Terminal | - | - | 1.25DC/3AC(A) | 3 Form A/3 Form B | - | Thermal | - | - | - | - | 3PST-NO/3PST-NC | - | - | - | Screw Terminals | - | No | - | - | - | 240(V) | 45(mm) | - | - | - | 88.3(mm) | ||
![]() RV8H-L-AD18 IDEC | In Stock | - | - | SIP | - | - | IDEC | - | - | 18 | - | - | - | - | Gold Plated | 6A | - | - | 1.26VDC/1.26VAC | Plastic | 1 | - | - | - | Yes | - | - | IDEC | RV8H-L-AD18 | - | - | - | 180W/1.5KVA | - | - | - | DIN Rail | Socket | - | - | - | -25C to 55C | - | - | - | 16.2VDC/16.2VAC | - | - | No | - | - | Non-Latching | - | Yes | - | - | Unsealed | - | - | - | - | 30(V) | - | RV8H | Screw Terminals | INTERFACE RELAY | Relays | - | 5 | PC Pin | - | - | 6(A) | 1 Form C | Screw Type | 6mm Relay & Socket Assembled | 13.3(mA) | 18 | - | - | SPDT | - | SPDT | Power Relays | - | AC/DC 18V | No | Industrial Relays | SPDT | - | 250(V) | - | - | - | - | - | ||
![]() RV8H-L-D18 IDEC | 39 |
| - | SIP | - | - | IDEC | - | - | - | 1550(ohm) | - | - | - | Gold Plated | 6A | - | - | 1.26VDC | Plastic | 1 | - | - | - | Yes | - | - | IDEC | RV8H-L-D18 | - | - | - | 180W/1.5KVA | - | - | - | DIN Rail | Socket | - | - | - | -25C to 55C | - | - | - | 16.2VDC | - | - | No | - | - | Non-Latching | - | Yes | - | - | Unsealed | - | - | - | - | 30(V) | - | RV8H | Screw Terminals | INTERFACE RELAY | Relays | - | 5 | PC Pin | - | - | 6(A) | 1 Form C | Screw Type | 6mm Relay & Socket Assembled | 11.6(mA) | 18 | - | - | SPDT | - | SPDT | Power Relays | - | DC18V | No | Industrial Relays | SPDT | - | 250(V) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SVR405651R1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Screw connection | - | No | n/a | - | n/a | - | 42.5 | - | - | n/a | - | - | - | - | Interface and Converter Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | 27 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 2009 | - | Marking labels | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04605 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linergy LGYE Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linergy | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 210 | - | Operating instructions | - | - | - | - | n/a | Connection Unit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3S-BT06D IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | Other | Class 5 = flexible | Tinned | - | - | Colour | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | EB3S-BT06D | - | - | - | - | - | - | 30.4 | - | - | 0.75 | 500 | - | - | 7.6 | -50 - 180 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | ||
![]() EB3C-T08CSAN IDEC | 2028 |
| - | - | - | - | IDEC | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | - | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | - | 22.8 | - | - | 0.75 | 500 | - | - | 5.7 | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | Non-Compliant | None | None | - | - | - | No | - | - | - | EB3C | - | - | Relays | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | ||
![]() EB3C-T08CKDN IDEC | 2808 |
| - | - | - | - | IDEC | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | - | No | IDEC | - | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | - | 99.6 | - | - | 1.5 | 1000 | - | - | 24.9 | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | EB3C | - | - | Relays | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | ||
![]() EB3C-R05DN IDEC | 2939 |
| - | - | - | - | IDEC | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | 1 | - | - | No | - | - | Yes | IDEC | - | - | - | - | - | - | - | 176.8 | - | - | - | - | - | - | 44.2 | -40 - 90 | -15 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3C | - | - | Relays | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHU80A436 IDEC | 36 |
| - | - | - | - | IDEC | - | - | - | - | Grey | Class 5 = flexible | Tinned | - | - | Numbers | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | YC9Z-RHU80A436 | Polyolefin | - | Polyurethane (PUR) | - | - | - | 59.4 | - | - | 1.5 | 500 | - | - | 9.9 | -50 - 90 | -40 - 90 | - | - | - | - | - | - | - | - | - | Braiding | None | - | - | - | No | - | - | - | YC1U | - | - | Contactors | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() YC9Z-CNA413M IDEC | 7 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC9Z-CNA413M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1N Mini | - | - | Contactors | - | - | - | - | Auxiliary Contacts | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN5A5P0 IDEC | In Stock | - | - | - | 104 | - | IDEC | None | None | - | - | Black | Class 6 = very flexible | Bare | - | - | Numbers | - | - | - | - | According to IEC/EN 60332-1-2 | - | Yes | - | No | No | IDEC | - | Polyurethane (PUR) | - | Polyurethane (PUR) | - | 72 | 72 | 54 | - | - | 1.5 | 1000 | 1 | - | 7.2 | -50 - 80 | -25 - 80 | - | - | Polyurethane (PUR) | - | - | - | - | - | - | Foil | None | - | - | Other | No | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | Yes | Bundle | - | - | - | Thermal Overloads | - | - | - | Contactor Accessories | - | No | - | - | - | - | - | - | ||
![]() YC9Z-RHN5A6P0 IDEC | In Stock | - | - | - | - | - | IDEC | 6A (IEC) | - | - | - | Yellow | - | - | - | - | - | IP20 | - | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | 1.3 | - | - | ||
![]() YC9Z-RHN5A2P1 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | IDEC | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 90 | -25 - 90 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | Thermal Overloads | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN5AP67 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | IDEC | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() YC9Z-CNA220M IDEC | 36 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 | - | - | - | - | - | - | IDEC | YC9Z-CNA220M | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -30 - 70 | -5 - 70 | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | YC1N Mini | - | - | Contactors | - | - | - | - | Auxiliary Contacts | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | ||
![]() RV8H-L-D6-C1D2 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | Gold Plated | 6A | - | IP67 | - | Plastic | 1 | - | - | - | - | - | - | IDEC | RV8H-L-D6-C1D2 | - | Gold | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | -30 - 80 | -5 - 80 | - | - | - | - | - | 4 | - | - | Details | - | - | - | - | - | - | - | - | - | RV8H | Spring Clamp | - | Relays | - | - | - | - | - | - | - | Screw Type | C1D2 6mm Relay & Socket Assembled | - | - | - | - | - | - | SPDT | Power Relays | - | DC6V | - | Industrial Relays | SPDT | - | - | - | - | - | - | - |