- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Coil Termination | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9731-1A-12DC4 American Zettler | 1077 |
| - | - | - | Chassis Mount | Dust Cover | - | - | - | 31 g | 4 | Silver Tin Oxide | AZ9731 | 12 V | 90 Ohms | Silver Tin Oxide (AgSnO) | >1.8VDC | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ9731-1A-12DC4 | AZ9731 | - | American Zettler | Bracket | -40C to 125C | 125 °C | -40 °C | Tray | Active | 7.8VDC | 46.5(mm) | Active | No | Non-Latching | - | 2.2 | - | Yes | Sealed | - | 75(V) | -40°C ~ 125°C | - | - | - | e3 | - | - | - | EAR99 | Automotive Relay | Tin (Sn) | - | - | - | - | - | compliant | - | 4 | - | Quick Connect - 0.250" (6.3mm) | 26.5 mm | 26.5 mm | 26.5mm x 26.5mm x 24.5mm | 100 mΩ | 100000000 Ω | 40 A | - | 75 V | QUICK CONNECT | - | - | - | 40(A) | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 40 A | - | 1.6W | 1.8 VDC | DC | LATCHED | 12 | DC | - | 500 Vrms | Random | 500 Vrms | - | SPST | SPST-NO | 15.6 V | - | 1 FORM A | 7.8 V | Sealed - Fully | 0.011 inch | No | - | 35.5(mm) | - | - | - | 24.5 mm | 67.3(mm) | - | - | - | ||
![]() CM1-R-12V Panasonic Electric Works | 505 |
| Datasheet | 16 Weeks | PCB, Plug-In, Socketable | Socketable | - | - | - | 5 | 20g | - | - | - | - | 96Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CM | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | 15mm | unknown | - | - | - | Plug In | - | - | - | 2mOhm | 20000000Ohm | - | - | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | - | 7VDC | 35A | 1.7W | - | 1.2VDC | DC | - | 12V | DC | - | - | Random | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | 22mm | 20mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACJ1212 Panasonic Electric Works | 19888 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | 225Ohm | Silver Alloy, Cadmium Free | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Box | 2000 | ACJ | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | TUBE | 13.7mm | - | - | - | - | PC Pin | - | 7.2 mm | - | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | - | 640mW | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 13.5mm | 12.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() AZ980-1C-12DE American Zettler | 1065 |
| - | - | - | Socketable | - | - | - | - | - | - | - | AZ980 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | >1.2VDC | - | - | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ980-1C-12DE | - | 840W | American Zettler | Socket | -40C to 85C | - | - | Tray | Active | 7.8VDC | 33(mm) | Active | No | Non-Latching | - | 2.23 | - | Yes | Sealed | - | 30(V) | -40°C ~ 85°C | - | - | - | - | - | - | - | EAR99 | Automotive Relay | - | - | - | - | - | - | compliant | - | 5 | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | 60(A) | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 30VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 60 A | - | 1.6W | 1.2 VDC | - | - | 12 | - | - | - | - | - | - | - | SPDT | - | - | - | - | Sealed - Fully | - | No | - | 35(mm) | - | - | - | - | 50.2(mm) | - | - | - | ||
![]() AZ979-1C-12DE American Zettler | 534 | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | AZ979 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ979-1C-12DE | - | - | American Zettler | - | - | - | - | Tray | Active | - | - | Active | - | - | - | 5.66 | - | Yes | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | 7 ms | 12VDC | Non Latching | 30VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 60 A | - | 1.6W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ980-1A-12DE American Zettler | 63 |
| - | - | - | Socketable | - | - | - | - | 46 g | 5 | Silver Tin Oxide | AZ980 | 12 V | 90 Ohms | Silver Tin Oxide (AgSnO) | >1.2VDC | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ980-1A-12DE | - | 1.12KW | American Zettler | Socket | -40C to 85C | 85 °C | -40 °C | Tray | Active | 7.8VDC | 33(mm) | Active | No | Non-Latching | - | 5.64 | - | Yes | Sealed | - | 30(V) | -40°C ~ 85°C | - | - | - | - | - | - | - | EAR99 | Automotive Relay | - | - | - | - | - | - | compliant | - | 4 | - | Plug In, Quick Connect - Multiple Sizes | 35 mm | 33 mm | 35mm x 33mm x 35mm | 50 mΩ | 100000000 Ω | 80 A | EPOXY | 30 V | QUICK CONNECT | - | - | - | 80(A) | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 7 ms | 12VDC | Non Latching | 30VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 80 A | - | 1.6W | 1.2 VDC | DC | LATCHED | 12 | DC | - | 500 Vrms | Random | 500 Vrms | - | SPST | SPST-NO | 19 V | - | 1 FORM A | 7.8 V | Sealed - Fully | - | No | - | 35(mm) | - | - | - | 35 mm | 50.2(mm) | - | - | - | ||
![]() AZ9731-1C-12DC3R1 American Zettler | 37 |
| - | - | - | Socketable | Dust Cover | - | - | - | 31 g | 5 | Silver Tin Oxide | AZ9731 | 12 V | 90 Ohms | Silver Tin Oxide (AgSnO) | >1.8VDC | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ9731-1C-12DC3R1 | AZ9731 | 630W(NO)/473W(NC) | American Zettler | Socket | -40C to 125C | 125 °C | -40 °C | Tray | Active | 7.8VDC | 26.5(mm) | Active | No | Non-Latching | - | 5.66 | - | Yes | Unsealed | - | 75(V) | -40°C ~ 125°C | - | - | - | - | - | - | - | EAR99 | Automotive Relay | - | - | - | - | - | - | compliant | - | 5 | - | Plug In, Quick Connect - 0.250" (6.3mm) | 26.5 mm | 26.5 mm | 26.5mm x 26.5mm x 24.5mm | 100 mΩ | 100000000 Ω | 40 A | - | 75 V | QUICK CONNECT | - | - | - | 40(NO)/30(NC)(A) | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 30 A | - | 1.6W | 1.8 VDC | DC | LATCHED | 12 | DC | - | 500 Vrms | Random | 500 Vrms | - | SPDT | SPDT | 15.6 V | - | 1 FORM C | 7.8 V | Resistor | 0.011 inch | No | - | 26.5(mm) | - | - | - | 24.5 mm | 36(mm) | - | - | - | ||
![]() AZ983-1A-12DE American Zettler | 25 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 40 g | - | Silver Tin Oxide | AZ983 | 12 V | 80 Ohms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ983-1A-12DE | - | - | American Zettler | - | - | 85 °C | -40 °C | Tray | Active | - | - | Active | - | - | - | 1.64 | - | Yes | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | UL | PC Pin | 29 mm | 29 mm | 29mm x 29mm x 28mm | 50 mΩ | 100000000 Ω | 80 A | EPOXY RESIN SEALED | 75 V | SOLDER | - | - | - | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | - | 7.8 VDC | 80 A | - | 1.8W | 1.2 VDC | DC | MOMENTARY | - | DC | - | 500 Vrms | Random | 500 Vrms | - | SPST | - | 12 V | 0.15 A | 1 FORM A | 7.8 V | Sealed - Fully | 0.0029 inch | - | - | - | - | - | - | 28 mm | - | - | - | - | ||
![]() AZ9891J-1C-12DSE American Zettler | 1286 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | AZ9891J | - | 225 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9891J-1C-12DSE | - | - | American Zettler | - | - | - | - | Tray | Active | - | - | Active | - | - | - | 5.69 | - | Yes | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10 ms | 12VDC | Non Latching | 16VDC - Max | 53.3 mA | 10 ms | - | 6.5 VDC | 30 A | - | 640mW | 1 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEP51012 Panasonic Electric Works | 15 |
| Datasheet | 13 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 4 | 80g | - | - | - | - | 116.5Ohm | - | - | 75000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2004 | AEP | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | unknown | - | - | UL | Quick Connect - 0.187 (4.7mm) | - | 37.9 mm | - | - | - | - | HERMETICALLY SEALED | - | - | 10A | SPST | 400V | - | - | SPST-NO (1 Form A) | Automotive | 50ms | 12VDC | Non Latching | 400VDC - Nom | 103mA | 30ms | - | 9VDC | - | 1.4W | - | 0.96VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | 31.7mm | - | - | RoHS Compliant | - | ||
![]() CB1F-P-24V Panasonic Electric Works | 6500 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 33g | - | - | - | - | 320Ohm | Silver Alloy, Cadmium Free | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | CB | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | BOX | 22mm | - | - | - | - | PC Pin | - | - | - | - | - | - | FLUX FREE SEALED | - | - | - | SPDT | 28V | - | - | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 25mm | 26mm | 22mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-R-M-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | - | - | 4 | - | - | - | - | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | 40A | SPST | 14V | - | - | SPST-NO (1 Form A) | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.8W | 1.6W | 1.2VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AZ9871-1C-12DET American Zettler | 5890 |
| - | - | - | Through Hole | - | - | - | - | 4 g | 5 | Silver Tin Oxide | AZ9871 | 12 V | 254 Ohms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9871-1C-12DET | AZ9871 | - | American Zettler | - | - | 105 °C | -40 °C | Tray | Active | - | - | Active | - | - | - | 1.63 | - | Yes | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | PC Pin | 12.9 mm | 12 mm | 12.9mm x 12mm x 10.3mm | 50 mΩ | 1000000000 Ω | 30 A | EPOXY | 14 V | SOLDER | - | - | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | 3 ms | 12VDC | Non Latching | 24VDC - Max | 47.2 mA | 1.5 ms | - | 6.9 VDC | 25 A | - | 567mW | 1.5 VDC | DC | LATCHED | - | DC | 5 | 500 Vrms | Random | 500 Vrms | - | SPDT | - | 14.4 V | - | 1 FORM C | 6.9 V | Sealed - Fully | 0.0028 inch | - | - | - | - | - | - | 10.3 mm | - | - | - | - | ||
![]() 896H-1CH-D1SW-R1-U30-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | 250 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | 1.410958 oz | - | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | - | 25 mm | 25.8 mm | 25.8 mm | - | - | - | - | - | ||
![]() CB1A-M-12V Panasonic Electric Works | 24 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount, Panel | Chassis Mount | - | - | - | 4 | 33g | - | - | - | - | 103Ohm | Silver Alloy, Cadmium Free | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 14V | BOX | 22mm | - | 40A | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 26mm x 22mm x 25mm | - | - | 1A | EPOXY RESIN SEALED | - | - | 40A | SPST | 14V | - | - | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 25mm | 30mm | 22mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1AH-M-12V Panasonic Electric Works | 3655 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 4 | 33g | - | - | - | - | 80Ohm | Silver Alloy, Cadmium Free | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | BOX | 22mm | - | - | - | - | Quick Connect - Multiple Sizes | - | - | 26.5mm x 22mm x 25.5mm | - | - | - | - | - | - | 40A | SPST | 14V | - | - | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | 70A | 1.8W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 30mm | - | 25.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 896H-2AH-D1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | 6200 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO) | - | Details | - | - | 1.410958 oz | - | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | Quick Connect (0.250") | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | - | 25 mm | 25.8 mm | 25.8 mm | - | - | - | - | - | ||
![]() PC792A-1C-C-12S-N-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | 40 A | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEP31024 Panasonic Electric Works | 8191 |
| Datasheet | 13 Weeks | Flanges, Through Hole | Through Hole | - | - | - | 4 | 80g | - | - | - | - | 461.5Ohm | - | - | 75000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2004 | AEP | e1 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOX | - | - | - | - | UL | PC Pin | - | - | - | - | - | - | HERMETICALLY SEALED | - | - | 10A | SPST | 400V | - | - | SPST-NO (1 Form A) | Automotive | 50ms | 24VDC | Non Latching | 400VDC - Nom | 52mA | 30ms | - | 18VDC | - | 1.24W | 1.4W | 1.92VDC | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | 31.7mm | 45mm | 37.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AH-T-P-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | 103Ohm | Silver Alloy, Cadmium Free | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | BOX | 22mm | - | - | - | - | PC Pin | - | - | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | - | - | 40A | SPST | 14V | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 25mm | 26mm | - | - | - | - | RoHS Compliant | - |