- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Material | Base Product Number | Body Length | Body Shape | Brand | Capacitance - nF | Capacitance - uF | CoilResistance | Contact Current | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | LED Size | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Shell Sizes | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Number of Rows | Gender | Capacitance | Subcategory | Orientation | Termination Style | Dielectric | Lead Spacing | Lead Style | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Shell Plating | Contact Configuration | Product | Mounting Angle | Features | Vf - Forward Voltage | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | A2K1 | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2K | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | 15 ms | 12VDC | Non Latching | 110VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 120 A | 1.6W | 1.2 VDC | - | - | - | - | Diode, Sealed - Fully, Magnetic Blowout | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | A2KM1 | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2K | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPDT (1 Form C) | - | 15 ms | 24VDC | Non Latching | 110VDC - Max | 66.7 mA | 15 ms | 15.6 VDC | 120 A | 1.6W | 2.4 VDC | - | - | - | - | Diode, Magnetic Blowout | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | A2K1 | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2K | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | 15 ms | 12VDC | Non Latching | 110VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 120 A | 1.6W | 1.2 VDC | - | - | - | - | Magnetic Blowout, Sealed - Fully | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | A3KM1 | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3K | - | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | SPDT (1 Form C) | - | 15 ms | 12VDC | Non Latching | 145VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 150 A | 1.6W | 1.2 VDC | - | - | - | - | Magnetic Blowout, Resistor, Sealed - Fully | - | - | - | - | - | - | - | ||
![]() 115AR-1AH-C-U14-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 318ER-1AH-C-U13-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 115A-1CH-V-U02-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 897P-1AH-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-G3AN012W1-RW Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | FTR-G3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 A | - | - | - | - | 12 VDC | - | 12 VDC | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 13.7 mm | 6.6 mm | ||
![]() AZ9861-1C-12DC3R1 ZETTLER | 32 |
| - | Gold | - | - | Steel | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | 25 | - | - | Positronic | - | American Zettler | - | - | Flange Mount | Box | - | Active | - | Details | 2 | - | - | - | - | - | - | WDD | - | - | - | 26 Position | - | 3 Row | Male | - | D-Sub Connectors | - | Solder Tail | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | Straight | - | - | D-Sub High Density Connectors | - | IP67 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 2 Pin | - | - | A171A | - | - | EPCOS / TDK | 6.8 nF | 0.0068 uF | 150 Ohms | - | Silver Tin Oxide (AgSnO) | - | 1000 | - | - | EPCOS / TDK | + 110 C | CIT Relay and Switch | - 55 C | - | - | Tray | B32641B682J | Active | AEC-Q200 | Details | - | - | - | - | 1 kVDC | -40°C ~ 85°C | Bulk | B32641B | 5 % | - | - | - | - | - | - | 6800 pF | Capacitors | - | Radial | Polypropylene (PP) | 10 mm | Straight | - | - | SPST-NO (1 Form A) | Film Capacitors | 10 ms | 12VDC | Non Latching | 75VDC - Max | 80 mA | 5 ms | 9 VDC | 30 A | 960mW | 1.2 VDC | - | - | General Film Capacitors | - | Sealed - Fully | - | Film Capacitors | - | - | 4 mm | 13 mm | 9 mm | ||
![]() 7-1414778-3 TE Connectivity | 53 | - | - | - | Chassis Mount | - | - | Polycarbonate (PC) | 1414778 | 25.4 mm | Round Lens, Flat Face | Bivar | - | - | 19.9 Ohms | 190A | Silver Tin Oxide (AgSnO) | 260 A | 100 | -- | - | BIVAR | - | TE Connectivity Potter & Brumfield Relays | - | Yes | SMD/SMT | Bulk | - | Active | - | Details | - | -- | 12 VDC | 7.407532 oz | - | -40°C ~ 120°C | Tray | LPR | - | Active | -- | - | Red, White | - | - | - | LED Indication | Right Angle | Connector | - | - | - | 260 A | Screw | SPST-NO (DM) (1 Form X) | LED Light Pipes | 5ms | 24VDC | Latching, Dual Coil | 24VDC - Nom | - | 5ms | 12 VDC | 260A | 7 W | - | - | SPDT | Rigid Light Pipes with LEDs | - | IP54 - Dust Protected, Water Resistant | 2 V, 3.2 V | LED Light Pipes | Connector | - | 33 mm | 60 mm | 37 mm | ||
![]() JS-48N-K Fujitsu | 289 |
| - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | ||
![]() 42RO6Z-92426 TE Connectivity | In Stock | - | - | Gold | - | - | Steel | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | 10 | - | - | Positronic | - | - | - | - | - | - | - | - | - | Details | 5 | - | - | - | - | - | - | ODD | - | - | - | 78 Position | - | 4 Row | Male | - | D-Sub Connectors | - | Crimp | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | A2HF1CS | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | A171A | - | - | - | - | - | 150 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A17 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 80 mA | 5 ms | 9 VDC | 30 A | 960mW | 1.2 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Socketable | - | - | - | A2H1CSQ | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | ||
![]() A91AC24VDC CIT | In Stock | - | - | - | Chassis Mount | - | - | - | A91AC | - | - | - | - | - | 320 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A9 | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 40 A | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | A2HM1CS | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | A2HM1CS | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - |