- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Packing Method | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Coil Termination | IP Rating | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G8JR-1A7T-R-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | 4 | 39.000014g | - | - | - | 64.5Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2005 | G8JR | - | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | Plug In | 28mm | 28 mm | 28mm x 28mm x 25mm | - | - | - | - | - | - | 1A | SPST | 16V | - | - | SPST-NO (1 Form A) | Automotive | 20ms | 12VDC | Non Latching | 16VDC -Max | 169mA | 20 ms | - | 8VDC | 50A | 2.3W | 2W | 1VDC | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | 25mm | - | No | RoHS Compliant | - | ||
![]() 897-1AH-C1S-R1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 360 Ohms | - | - | 400 | - | - | - | - | - | Socket | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | 897 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | Quick Connect (0.250") | SPST (1 Form A) | - | - | 24 VDC | Non-Latching | 28 VDC | 66.7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.374") | - | - | - | - | - | - | - | - | - | ||
![]() AZ9871-2C-24DET American Zettler | 2447 |
| - | - | - | Through Hole | - | 8 g | 10 | Silver Tin Oxide | 24 V | 1.01 kOhms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ9871-2C-24DET | AZ9871 | American Zettler | - | 105 °C | -40 °C | Tray | - | Active | Active | - | 5.65 | - | Yes | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | PC Pin | 23.8 mm | 12.9 mm | 23.8mm x 12.9mm x 10.3mm | 50 mΩ | 1000000000 Ω | 30 A | EPOXY | 14 V | SOLDER | - | - | - | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 3 ms | 24VDC | Non Latching | 24VDC - Max | 23.8 mA | 1.5 ms | - | 13.8 VDC | 30 A | - | 570mW | 3 VDC | DC | LATCHED | - | DC | 10 | 500 Vrms | Random | 500 Vrms | - | DPDT | 28.8 V | 2 FORM C | 13.8 V | - | Sealed - Fully | 0.0028 inch | - | - | - | - | - | 10.3 mm | - | - | - | - | ||
![]() PC792C-1C-C-12C-N-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | 80 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Picker Components | - | - | - | Bag | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 2 ms | - | 7.8 VDC | 50 A | - | 1.8W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 897-1AH-C1S-R1-U06-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | - | - | - | Socket | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 1.410958 oz | - | - | - | 897 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | Quick Connect (0.250") | SPST (1 Form A) | - | - | 12 VDC | Non-Latching | 28 VDC | 133 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.374") | - | 25 mm | 25.8 mm | 25.8 mm | - | - | - | - | - | ||
![]() V23230D2001B200 TE Connectivity | In Stock | - | - | - | - | - | - | 230 g | 4 | Silver Tin Oxide | 12 V | 43 Ohms | Silver Tin Oxide (AgSnO) | - | 50 | TE CONNECTIVITY LTD | - | V23230-D2001-B200 | - | - | Flange Mount | 110 °C | -40 °C | - | 1-1414995-0 | Active | - | 1 Form A (SPST-NO), 1 Form C (SPDT-NO, NC) | 5.56 | Non-Compliant | Yes | - | - | Bulk | - | V23232 | - | - | - | - | - | EAR99 | - | - | - | - | unknown | - | 72 mm | 35.53 mm | 72mm x 35.53mm x 42.5mm | - | - | - | - | - | SCREW | - | SPST | - | 175 A | Quick Connect | - | - | 25 ms | 12 VDC | Non-Latching | 24 VDC | 175 A | 35 ms | - | - | - | 3.3 W | - | - | DC | LATCHED | - | DC | - | 500 Vrms | Random | 500 Vrms | - | SPST | - | 1 FORM B | 7.2 V | 1.2 V | - | - | Screw | IP46 | 425.mm | 72 mm | 35.35 mm | 42.5 mm | - | - | - | - | ||
![]() CB1A-T-12V Panasonic Electric Works | 23 |
| Datasheet | 16 Weeks | PCB, Plug-In | Socketable | 4 | - | - | - | - | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | BOX | 22mm | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 26mm x 22mm x 25mm | - | - | 1A | - | - | - | 40A | SPST | 14V | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | 25mm | 26mm | - | - | - | - | RoHS Compliant | - | ||
![]() PC792A-1C-C-12S-DN-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Picker Components | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133 mA | 2 ms | - | 7.8 VDC | - | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACV31012 Panasonic Electric Works | 15 | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 4 | 15g | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Box | 2008 | ACV | - | Active | 1 (Unlimited) | 4 | Plug | EAR99 | - | - | - | - | unknown | Plug In | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | 3mOhm | 20000000Ohm | - | - | - | - | 20A | SPST | 14V | - | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 10 ms | - | 7VDC | - | 800mW | - | 0.6VDC | DC | - | 12V | DC | - | 500 Vrms | Random | 500 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.011 inch | - | RoHS Compliant | Lead Free | ||
![]() PC782-1C-12S-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | 96 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Picker Components | - | - | - | Tube | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | 7 ms | - | 8.4 VDC | - | - | 1.5W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC792C-1A-C1-12C-N-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | 80 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Picker Components | - | - | - | Box | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 2 ms | - | 7.8 VDC | - | - | 1.8W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1-T-M-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | 5 | - | - | - | - | 103Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2007 | CB | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | BOX | - | - | Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | - | - | - | - | - | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1400mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACJ2212P Panasonic Electric Works | 23 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | - | - | - | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | ACJ | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | TUBE | 13.7mm | - | PC Pin | - | - | - | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | - | 640mW | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 12.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() PC785-1C-12C-D-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | 109 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | Picker Components | - | - | - | Tube | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 5 ms | 12VDC | Non Latching | 75VDC - Max | 110 mA | 2 ms | - | 7.2 VDC | - | - | 1.3W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC782-1C-12S-D-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | 96 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Picker Components | - | - | - | Tube | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | 7 ms | - | 8.4 VDC | 30 A | - | 1.5W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23134J0052X511-EV-CBOX TE Connectivity / AMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | - | 3-1415001-2 | - | - | - | - | Details | - | 1.202225 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC795-1A-C2-12C-RN-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | 71.6 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Picker Components | - | - | - | Box | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 168 mA | 2 ms | - | 7.8 VDC | - | - | 2W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1AH-D-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | 4 | - | - | - | - | 320Ohms | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | 20A | SPST | 28V | - | - | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 70A | - | 1.8W | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1AH-T-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | 4 | - | - | - | - | 80Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | BOX | - | - | Plug In, Quick Connect - Multiple Sizes | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | - | - | 40A | SPST | 14V | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | - | 1.8W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | ||
![]() CB1AH-R-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | 4 | - | - | - | - | 287Ohms | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | 20A | SPST | 28V | - | - | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | - | 14VDC | 20A | - | 2W | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |