- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1F-T-P-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | - | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | - | PC Pin | 26mm | 22 mm | - | - | - | - | FLUX FREE SEALED | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1800mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACNM5112SAZ Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | 6 | 5.5g | 225Ohms | Silver Alloy, Cadmium Free | - | -40°C~110°C | Tape & Reel (TR) | 2000 | ACNM | - | Active | 1 (Unlimited) | - | Gull Wing | - | 110°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10ms | - | 7.2VDC | 30A | 640mW | 640mW | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACNH3112 Panasonic Electric Works | 6 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | 5 | 9g | 225Ohms | Silver Alloy, Cadmium Free | - | -40°C~110°C | Box | 2000 | ACNH | - | Active | 1 (Unlimited) | - | Solder | - | 110°C | -40°C | - | - | - | - | 10.6mm | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 30A | SPST | 14V | SPST-NO (1 Form A) | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10ms | - | 5.5VDC | 30A | 640mW | 640mW | 0.8VDC | - | - | - | 12V | - | - | - | - | Sealed - Fully | 18.3mm | 17mm | - | - | - | - | RoHS Compliant | - | ||
![]() CB1A-R-WM-12V Panasonic Electric Works | 23 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount, PCB | Chassis Mount | - | - | 4 | 33g | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | 22mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | - | 1.6W | 1.2VDC | - | - | - | 12V | - | - | - | - | Resistor, Sealed - Fully | 25mm | 26mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1A-D-24V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | SPST | 28V | SPST-NO (1 Form A) | - | - | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 15A | 1.8W | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1A-WM-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 20A | 1.8W | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JSM1F-12V-4 Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | NO | - | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | JS-M | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8536.41.00.05 | - | - | - | - | - | - | PC Pin | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | FLUX FREE SEALED | 16V | - | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | 10ms | 12VDC | Non Latching | 16VDC -Max | 53.3mA | 10 ms | - | 6.3VDC | 10A | - | 640mW | 0.9VDC | - | DC | MOMENTARY | - | DC | - | - | - | Sealed - Flux Protection | - | - | - | 16.4mm | - | - | RoHS Compliant | - | ||
![]() CB1A-R-P-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.4W | 1.6W | 1.2VDC | - | - | - | 12V | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G9EJ-1-E-UVDDC12 Omron Electronics Inc-EMC Div | 366 |
| Datasheet | 10 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 50g | 120Ohm | - | 10000 Cycle(s) | -40°C~70°C | Tray | - | G9EJ-1-E | - | Active | 1 (Unlimited) | 4 | Plug | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 44mm | 27 mm | 44mm x 27mm x 31mm | 100mOhm | 1000000000Ohm | - | - | - | 400V | 15A | SPST | - | SPST-NO (1 Form A) | Automotive | - | 50ms | 12VDC | Non Latching | 400VDC -Max | 100mA | 30ms | 15A@400VDC | 7.2VDC | - | - | 1.2W | 0.6VDC | - | DC | LATCHED | 12V | DC | 2500 Vrms | Random | 2500 Vrms | - | - | - | - | 31mm | No | - | RoHS Compliant | - | ||
![]() CB1AHF-D-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 70A | 1.8W | 1.8W | 1.2VDC | - | - | - | 12V | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1AHF-P-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4 | - | 411Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | BOX | - | - | - | - | PC Pin | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | - | FLUX FREE SEALED | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 58mA | 15 ms | - | 14VDC | 70A | 1.4W | 1800mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | Sealed - Flux Protection | - | - | - | 25.5mm | - | - | RoHS Compliant | - | ||
![]() CB1AHF-T-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 80Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | 1A | FLUX FREE SEALED | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | - | 1.8W | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Flux Protection | - | - | - | 25.5mm | - | - | RoHS Compliant | - | ||
![]() ACV11112 Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | 5 | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | unknown | - | - | Plug In | - | - | - | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | - | 10A@14VDC | 7VDC | 20A | 800mW | - | 0.6VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | Diode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACJ5212P Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 10 | - | 225Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2000 | ACJ | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8536.41.00.05 | - | - | - | - | - | - | PC Pin | 14.4mm | 12.2 mm | 14.4mm x 12.2mm x 13.8mm | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | - | - | 7.2VDC | 20A | - | 640mW | 1VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Flux Protection | - | - | - | 13.8mm | - | - | RoHS Compliant | - | ||
![]() CB1V-D-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 5 | - | 320Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2008 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 15A | 1.8W | 1800mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G8JN-1C7T-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | Panel, Plug-In, Socket, Socketable | Socketable | - | - | 5 | 34.000008g | 76Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~125°C | Bulk | 2007 | G8JN | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | 14V | - | 28mm | - | 20A | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | 16V | - | - | SPDT | - | SPDT (1 Form C) | Automotive | - | 20ms | 12VDC | Non Latching | 16VDC -Max | 162.16mA | 10ms | - | 8VDC | 35A | 2.06W | 1.9W | 1VDC | 16V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | 41mm | 28mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G8JN-1C6T-F-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | Chassis Mount, Panel, Plug-In | Chassis Mount | Metal | - | 5 | 34g | 76Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~125°C | Bulk | 2007 | G8JN | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | 35.5mm | - | 20A | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | WEATHER PROOF | 16V | - | - | SPDT | - | SPDT (1 Form C) | Automotive | - | 20ms | 12VDC | Non Latching | 16VDC -Max | 162.16mA | 10ms | - | 8VDC | 35A | 2.06W | 1.9W | 1VDC | 16V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | 44.7mm | 35.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CM1AF-R-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 4 | 20g | 96Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | CM | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | - | - | - | Plug In | 20mm | 15 mm | 20mm x 15mm x 22mm | 2mOhm | 20000000Ohm | - | FLUX-TIGHT | - | - | - | SPST | 14V | SPST-NO (1 Form A) | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | - | 7VDC | 35A | 1.7W | - | 1.2VDC | - | DC | - | 12V | DC | 500 Vrms | Random | 500 Vrms | Resistor, Sealed - Flux Protection | - | - | - | 22mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() G8W-1C7T-R-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Plug-In, Socket, Socketable | Socketable | - | - | 5 | 34g | 91Ohm | Silver | 100000 Cycle(s) | -40°C~125°C | Bulk | 2005 | G8W | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | 120V | - | - | - | 20A | - | Plug In | - | - | - | - | - | - | - | - | - | - | SPDT | 12V | SPDT (1 Form C) | Automotive | 20A@16VAC | 20ms | 12VDC | Non Latching | 16VDC -Max | 131.86mA | 10ms | 20A@16VDC | 8VDC | - | 1.85W | - | 1VDC | 16V | AC/DC | MOMENTARY | 12V | DC | - | - | - | Resistor | 25mm | 28mm | 28mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CB1AF-D-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | WITH DIODE | - | - | - | 22mm | unknown | - | - | PC Pin | - | - | 26mm x 22mm x 25mm | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | Diode, Sealed - Flux Protection | - | 26mm | - | 25mm | - | - | RoHS Compliant | Lead Free |