- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1-WM-24V Panasonic Electric Works | 23 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 20A | - | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1AF-R-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | 4 | 20g | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | CM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | Plug In | 20mm | 15 mm | 20mm x 15mm x 23mm | 2mOhm | 20000000Ohm | - | FLUX-TIGHT | - | - | SPST | 28V | SPST-NO (1 Form A) | - | - | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 10 ms | - | 14VDC | 15A | - | 2W | 2.4VDC | - | DC | - | 24V | DC | 500 Vrms | Random | 500 Vrms | Resistor, Sealed - Flux Protection | - | - | - | 23mm | - | - | RoHS Compliant | - | ||
![]() CB1-T-R-M-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | - | Chassis Mount | - | - | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | - | CB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | - | 1.6W | 1.2VDC | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G8JN-1C7T-D-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 2 Weeks | Plug-In, Socketable | Socketable | - | 5 | 34g | 76Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~125°C | Bulk | 2003 | G8JN | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 28mm | 28 mm | - | - | - | - | - | - | 1A | SPDT | 16V | SPDT (1 Form C) | Automotive | 1A@16VAC | 20ms | 12VDC | Non Latching | 16VDC -Max | 157.9mA | 10ms | 1A@16VDC | 8VDC | 35A | 1.9W | 1890mW | 1VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | Diode | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ACNM5112SAX Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | 6 | 5.5g | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~110°C | Tape & Reel (TR) | 2000 | ACNM | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | - | Gull Wing | 15.5mm | 11 mm | 15.5mm x 11mm x 14.4mm | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | - | 7.2VDC | 30A | 640mW | - | 1VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | High Temperature | - | - | - | 14.4mm | - | - | RoHS Compliant | - | ||
![]() CB1-D-WM-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | 5 | 33g | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | - | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1-R-WM-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | 5 | 33g | 287Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | - | 14VDC | 20A | - | 2W | 2.4VDC | - | - | - | 24V | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JSM1AF-12V-4 Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | JS-M | yes | Active | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | 22mm | 16 mm | - | - | - | - | FLUX FREE SEALED | - | 10A | SPST | 16V | SPST-NO (1 Form A) | Automotive | - | 10ms | 12VDC | Non Latching | 16VDC -Max | 53.3mA | 10 ms | 10A@16VDC | 6.3VDC | - | 640mW | - | 0.9VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AHF-M-24V Panasonic Electric Works | 23 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 70A | - | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G8JN-1C6T-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Panel, Plug-In, Socket, Socketable | Socketable | - | 5 | 34g | 76Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~125°C | Bulk | 2007 | G8JN | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | WITH RESISTOR | 14V | - | 35.5mm | - | 20A | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | WEATHER PROOF | 16V | - | SPDT | - | SPDT (1 Form C) | Automotive | - | 20ms | 12VDC | Non Latching | 16VDC -Max | 162.16mA | 10ms | - | 8VDC | 35A | 2.06W | 1.9W | 1VDC | 16V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | 44.7mm | 35.5mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-R-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | 4 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 125°C | -40°C | - | - | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.8W | 1.6W | 1.2VDC | - | - | - | 12V | - | - | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CF2-12V Panasonic Electric Works | 2375 | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2003 | CF | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | 16.5mm | - | - | PC Pin | - | - | 22.5mm x 16.5mm x 16.5mm | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53mA | 10 ms | - | 7.2VDC | 10A | 640mW | - | 1VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | - | - | 22.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AV-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 15A | SPST | 28V | SPST-NO (1 Form A) | - | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 15A | 1.8W | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1AV-R-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | 4 | - | 287Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 15A | SPST | 28V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15 ms | - | 14VDC | - | 2W | 2000mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | Resistor, Sealed - Fully | - | - | - | 25mm | - | - | RoHS Compliant | - | ||
![]() CB1AV-R-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | 4 | - | 89.5Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 35A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15 ms | - | 7VDC | - | 1.6W | 1600mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | Resistor, Sealed - Fully | - | - | - | 25mm | - | - | RoHS Compliant | - | ||
![]() CB1AHF-T-R-M-24V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 287Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 125°C | -40°C | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | - | 14VDC | 20A | 1.8W | 2W | 2.4VDC | - | - | - | 24V | - | - | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CA1-DC12V-N Panasonic Electric Works | 1095 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 4 | 31g | 80Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -30°C~80°C | Tray | 2000 | CA | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | BOX | - | - | - | Plug In | - | - | - | - | - | - | - | - | 100A | SPDT | 15V | SPDT (1 Form C) | Automotive | - | 10ms | 12VDC | Non Latching | 15VDC -Max | 150mA | 10 ms | - | 8VDC | 20A | 1.8W | 1.8mW | 0.6VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | - | 37mm | 21.5mm | 17.4mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1A-P-24V Panasonic Electric Works | 10 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | BOX | 22mm | - | - | PC Pin | - | - | 26mm x 22mm x 25mm | - | - | 1A | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | Sealed - Fully | - | 26mm | - | 25mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1A-R-M-24V Panasonic Electric Works | 329 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | 4 | 33g | 287Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | - | 14VDC | 20A | 1.8W | 2W | 2.4VDC | - | - | - | 24V | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-T-R-P-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 5 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | PC Pin | - | 125°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.4W | 1.6W | 1.2VDC | - | - | - | 12V | - | - | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | Lead Free |