- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G8JR-1A6T-R-CR01 DC12 BY OKA1 Omron Automation and Safety | In Stock | - | - | Socketable | 64.5Ohms | Silver Tin Oxide (AgSnO) | -40°C~125°C | Bulk | G8JR | Obsolete | 1 (Unlimited) | Plug In | SPST-NO (1 Form A) | 20ms | 12VDC | Non Latching | 16VDC -Max | - | 20ms | 8VDC | 50A | 2W | 1VDC | Resistor | - | ||
![]() G8HL-1A4P-SI3 12-100 Omron Automation and Safety | In Stock | - | - | Through Hole | 135Ohms | - | -40°C~100°C | Bulk | G8HL | Obsolete | 1 (Unlimited) | PC Pin | SPST-NO (1 Form A) | 10ms | 12VDC | Non Latching | 16VDC -Max | 90mA | 10ms | 7VDC | 20A | 1.07W | 0.7VDC | - | - | ||
![]() G8JN-1A7T-R-FR01-LEAR Omron Automation and Safety | In Stock | - | - | Socketable | - | Silver Alloy | -40°C~125°C | Bulk | G8JN | Obsolete | 1 (Unlimited) | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | 10ms | - | Non Latching | - | - | 10ms | - | 35A | - | - | Resistor | - | ||
![]() G8JN-1C7T-R-FR01 Omron Automation and Safety | In Stock | - | - | Socketable | - | Silver Alloy | -40°C~125°C | Bulk | G8JN | Obsolete | 1 (Unlimited) | Plug In, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | 10ms | - | Non Latching | - | - | 10ms | - | 35A | - | - | Resistor | - | ||
![]() G8JR-1A7T-R-GM03 DC12 BY OKA1 Omron Automation and Safety | In Stock | - | - | Socketable | 64.5Ohms | Silver Tin Oxide (AgSnO) | -40°C~125°C | Bulk | G8JR | Obsolete | 1 (Unlimited) | Plug In | SPST-NO (1 Form A) | 20ms | 12VDC | Non Latching | 16VDC -Max | - | 20ms | 8VDC | 50A | 2W | 1VDC | Resistor | - | ||
![]() G8QN-7707CF Omron Automation and Safety | In Stock | - | - | - | - | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | G8QN | Obsolete | 1 (Unlimited) | - | - | - | - | Non Latching | - | - | - | - | 30A | - | - | - | - | ||
![]() G8QN-7020004 Omron Automation and Safety | In Stock | - | - | - | - | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | G8QN | Obsolete | 1 (Unlimited) | - | - | - | - | Non Latching | - | - | - | - | 30A | - | - | - | - | ||
![]() G8QN-1C4 DC12 SI3 Omron Automation and Safety | In Stock | - | - | Through Hole | 210Ohms | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | G8QN | Obsolete | 1 (Unlimited) | PC Pin | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 16VDC -Max | - | 5ms | 6.6VDC | 30A | 685mW | 0.6VDC | Sealed - Fully | - | ||
![]() G8JR-1A7T-SP-R-CR01 DC12 BY OK Omron Automation and Safety | In Stock | - | - | Socketable | 64.5Ohms | Silver Tin Oxide (AgSnO) | -40°C~125°C | Bulk | G8JR | Obsolete | 1 (Unlimited) | Plug In | SPST-NO (1 Form A) | 20ms | 12VDC | Non Latching | 16VDC -Max | - | 20ms | 8VDC | 50A | 2W | 1VDC | Resistor | - | ||
![]() ET1-B3M1S KEMET | 2834 |
| - | Through Hole | 225Ohm | Silver Tin Oxide (AgSnO) | -40°C~85°C | - | ET1 | Obsolete | 1 (Unlimited) | PC Pin | SPDT (1 Form C) | 2.5ms | 12VDC | Non Latching | 16VDC -Max | 53.3mA | 3ms | 6.5VDC | 25A | 640mW | 0.9VDC | Sealed - Fully | ROHS3 Compliant | ||
![]() EP2-3N1ST KEMET | 549 |
| - | Through Hole | 225Ohm | Silver Tin Oxide (AgSnO) | -40°C~85°C | - | EP2 | Obsolete | 1 (Unlimited) | PC Pin | SPDT (1 Form C) x 2 | 5ms | 12VDC | Non Latching | 16VDC -Max | 53.5mA | 2ms | 6.5VDC | 25A | 640mW | 0.9VDC | Sealed - Fully | ROHS3 Compliant | ||
![]() EP2-3N1S KEMET | 5050 | - | - | Through Hole | 225Ohm | Silver Tin Oxide (AgSnO) | -40°C~85°C | - | EP2 | Obsolete | 1 (Unlimited) | PC Pin | SPDT (1 Form C) x 2 | 5ms | 12VDC | Non Latching | 16VDC -Max | 53.5mA | 2ms | 6.5VDC | 25A | 640mW | 0.9VDC | Sealed - Fully | ROHS3 Compliant | ||
![]() G8JN-1C6T-R-GM01 Omron Automation and Safety | In Stock | - | - | Socketable | - | Silver Alloy | -40°C~125°C | Bulk | G8JN | Obsolete | 1 (Unlimited) | Plug In, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | 10ms | - | Non Latching | - | - | 10ms | - | 35A | - | - | Resistor | - | ||
![]() G8HE-1C7T-R-FR02 Omron Automation and Safety | In Stock | - | - | Socketable | - | Silver Alloy | -40°C~125°C | Bulk | G8HE | Obsolete | 1 (Unlimited) | Plug In | SPDT (1 Form C) | 20ms | - | Non Latching | - | - | 20ms | - | 40A | - | - | Resistor | - | ||
![]() G8HE-1A7T-R-FR02 Omron Automation and Safety | In Stock | - | - | Socketable | - | Silver Alloy | -40°C~125°C | Bulk | G8HE | Obsolete | 1 (Unlimited) | Plug In | SPST-NO (1 Form A) | 20ms | - | Non Latching | - | - | 20ms | - | 40A | - | - | Resistor | - | ||
![]() G8JN-1C2T-R-MM04 DC12 Omron Automation and Safety | In Stock | - | - | - | 68Ohms | Silver Alloy | -40°C~125°C | Bulk | G8JN | Obsolete | 1 (Unlimited) | Plug In, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 16VDC -Max | 176mA | 10ms | 8VDC | 35A | 2.1W | 1VDC | Resistor | - | ||
![]() G8HL-1A4P-TW2 12-100 Omron Automation and Safety | In Stock | - | - | Through Hole | 135Ohms | - | -40°C~100°C | Bulk | G8HL | Obsolete | 1 (Unlimited) | PC Pin | SPST-NO (1 Form A) | 10ms | 12VDC | Non Latching | 16VDC -Max | 90mA | 10ms | 7VDC | 20A | 1.07W | 0.7VDC | - | - | ||
![]() G8JN-1C7T-R-GM02 Omron Automation and Safety | In Stock | - | - | Socketable | - | Silver Alloy | -40°C~125°C | Bulk | G8JN | Obsolete | 1 (Unlimited) | Plug In, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | 10ms | - | Non Latching | - | - | 10ms | - | 35A | - | - | Resistor | - | ||
![]() G8JN-1C7T-MF-R-MM01 DC12 Omron Automation and Safety | In Stock | - | - | Chassis Mount | 68Ohms | Silver Alloy | -40°C~125°C | Bulk | G8JN | Obsolete | 1 (Unlimited) | Plug In, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 16VDC -Max | 176mA | 10ms | 8VDC | 35A | 2.1W | 1VDC | Resistor | - | ||
![]() G8HE-1A7T-R2-DC12 Omron Automation and Safety | In Stock | - | - | Socketable | 85Ohms | Silver Alloy | -40°C~125°C | Bulk | G8HE | Obsolete | 1 (Unlimited) | Plug In | SPST-NO (1 Form A) | 20ms | 12VDC | Non Latching | 16VDC -Max | 141mA | 20ms | 8VDC | 40A | 1.6W | 1VDC | Resistor | - |