- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Compliance | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Product Length | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-1393146-4 TE Connectivity | In Stock | - | - | - | - | - | NO | PANEL MOUNT | 81 g | 11 | Silver Cadmium Oxide | - | - | - | - | 230 V | 7500 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | 9-1393146-4 | - | - | - | - | - | - | - | 50 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 92 V | - | - | BULK | compliant | - | UL; VDE | - | 38.5 mm | 35.5 mm | 38.5mm x 35.5mm x 58.5mm | CII | - | - | 16 A | RT1 | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 18 ms | - | - | - | - | 13 ms | - | - | - | - | 2690 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | 1500 Vrms | - | - | 2500 Vrms | - | 3PDT | - | - | - | 3 FORM C | 184 V | 92 V | - | 0.012 A | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.5 mm | - | ||
![]() 9-1393149-4 TE Connectivity | In Stock | - | - | - | - | - | NO | PANEL MOUNT | 81 g | 11 | Silver Cadmium Oxide | - | - | - | - | 230 V | 8300 Ω | - | 30000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | 9-1393149-4 | - | - | - | - | - | - | - | 55 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 92 V, WITH TEST BUTTON | - | - | BULK | not_compliant | - | UL; VDE | - | 38.5 mm | 35.5 mm | 38.5mm x 35.5mm x 56.2mm | CII | - | - | 10 A | RT1 | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 18 ms | - | - | - | - | 13 ms | - | - | - | - | 2320 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | 1500 Vrms | - | - | 2500 Vrms | - | 3PDT | - | - | - | 3 FORM C | 184 V | 92 V | - | 0.01 A | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.2 mm | - | ||
![]() GPDQR TE Connectivity | In Stock | - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | GPDQ | - | - | - | - | Silver (Ag) | - | - | TE CONNECTIVITY LTD | - | - | GPDQR | GP | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | 60 °C | - | Bulk | - | - | Active | - | - | Active | - | - | 2.26 | - | No | - | - | - | - | - | - | 0°C ~ 60°C | - | * | Active | EAR99 | - | - | 8536.41.00.20 | - | - | unknown | - | CSA; UL | Plug In | 45 mm | 45 mm | 45mm x 45mm x 109mm | - | - | - | 10 A | - | 48 V | SNAP-ON | - | Quick Connect Terminal | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 15 ms | 125VDC | Non Latching | - | - | 75 ms | - | 94 VDC | 10 A | - | - | 12.5 VDC | 220 V | AC/DC | MOMENTARY | - | - | - | - | - | - | - | - | SPDT | - | 125 V | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109 mm | - | ||
![]() KHAU-17A18N-120 TE Connectivity | In Stock | - | - | - | Socketable | - | NO | SOCKET MOUNT | 45 g | 8 | - | - | KHAU | - | - | 120 V | 3900 Ω | Silver (Ag) | 10000000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | KHAU-17A18N-120 | KHA | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | 70 °C | -45 °C | Bulk | - | - | Obsolete | - | - | Obsolete | - | - | 8.23 | - | - | - | - | -- | 102 VAC | - | - | -45°C ~ 70°C | Bulk | KHA | Obsolete | EAR99 | - | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.20 | - | - | unknown | - | CSA; UL | Plug In | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | - | 200 mΩ | 100000000 Ω | 3 A | DUST PROOF | 28 V | SNAP-ON | - | - | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | 3 A | - | 13 ms | 120VAC | Non Latching | 240VAC - Max | 11.0mA | 6 ms | - | 102 VAC | 3A | - | 1200 mW | - | 120 V | - | MOMENTARY | - | AC | - | 1000 Vrms | - | - | 1500 Vrms | - | 4PDT | - | - | - | 4 FORM C | - | - | - | 0.01 A | 120 V | Neon Indicator | - | 0.008 inch | - | - | - | 102 V | - | - | - | - | - | - | - | - | 34.9 mm | - | ||
![]() KHAU-17D12L-48 TE Connectivity | 103 |
| - | 17 Weeks | Socketable | Dust Cover | NO | SOCKET MOUNT | 45 g | 8 | Silver Cadmium Oxide | - | KHAU | TE Connectivity | - | 48 V | 2600 Ω | Silver Cadmium Oxide | 10000000 Cycle(s) | 50 | TE CONNECTIVITY LTD | - | Yes | KHAU-17D12L-48 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 70C | 70 °C | -45 °C | Bulk | - | 6-1393122-5 | Active | 36VDC | 28.17(mm) | Active | No | Non-Latching | 2.25 | Details | Yes | Unsealed | - | -- | 36 VDC | - | 28(V) | -45°C ~ 70°C | Box or Tray | KHA | Active | EAR99 | - | - | 8536.41.00.20 | Relays | - | compliant | 14 | CSA; UL | Solder Lug | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | - | 100 mΩ | 100000000 Ω | 5 A | DUST PROOF | 28 V | SNAP-ON | 5(A) | Solder Lug | 4 Form C | POWER/SIGNAL RELAY | Industrial Relays | 5 A | - | 13 ms | 48VDC | Non Latching | 240VAC - Max | 18.46(mA) | 6 ms | - | 36 VDC | 5A | 900 mW | 900 mW | - | 120 V | - | MOMENTARY | - | DC | - | 1000 Vrms | Random | - | 1500 Vrms | - | 4PDT | 4PDT | 48 V | 0.019 A | 4 FORM C | 36 V | - | Cube Relays | - | - | LED Indicator | - | 0.008 inch | No | Industrial Relays | Solder Lug | - | - | - | 120(V) | - | 21.82(mm) | 34.9 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | ||
![]() KHAU-17D18-110 TE Connectivity | 157 |
| - | - | Socketable | Dust Cover | NO | SOCKET MOUNT | 45 g | 8 | - | - | KHAU-1 | TE Connectivity | - | 110 V | 11000 Ω | GOLD DIFFUSED SILVER | - | 50 | TE CONNECTIVITY LTD | - | No | KHAU-17D18-110 | - | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 70C | - | - | Bulk | ROHS COMPLIANT | 7-1393122-5 | Active | 82.5VDC | 28.17(mm) | Active | No | Non-Latching | 2.24 | Details | Yes | Unsealed | - | -- | 82.5 VDC | - | 28(V) | -45°C ~ 70°C | Box or Tray | KHA | Active | EAR99 | - | - | - | Relays | - | compliant | 14 | CSA; UL | Solder Lug | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | - | 200 mΩ | 100000000 Ω | 3 A | DUST PROOF | - | SNAP-ON | 5(A) | Solder Lug | 4 Form C | POWER/SIGNAL RELAY | Industrial Relays | 3 A | - | 13 ms | 110VDC | Non Latching | 240VAC - Max | 10(mA) | 6 ms | - | 82.5 VDC | 3A | 900 mW | 900 mW | - | - | - | MOMENTARY | 110 | DC | - | 1000 Vrms | Random | Class B | 1500 Vrms | - | 4PDT | 4PDT | 110 V | 0.008 A | 4 FORM C | 82.5 V | - | Cube Relays | - | - | Insulation - Class B | - | 0.008 inch | No | Industrial Relays | Solder Lug | - | - | - | 120(V) | - | 21.82(mm) | 34.9 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | ||
![]() KUP-14D45-110 TE Connectivity | In Stock | - | - | 18 Weeks | Socketable | - | NO | PANEL MOUNT | - | - | - | - | KUP-14D45 | TE Connectivity / AMP | - | - | 10000 Ω | Silver Cadmium Oxide | - | 25 | TE CONNECTIVITY LTD | - | - | KUP-14D45-110 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | - | - | - | Tray | ROHS COMPLIANT | 3-1393118-1 | Active | - | - | Active | - | Non-Latching | 2.2 | Details | Yes | - | Dust Cover | -- | 82.5 VDC | 2.680821 oz | - | -45 to 70 °C | Bulk | KUP | Active | EAR99 | Industrial Relay | - | - | Relays | - | compliant | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | 10 A | - | - | QUICK CONNECT | 10 A | Quick Connect | 3PDT (3 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 110VDC | Non Latching | 240VAC - Max | 11.0mA | 10ms | - | 82.5 VDC | 10A | 1.2 W | 1200 mW | - | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | 3PDT | 3PDT | 110 V | 0.011 A | - | - | - | Power Relays | - | - | Incandescent Indicator, Test Button | - | - | - | General Purpose Relays | - | - | - | 38.89 mm | - | - | - | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | ||
![]() KUIP-14D15-12 TE Connectivity | 13 |
| - | 19 Weeks | Socketable | - | NO | PANEL MOUNT | 85 g | 11 | Silver Cadmium Oxide | GOLD | KUIP-14 | - | - | 12 V | 120 Ω | Silver Cadmium Oxide | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | KUIP-14D15-12 | - | - | - | TE Connectivity Potter & Brumfield Relays | Plain Case | - | - | 95 °C | -45 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Obsolete | - | Non-Latching | 2.23 | - | Yes | - | Dust Cover | -- | 9 VDC | - | - | -45 to 95 °C | Bulk | KUIP | Active | EAR99 | Industrial Relay | - | 8536.41.00.20 | - | - | compliant | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | 10 A | DUST PROOF | 28 V | QUICK CONNECT | - | - | 3PDT (3 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 15 ms | 12VDC | Non Latching | 240VAC - Max | 100mA | 10 ms | - | 9 VDC | 10A | - | 1200 mW | - | 120 V | AC/DC | MOMENTARY | - | DC | - | 1200 Vrms | Random | Class B | 3750 Vrms | - | 3PDT | 3PDT | 12 V | 0.1 A | 3 FORM C | 9 V | - | - | - | - | Insulation - Class B | - | 0.007 inch | - | - | - | - | - | 38.89 mm | - | - | - | - | - | - | 48.4 mm | - | ||
![]() KHAU-17D16-48 TE Connectivity | In Stock | - | - | 12 Weeks | Socket | - | NO | PANEL MOUNT | 45 g | 8 | Silver | GOLD | KHAU | TE Connectivity | - | 48 V | 2600 Ω | Bifurcated Crossbar/Gold Overlay Silver | - | 50 | TE CONNECTIVITY LTD | - | - | KHAU-17D16-48 | - | - | - | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | - | - | - | Bulk | ROHS COMPLIANT | 7-1393122-2 | Active | - | - | Active | - | Non-Latching | 2.23 | Details | Yes | - | Dust Cover | -- | 36 VDC | - | - | -45 to 70 °C | - | KHA | Active | EAR99 | - | - | - | Relays | - | compliant | - | CSA; UL | Socketable | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | - | 200 mΩ | 100000000 Ω | 1 A | DUST PROOF | - | SOLDER | - | Solder Lug | 4PDT (4 Form C) | POWER/SIGNAL RELAY | Industrial Relays | 1 A | - | 13 ms | 48VDC | Standard | - | 18.75mA | 6 ms | - | 36 VDC | 1A | 900 mW | 900 mW | - | - | - | MOMENTARY | - | DC | - | 1000 Vrms | Random | - | 1500 Vrms | - | 4PDT | 4PDT | 48 V | 0.019 A | 4 FORM C | 36 V | - | Cube Relays | - | - | - | - | 0.008 inch | - | Industrial Relays | Solder Lug | - | - | 21.82 mm | - | - | - | 34.9 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | ||
![]() KUHP-11A51-24 TE Connectivity | 13 |
| - | 22 Weeks | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | KUHP-11 | - | 24 | - | 72 Ω | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | -- | No | KUHP-11A51-24 | KUHP | - | - | TE Connectivity Potter & Brumfield Relays | - | Bracket | -45C to 45C | 45 °C | -45 °C | Bulk | ROHS COMPLIANT | - | Active | 20.4VAC | 38.89(mm) | Active | No | Non-Latching | 1.63 | - | Yes | - | - | -- | 20.4 VAC | - | - | -45°C ~ 45°C | Bulk | KUHP | Active | EAR99 | Industrial Relay | COIL OPERATE VOLTAGE(AC): 20.4 V | 8536.41.00.50 | - | - | compliant | - | CSA; UL | Quick Connect - 0.250 (6.3mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | 20 A | DUST PROOF | 28 V | QUICK CONNECT | 20(A) | Quick Connect | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | 24VAC | Non Latching | 240VAC - Max | 115mA | 20 ms | - | 20.4 VAC | 20A | - | 2700 mW | - | 240 V | AC/DC | MOMENTARY | - | AC | - | - | - | Class B | - | - | DPDT | DPDT | - | - | - | - | - | Power Relays | 0.113 A | 24 V | Insulation - Class B | - | - | No | - | - | - | - | - | 240(V) | - | 35.71(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 73.66(mm) | ||
![]() KHAU-17D11-48 TE Connectivity | In Stock | - | - | 14 Weeks | Socketable | Dust Cover | NO | SOCKET MOUNT | 45 g | 8 | Silver | - | KHAU | TE Connectivity | - | 48 V | 2600 Ω | Silver | - | 25 | TE CONNECTIVITY LTD | -- | No | KHAU-17D11-48 | - | 0.1HP | 2.5 A | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | -45C to 70C | - | - | Tray | ROHS COMPLIANT | 4-1393122-5 | Active | 36VDC | 28.17(mm) | Active | No | Non-Latching | 2.2 | Details | Yes | Unsealed | Dust Cover | -- | 36 VDC | 1.032010 oz | 28(V) | -45 to 70 °C | Bulk | KHA | Active | EAR99 | Standard | - | - | Relays | - | compliant | 14 | CSA; UL | Plug In | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | - | 100 mΩ | 100000000 Ω | 3 A | DUST PROOF | - | SNAP-ON | 5(A) | Solder Lug | 4PDT (4 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 13 ms | 48VDC | Non Latching | 240VAC - Max | 18.8mA | 6 ms | - | 36 VDC | 3A | 900 mW | 900 mW | - | - | - | MOMENTARY | 48 | DC | - | 1000 Vrms | Random | Class B | 1500 Vrms | - | 4PDT | 4PDT | 48 V | 0.019 A | 4 FORM C | 36 V | - | Power Relays | - | - | Insulation - Class B | - | 0.008 inch | No | General Purpose Relays | Solder Lug | - | - | 21.82 mm | 120(V) | - | 21.82(mm) | 32.5 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | ||
![]() KUHP-11DT1-24 TE Connectivity | In Stock | - | - | 19 Weeks | Chassis Mount | - | NO | PANEL MOUNT | 92 g | 10 | Silver Cadmium Oxide | - | KUHP-11 | TE Connectivity | - | 24 V | 472 Ω | Silver Cadmium Oxide | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | -- | No | KUHP-11DT1-24 | - | - | 20 A | TE Connectivity Potter & Brumfield Relays | Flange Mount | Flange | -45C to 70C | 70 °C | -45 °C | Tray | ROHS COMPLIANT | 7-1393114-3 | Active | 18VDC | 35.38(mm) | Active | No | Non-Latching | 2.22 | Details | Yes | - | - | -- | 18 VDC | 3.280020 oz | - | -45 to 70 °C | Bulk | KUHP | Active | EAR99 | Industrial Relay | - | 8536.41.00.50 | Relays | - | compliant | - | CSA; UL | Quick Connect - 0.250 (6.3mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | 200 mΩ | 100000000 Ω | 20 A | DUST PROOF | 28 V | QUICK CONNECT | 20(A) | Quick Connect | DPDT (2 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 20 A | - | 20 ms | 24VDC | Non Latching | 240VAC - Max | 51.0mA | 20 ms | - | 18 VDC | 20A | 1.2 W | 1200 mW | - | 240 V | AC/DC | MOMENTARY | 24 | DC | - | 1200 Vrms | Random | Class B | 3750 Vrms | - | DPDT | DPDT | 24 V | 0.05 A | 2 FORM C | 18 V | - | Power Relays | - | - | Insulation - Class B | - | 0.0063 inch | No | General Purpose Relays | - | - | - | 60.5 mm | 240(V) | - | 60.5(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | ||
![]() KAP-11AG-120 TE Connectivity | In Stock | - | - | 12 Weeks, 5 Days | Socketable | Dust Cover | - | - | - | - | - | - | KAP | TE Connectivity / AMP | 120 | - | 2.25 kOhm | Silver Cadmium Oxide | - | 25 | TE CONNECTIVITY LTD | - | No | KAP-11AG-120 | - | - | - | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | -45C to 70C | - | - | Bulk | - | 9-1393099-2 | Active | 102VAC | 35.71(mm) | Obsolete | No | Non-Latching | 2.19 | Details | Yes | Unsealed | Dust Cover | - | - | 2.640044 oz | 28(V) | -45 to 70 °C | - | KAP | - | EAR99 | General Purpose Relay | - | - | Relays | - | compliant | 8 | - | 8-Pin Circular Plug | - | - | - | - | - | - | - | - | - | - | 10(A) | Plug In | 2 Form C | POWER/SIGNAL RELAY | General Purpose Relays | - | - | 15(ms) | 120VAC | Non Latching | 240VAC - Max | 17.5(mA) | - | - | 102 VAC | 10 A | 2 VA | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | UR, CSA | - | No | General Purpose Relays | - | - | - | 35.71 mm | 240(V) | - | 35.71(mm) | 34.9 mm | 48.8 mm | 37.3 mm | - | 50.8(mm) | ||
![]() KUP-14D55-24 TE Connectivity | 536 |
| - | 14 Weeks | Chassis Mount | Dust Cover | NO | PANEL MOUNT | - | - | - | - | KUP-14 | TE Connectivity | - | - | 472 Ω | Silver Cadmium Oxide | 10000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | No | KUP-14D55-24 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Bracket Mount | Bracket | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | 3-1393118-8 | Active | 18VDC | 38.89(mm) | Active | No | Non-Latching | 1.58 | Details | Yes | Unsealed | Dust Cover | -- | 18 VDC | 2.808019 oz | 32(V) | -45 to 70 °C | Box or Tray | KUP | Active | EAR99 | Industrial Relay | - | 8536.41.00.20 | Relays | - | compliant | 11 | CSA; UL | Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | 10 A | DUST PROOF | 28 V | QUICK CONNECT | 10(A) | Quick Connect | 3 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 24VDC | Non Latching | 240VAC - Max | 51(mA) | 10 ms | - | 18 VDC | 10A | 1.2 W | 1200 mW | - | 120 V | AC/DC | MOMENTARY | 24 | DC | - | - | - | Class B | - | - | 3PDT | 3PDT | 24 V | 0.05 A | - | 18 V | - | Power Relays | - | - | Insulation - Class B | - | - | No | General Purpose Relays | - | - | - | 73.7 mm | 240(V) | - | 73.7(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | ||
![]() KUP-14A35-24 TE Connectivity | In Stock | - | - | 14 Weeks | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | KUP-14 | TE Connectivity | 24V | - | 72 Ω | Silver Cadmium Oxide | - | 25 | TE CONNECTIVITY LTD | - | Yes | KUP-14A35-24 | KUP | - | 10 A | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | -45C to 45C | - | - | Bulk | ROHS COMPLIANT | 8-1393117-8 | Active | 20.4VAC | 35.71(mm) | Active | No | Non-Latching | 2.18 | Details | Yes | Unsealed | Dust Cover | -- | 20.4 VAC | 2.848020 oz | 32(V) | -45 to 45 °C | Box or Tray | KUP | Active | EAR99 | Industrial Relay | - | - | Relays | - | compliant | 11 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | 10 A | - | - | QUICK CONNECT | 10(A) | Quick Connect | 3 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 24VAC | Non Latching | 240VAC - Max | 115(mA) | 10ms | - | 20.4 VAC | 10A | 2.7 VA | 2700 mW | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | 3PDT | 3PDT | - | - | - | - | - | Power Relays | 0.113 A | 24 V | Incandescent Indicator | - | - | No | General Purpose Relays | - | - | - | 38.89 mm | 240(V) | - | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | ||
![]() KUP-11A55-24 TE Connectivity | 23 |
| - | 25 Weeks | Chassis Mount | Dust Cover | NO | PANEL MOUNT | 85 g | 9 | Silver Cadmium Oxide | - | KUP-11 | TE Connectivity | 24 | 24 V | 85 Ω | Silver Cadmium Oxide | 10000 Cycle(s) | 25 | TE CONNECTIVITY LTD | -- | No | KUP-11A55-24 | KUP | - | 10 A | TE Connectivity Potter & Brumfield Relays | Bracket Mount | Bracket | -45C TO 55C | 55 °C | -45 °C | Bulk | ROHS COMPLIANT | 3-1393117-0 3-1393117 | Active | 20.4VAC | 38.89(mm) | Active | No | Non-Latching | 1.6 | Details | Yes | Unsealed | Dust Cover | -- | 20.4 VAC | 2.840012 oz | 32(V) | -45 to 55 °C | Box or Tray | KUP | Active | EAR99 | Industrial Relay | COIL OPERATE VOLTAGE(AC): 18 V | 8536.41.00.20 | Relays | - | compliant | 8 | CSA; UL | Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | 100000000 Ω | 10 A | DUST PROOF | 28 V | QUICK CONNECT | 10(A) | Quick Connect | 2 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 24VAC | Non Latching | 240VAC - Max | 84(mA) | 10 ms | - | 20.4 VAC | 10A | 2 VA | 2000 mW | - | 240 V | AC/DC | MOMENTARY | - | AC | - | 1200 Vrms | Random | Class B | 2200 Vrms | - | DPDT | DPDT | - | - | 2 FORM C | 18 V | - | Power Relays | 0.083 A | 24 V | Insulation - Class B | - | 0.0047 inch | No | General Purpose Relays | - | - | - | 73.7 mm | 240(V) | - | 73.7(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | ||
![]() KRPA-11DY-12 TE Connectivity | 13 |
| - | 17 Weeks | Socketable | Dust Cover | NO | SOCKET MOUNT | 85 g | - | Silver | - | KRPA-11 | TE Connectivity | - | 12 V | 120 Ω | Silver | 10000000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | No | KRPA-11DY-12 | - | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 70C | 70 °C | -45 °C | Tray | ROHS COMPLIANT | 5-1393104-6 | Active | 9VDC | 35.71(mm) | Active | No | Non-Latching | 2.22 | Details | Yes | Unsealed | - | -- | 9 VDC | 2.728053 oz | - | -45°C ~ 70°C | Tray | KRPA | Active | EAR99 | Standard | - | - | Relays | - | compliant | 8 | CSA; UL | 8-Pin Circular Plug | 48.8 mm | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | - | 1000000000 Ω | 5 A | - | - | SNAP-ON | 5(A) | Plug Pin | 2 Form C | POWER/SIGNAL RELAY | Industrial Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 240VAC - Max | 100(mA) | 10 ms | - | 9 VDC | 5A | 1.2 W | 1200 mW | - | 120 V | AC | MOMENTARY | 12 | DC | - | 1000 Vrms | Random | Class B | 1000 Vrms | - | DPDT | DPDT | 12 V | 0.1 A | 2 FORM C | 9 V | - | Power Relays | - | - | Insulation - Class B | - | - | No | Industrial Relays | Plug Pin | - | - | - | 120(V) | IP67 | 35.71(mm) | 50.8 mm | 35.71 mm | 35.71 mm | 34.9 mm | 50.8(mm) | ||
![]() KUEP-3D15-24 TE Connectivity | In Stock |
| - | 16 Weeks | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | KUEP-3 | TE Connectivity | - | - | 472 Ω | Silver Cadmium Oxide | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | -- | No | KUEP-3D15-24 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Plain Case | Plain Case | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | 1393114-1 | Active | 18VDC | 35.71(mm) | Active | No | Non-Latching | 1.64 | Details | Yes | Unsealed | Dust Cover | -- | 18 VDC | 2.673766 oz | 28(V) | -45 to 70 °C | Bulk | KUEP | Active | EAR99 | Industrial Relay | - | 8536.49.00.50 | Relays | - | compliant | 4 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | 10 A | DUST PROOF | 150 V | QUICK CONNECT | 10(A) | Quick Connect | SPST-NO (DM) (1 Form X) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 24VDC | Non Latching | 150VDC - Max | 51.0mA | 10 ms | - | 18 VDC | 10A | 1.25 W | 1200 mW | - | 240 V | AC/DC | MOMENTARY | 24 | DC | - | - | - | Class B | - | - | SPST | SPST-NO-DM | 24 V | 0.05 A | - | 18 V | - | Power Relays | - | - | Insulation - Class B | - | - | No | General Purpose Relays | - | - | - | 38.89 mm | 240(V) | - | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | ||
![]() KRPA-14AG-24 TE Connectivity | In Stock | - | - | 15 Weeks, 5 Days | Socketable | Dust Cover | NO | SOCKET MOUNT | 85 g | - | Silver Cadmium Oxide | - | KRPA-14 | TE Connectivity | 24 | 24 V | 85 Ω | Silver Cadmium Oxide | 10000000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | No | KRPA-14AG-24 | KRPA | 0.33HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C TO 55C | 55 °C | -45 °C | Tray | ROHS COMPLIANT | 6-1393104-7 | Active | 20.4VAC | 35.71(mm) | Active | No | Non-Latching | 2.21 | Details | Yes | Unsealed | - | - | - | 3.040051 oz | - | -45°C ~ 55°C | Box or Tray | KRPA | - | EAR99 | Standard | COIL OPERATE VOLTAGE(AC): 20.4 V | - | Relays | - | compliant | 11 | CSA; UL | 11-Pin Circular Plug | 48.8 mm | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | - | 1000000000 Ω | 10 A | - | - | SNAP-ON | 10(A) | Plug Pin | 3 Form C | POWER/SIGNAL RELAY | Industrial Relays | 10 A | - | 15 ms | 24 VAC | Non-Latching | 240 VAC | 84(mA) | 10 ms | - | 20.4 VAC | 10 A | 2 VA | 2000 mW | - | 240 V | AC | MOMENTARY | - | AC | - | 1000 Vrms | - | Class B | 1000 Vrms | - | 3PDT | 3PDT | - | - | 3 FORM C | - | - | Power Relays | 0.083 A | 24 V | - | - | - | No | Industrial Relays | Plug Pin | 20.4 V | 1.2 V | - | 240(V) | IP67 | 35.71(mm) | 50.8 mm | 35.71 mm | 35.71 mm | 34.9 mm | 50.8(mm) | ||
![]() KUEP-3D15-12 TE Connectivity | In Stock | - | - | 26 Weeks | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | KUEP-3 | TE Connectivity | - | - | 120 Ω | Silver Cadmium Oxide | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | No | KUEP-3D15-12 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Plain Case | Plain Case | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | 9-1393113-8 | Active | 9VDC | 35.71(mm) | Active | No | Non-Latching | 2.22 | Details | Yes | Unsealed | Dust Cover | -- | 9 VDC | 2.856062 oz | 28(V) | -45 to 70 °C | Box or Tray | KUEP | Active | EAR99 | Industrial Relay | - | 8536.49.00.50 | Relays | - | compliant | 4 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | 10 A | DUST PROOF | 150 V | QUICK CONNECT | 10(A) | Quick Connect | 1 Form X | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 12VDC | Non Latching | 150VDC - Max | 100(mA) | 10 ms | - | 9 VDC | 10A | 1.2 W | 1200 mW | - | 240 V | AC/DC | MOMENTARY | 12 | DC | - | - | - | Class B | - | - | SPST | SPST-NO-DM | 12 V | 0.1 A | - | 9 V | - | Power Relays | - | - | Insulation - Class B | - | - | No | General Purpose Relays | - | - | - | 38.89 mm | 240(V) | - | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) |