- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Product Category | Coil Termination | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEVG16012 Panasonic Electric Works | 235 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | AEVG16 | Panasonic Industrial Devices | - | 28 Ohms | Copper Alloy | - | 40 | - | Panasonic | - | - | Panasonic Electric Works | - | - | - | - | - | Active | - | - | Details | - | - | 5.820204 oz | -40°C ~ 80°C | - | - | EV-G | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Automotive Relays | 50 ms | 12VDC | Non Latching | 450VDC - Nom | 429 mA | 30 ms | - | 9 VDC | 60 A | - | 5.2W | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | Automotive Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() AEP51024 Panasonic Electric Works | 2120 |
| Datasheet | 13 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 4 | 80g | - | - | - | - | - | 461.5Ohm | - | 75000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2004 | AEP | e1 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOX | 37.9mm | - | 10A | UL | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | HERMETICALLY SEALED | - | - | 10A | SPST | 400V | - | - | SPST-NO (1 Form A) | Automotive | - | 50ms | 24VDC | Non Latching | 400VDC - Nom | 52mA | 30ms | - | 18VDC | - | 1.4W | - | 1.92VDC | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | 31.7mm | 45mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() FBR582ND24-W1 Fujitsu | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 Ohms | Silver Tin Indium (AgSnIn) | - | 20 | FUJITSU LTD | - | FBR582ND24-W1 | FBR582 | - | PCB Mount | - | - | - | Active | - | 1 Form C (SPDT-NO, NC) | 5.68 | Details | - | - | 0.634931 oz | - | Tube | - | FBR582 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | - | 24 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | ||
![]() CB1F-12V Panasonic Electric Works | 1000 | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 5 | 33g | - | - | - | - | - | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX | 22mm | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | FLUX FREE SEALED | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | Automotive | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1400mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | 25mm | 26mm | 22mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() CP1A-12V Panasonic Electric Works | 570 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 4g | - | - | - | - | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | CP | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 13mm | - | - | - | PC Pin | - | - | - | - | - | ENVIRONMENTALLY SEALED | - | - | 20A | SPST | 14V | - | - | SPST-NO (1 Form A) | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | - | 7.2VDC | - | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | 20A | - | - | - | - | 500V | - | - | 280 W | Sealed - Fully | - | - | - | 14mm | - | 9.5mm | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() AEV110242 Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 4 | 90g | - | - | - | - | - | 461.5Ohm | - | 75000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2000 | AEV | - | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | 37.9 mm | - | - | - | - | - | - | 10A | SPST | 400V | - | - | SPST-NO (1 Form A) | Automotive | - | 50ms | 24VDC | Non Latching | 400VDC - Nom | 52mA | 30ms | - | 18VDC | - | 1.24W | - | 2VDC | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JJM2W-12V Panasonic Electric Works | 946 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JJM | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX; TUBE | - | - | - | - | PC Pin | - | 12 mm | - | - | - | - | - | - | 12A | DPST, SPST | 14V | - | - | SPST-NO (DM) (1 Form U) | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 83.3mA | 10 ms | 12A@14VDC | 6.9VDC | - | 1W | 640mW | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | DPDT | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 13.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CP1SA-12V-X Panasonic Electric Works | 3262 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | - | 5 | 4g | - | - | - | - | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | CP | - | - | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | 14V | BOX; TAPE AND REEL | 15.9mm | - | - | - | Gull Wing | - | 13 mm | 14mm x 13mm x 9.1mm | - | - | EPOXY RESIN SEALED | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | 17mm | - | 9.1mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AEP19012 Panasonic Electric Works | 799 |
| Datasheet | 13 Weeks | Chassis Mount, Flanges | Chassis Mount | 300 | - | - | 4 | 750g | - | - | - | - | - | 63.8Ohm | - | 1000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2004 | AEP | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | - | Stud | - | 60 mm | - | - | - | HERMETICALLY SEALED | - | - | 300A | SPST | 400V | - | - | SPST-NO (1 Form A) | Automotive | - | 30ms | 12VDC | Non Latching | 400VDC - Nom | 3.3A | 10ms | - | 9VDC | - | 4W | - | 0.96VDC | DC | MOMENTARY | 12V | DC | - | - | - | 300A | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | 74.7mm | 111mm | 63mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ACT212 Panasonic Electric Works | 1200 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | 8g | - | - | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ACT | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 14V | - | 14mm | - | - | - | PC Pin | - | - | 17.4mm x 14mm x 13.5mm | - | - | EPOXY RESIN SEALED | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) x 2 | Automotive | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | 800mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5mm | 17.4mm | 7.2mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() CB1aHF-T-P-24V Panasonic | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 411 Ohms | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | PCB Mount | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | - | CB | - | - | - | - | - | - | Mini ISO relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Terminal | SPST (1 Form A) | - | - | - | 24 V | Non-Latching | 28 V | 58 mA | - | - | - | - | 1.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | - | - | - | - | - | - | ||
![]() FBR56ND12-W1 Fujitsu | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 170 Ohms | Silver Tin Oxide Indium (AgSnOIn) | 300000 Cycle(s) | 35 | FUJITSU LTD | - | FBR56ND12-W1 | FBR56 | - | PCB Mount | 85 °C | -40 °C | ROHS COMPLIANT | Not Recommended | - | 1 Form C (SPDT-NO, NC) | 5.25 | - | Yes | Automotive Relays | 0.331575 oz | - | Tube | - | FBR56 | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.41.00.05 | - | - | TUBE | - | compliant | - | - | - | 20 mm | 14.42 mm | 20mm x 14.42mm x 16.2mm | - | 30 A | - | 14 V | SOLDER | - | - | - | 30 A | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | 10 ms | 12 VDC | - | - | - | 5 ms | - | - | - | - | 847 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | SPDT | 12 V | 0.071 A | - | - | 9.2 V | 1.2 V | - | - | - | - | - | - | - | 16.2 mm | - | - | - | - | - | ||
![]() 896H-1CH-C-001-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | - | - | - | Socket | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | 1.410958 oz | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | - | - | - | - | - | ||
![]() CB1aF-T-24V Panasonic | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | Panel Mount | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | - | CB | - | - | - | - | - | - | Mini ISO relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Quick Connect | SPST (1 Form A) | - | - | - | 24 V | Non-Latching | 28 V | 75 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | - | - | - | - | - | - | ||
![]() CB1aF-T-M-24V Panasonic | 38 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 320 Ohms | Silver Alloy (Ag) | 100000 Cycle(s) | 50 | PANASONIC CORP | - | CB1AF-T-M-24V | - | - | Chassis Mount | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | 1 Form A (SPST-NO) | 5.69 | - | Yes | - | - | - | - | - | CB | - | - | - | - | - | EAR99 | Mini ISO relay | - | - | - | 8536.41.00.05 | - | - | BOX | - | compliant | - | - | - | 26 mm | 22 mm | 26mm x 22mm x 25mm | - | 1 A | FLUX FREE SEALED | 24 V | SOLDER | - | - | - | 20 A | Quick Connect | SPST (1 Form A) | POWER/SIGNAL RELAY | - | 15 ms | 24 V | Non-Latching | 28 V | 75 mA | 15 ms | - | - | - | 1.8 W | 1800 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | SPST | 24 V | 0.075 A | - | - | 14 V | 8.4 V | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | 25 mm | - | - | - | - | - | ||
![]() CB1a-T-24V Panasonic | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | Panel Mount | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | - | CB | - | - | - | - | - | - | Mini ISO relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Quick Connect | SPST (1 Form A) | - | - | - | 24 V | Non-Latching | 28 V | 75 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | - | - | - | - | - | - | ||
![]() CB1aF-T-P-24V Panasonic | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | PCB Mount | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | - | CB | - | - | - | - | - | - | Mini ISO relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Terminal | SPST (1 Form A) | - | - | - | 24 V | Non-Latching | 28 V | 75 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | - | - | - | - | - | - | ||
![]() 301-1A-C-R1-U03-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 123 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | - | - | - | - | - | Socket | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | 0.659623 oz | - | - | - | 301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | Quick Connect | SPST (1 Form A) | - | - | - | 12 VDC | - | 14 VDC | 97.5 mA | - | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 871-1C-S-D1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 20 g | 5 | Silver Tin Oxide | - | - | 12 V | 123 Ω | - | 100000 Cycle(s) | 500 | SONG CHUAN PRECISION CO LTD | - | 871-1C-S-D1-12VDC | - | - | - | 125 °C | -40 °C | - | Contact Manufacturer | - | 1 Form C (SPDT-NO, NC) | 5.06 | Details | - | - | 0.705479 oz | - | - | - | 871 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 23 mm | 15.5 mm | 23mm x 15.5mm x 25.4mm | 20000000 Ω | 35 A | - | 14 V | QUICK CONNECT | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | - | - | DC | - | - | DC | 500 Vrms | Random | 500 Vrms | - | SPDT | 15.96 V | - | 1 FORM C | - | 7.2 V | 1.2 V | - | - | - | - | - | - | - | 25.4 mm | - | - | - | - | - | ||
![]() AEV14012W Panasonic Electric Works | 2890 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tray | 2008 | AEV | - | - | Active | 1 (Unlimited) | Stud | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | Automotive | - | 50ms | 12VDC | Non Latching | 400VDC - Nom | 353mA | 30ms | - | 9VDC | 120A | 4.2W | 4.2W | 1VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |