- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Shell Sizes | Shell Style# | Supplier Package | Termination Method | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Output | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Gender | Brand Name | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Reset | Family | Voltage - Threshold | Number of Voltages Monitored | Contact Termination | Contact Form | Reset Timeout | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1393240-9 TE Connectivity | In Stock | - | - | 17 Weeks, 2 Days | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1393240 | TE Connectivity / Schrack | - | 28800 Ω | - | Silver Nickel (AgNi) | - | - | 20 | TE CONNECTIVITY LTD | - | - | - | 1-1393240-9 | - | - | - | 30 A | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | - | - | - | Tube | ROHS COMPLIANT | - | Active | - | - | Active | - | - | 2.26 | Details | Yes | - | - | - | - | - | - | - | - | 0.493835 oz | -40°C ~ 85°C | Bulk | RT1, SCHRACK | - | - | - | - | - | EAR99 | - | - | - | - | Relays | BOX | compliant | - | - | BEAB; FIMKO; SEMKO; UL; VDE | PC Pin | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | Schrack | 16 A | - | - | SOLDER | 16 A | - | - | - | - | Solder Pin | SPDT (1 Form C) | - | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 8 ms | 110VDC | Non Latching | 400VAC - Max | 3.8 mA | 6 ms | - | 77 VDC | 16 A | 400 mW | 400 mW | 11 VDC | - | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | SPDT | - | 110 V | - | - | 0.004 A | - | 77 V | 11 V | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | - | ||
![]() 1-1393845-0 TE Connectivity | 560 |
| - | 74 Weeks | - | Through Hole | - | - | - | - | - | - | - | 1-1393845 | TE Connectivity / Schrack | - | 24 Ohms | - | Silver (Ag) | - | - | 100 | TE CONNECTIVITY LTD | - | - | - | 1-1393845-0 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | - | - | - | Bulk | - | - | Active | - | - | Active | - | - | 5.68 | Details | Yes | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | * | - | - | Active | - | - | - | Standard | NOT APPLICABLE | - | - | Relays | - | compliant | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | POWER/SIGNAL RELAY | General Purpose Relays | - | - | 9 ms | 110 VDC | Non-Latching | 250 VAC | 114.3 mA | 3 ms | - | 9 VDC | 8 A | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | Solder Pin | - | - | - | - | 25.5 mm | 29 mm | 12.6 mm | - | - | ||
![]() 1-1419137-0 TE Connectivity | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | TE Connectivity / AMP | - | 2400 Ω | - | - | - | - | 5 | TE CONNECTIVITY LTD | - | - | - | 1-1419137-0 | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.26 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Standard | - | - | 8536.41.00.20 | Relays | BULK | compliant | - | - | - | - | 30 mm | 19 mm | 30mm x 19mm x 30mm | - | CII | 0.2 A | DUST PROOF; IP30 | 36 V | SCREW/SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 0.2 A | - | 4 ms | - | - | - | - | 4 ms | - | - | - | - | 1500 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | 4PDT | - | 60 V | - | - | 0.025 A | - | 44 V | 44 V | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | 30 mm | - | ||
![]() 1-1393190-5 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 400 Ω | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 1-1393190-5 | 1393190 | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | BOX; TUBE | compliant | - | - | TUV; UL | - | 20.2 mm | 16.5 mm | 20.2mm x 16.5mm x 20.2mm | - | - | 10 A | RT3 | 24 V | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 360 mW | - | 240 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | - | 12 V | - | - | 0.03 A | - | 9 V | 0.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 mm | - | ||
![]() 1461373-3 TE Connectivity | In Stock | - | - | 29 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | TE Connectivity / OEG | - | 1100 Ω | 16A | Silver Tin Oxide | - | 100000 Cycle(s) | 20 | TE CONNECTIVITY LTD | - | - | - | 1461373-3 | - | - | - | - | - | - | - | Through Hole | - | 70 °C | -30 °C | - | ROHS COMPLIANT | OMIH-SH-124LM,394 | Active | - | - | - | - | - | 5.14 | Details | Yes | General Purpose Relays OMIH-SH-124LM 394 | - | - | - | - | - | - | - | 0.458562 oz | - | Tube | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.50 | Relays | BOX | compliant | - | - | CSA; SEMKO; UL; VDE | - | 29.2 mm | 12.8 mm | 29.2mm x 12.8mm x 20.6mm | - | CII | 16 A | EPOXY TERMINAL SEALED | 24 V | SOLDER | 16 A | - | - | - | - | Solder Pin | SPST (1 Form A) | - | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 20 ms | 24VDC | Non Latching | 250 VAC, 30 VDC | - | 8 ms | - | - | - | - | 540 mW | - | 240 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | - | 24 V | SPST-NO | - | 0.023 A | - | 18 V | 1.2 V | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | 20.6 mm | 29.21 mm | 12.8 mm | 20.6 mm | - | ||
![]() 1461492-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 1461492-4 | 1461492 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1415898-4 TE Connectivity | 229 |
| - | 14 Weeks | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 14 g | 7 | Silver Tin Oxide | 1415898 | TE Connectivity / P&B | 3 V | 15 Ω | - | Silver Tin Oxide/Tungsten | - | - | 20 | TE CONNECTIVITY LTD | -- | No | - | 1415898-4 | - | - | 4KVA | 165 A | TE Connectivity Potter & Brumfield Relays | - | Through Hole | Through Hole | -40C to 85C | 85 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | 2.1VDC | 12.7 mm | Active | No | Latching Double Coil | 1.65 | Details | Yes | - | Flux | - | - | - | - | - | - | 0.493835 oz | -40 to 85 °C | Plastic Bar | * | - | - | Active | -- | - | EAR99 | Power Relay | - | - | - | Relays | BOX; TUBE | compliant | - | 7 | CSA; CUL; UL; VDE | PC Pin | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | Schrack | 16 A | RT2 | - | SOLDER | 16 A | - | - | - | - | Solder Pin | 1 Form A | - | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 14 ms | 3VDC | Latching, Dual Coil | 480VAC - Max | 200 mA | 14 ms | - | 2.1 VDC | 16 A | - | 600 mW | 1.8 VDC | 250 V | AC | LATCHED | 3V | DC | 7 | Sealed - Flux Protection | 1250 Vrms | Random | Class F | 5000 Vrms | - | SPST | SPST-NO | 3 V | - | - | 0.2 A | 1 FORM A | 2.1 V | 1.7 V | Power Relays | - | 0.0035 inch | No | General Purpose Relays | - | 29 mm | 400V | 29 mm | - | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | 15.7 mm | ||
![]() 1393230-4 TE Connectivity | 6397 |
| - | 10 Weeks, 2 Days | - | Through Hole | Dust Cover | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1393230 | TE Connectivity / AMP | - | 460 Ω | - | Silver Tin Oxide | - | 50000 Cycle(s) | 20 | TE CONNECTIVITY LTD | - | No | - | 1393230-4 | - | - | 4KVA | - | TE Connectivity Potter & Brumfield Relays | - | Through Hole | Through Hole | -40C to 70C | 70 °C | -40 °C | Tube | ROHS COMPLIANT | - | Active | - | 12.6(mm) | Active | No | Latching Single Coil | 1.58 | Details | Yes | - | - | - | - | Dust Cover | - | -- | 18 VDC | 0.705479 oz | -40 to 70 °C | Tube | RP3SL, SCHRACK | - | - | Active | - | - | EAR99 | Power Relay | - | - | - | Relays | BOX | compliant | - | 7 | UL | PC Pin | 29 mm | 12.6 mm | 29mm x 12.6mm x 25.5mm | - | CII | 16 A | RT2 | - | SOLDER | 16(A) | - | - | - | - | Solder Pin | SPST-NO (1 Form A) | - | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 45 ms | 24VDC | Latching, Single Coil | 400VAC - Max | 52.0mA | 40 ms | - | 18 VDC | 16A | 1.25 W | 1250 mW | - | 400 V | AC/DC | LATCHED | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | SPST | SPST-NO | 24 V | - | - | 0.052 A | - | 18 V | 16.7 V | Power Relays | Sealed - Flux Protection | - | No | General Purpose Relays | - | 29 mm | 400(V) | 29(mm) | - | 25.5 mm | 29 mm | 12.6 mm | 25.5 mm | 25.5(mm) | ||
![]() 1393230-8 TE Connectivity | 24 |
| - | 14 Weeks, 1 Day | - | Through Hole | - | - | - | - | - | - | - | 1393230 | TE Connectivity / Schrack | - | 68 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | 20 | TE CONNECTIVITY LTD | - | - | - | 1393230-8 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Active | - | - | 5.68 | Details | Yes | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | * | - | - | Active | - | - | - | - | NOT APPLICABLE | - | - | Relays | - | compliant | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | POWER/SIGNAL RELAY | General Purpose Relays | - | - | 14 ms | 6VDC | Non Latching | 400VAC - Max | 88.2 mA | 12 ms | - | 4.5 VDC | 16 A | - | - | 0.6 VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 1904001-4 TE Connectivity | 8 |
| - | 16 Weeks, 4 Days | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 1904001 | - | - | 130 Ω | - | Silver Alloy | - | 50000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 1904001-4 | - | 19 Vdc | - | - | TE Connectivity Potter & Brumfield Relays | 1 Vdc | Screw Mount | - | - | 125 °C | -40 °C | Bulk | ROHS COMPLIANT | - | End Of Life | - | - | Obsolete | - | Non-Latching | 5.23 | - | Yes | - | - | - | - | - | Screw | 1 VDC | 19 VDC | - | -40 to 125 °C | Bulk | HCR 75 | - | - | Obsolete | - | - | EAR99 | High Current Relay | - | - | 8536.41.00.05 | - | BOX | compliant | - | - | - | Screw Terminal | 44 mm | 36 mm | 44mm x 36mm x 39mm | - | TE Connectivity | 30 A | DUST PROOF | 24 V | SCREW | - | - | 1904001 | - | - | - | SPST-NO (1 Form A) | - | POWER/SIGNAL RELAY | - | 30 A | - | 7 ms | 24VDC | Non Latching | 24VDC - Nom | 184.61 mA | 2 ms | - | 19 VDC | 30A | - | 4400 mW | 1 VDC | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | SPST-NO | 24 V | - | - | 0.183 A | - | 8.8 V | 1 V | - | -- | - | - | - | - | 75 mm | - | - | - | - | - | - | 39 mm | - | ||
![]() 1393222-1 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | TE Connectivity | - | 40 Ω | - | - | - | - | 20 | TE CONNECTIVITY LTD | - | - | - | 1393222-1 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.68 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | V23061 | - | - | - | - | - | EAR99 | - | - | - | - | Relays | BOX; TUBE | compliant | - | - | CSA; UL; VDE | - | 28.6 mm | 10 mm | 28.6mm x 10mm x 15mm | - | - | - | RT3 | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 13 ms | - | - | - | - | 8 ms | - | - | - | - | 225 mW | - | 250 V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | - | 3 V | - | - | 0.075 A | - | 2.1 V | 0.3 V | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | 15 mm | - | ||
![]() 1461330-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 10 months ago) | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 13 g | - | - | - | - | - | 4400 Ω | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 1461330-1 | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | PCB | EAR99 | - | - | 70 °C | 8536.41.00.20 | - | - | compliant | - | - | CSA; SEMKO; UL; VDE | - | 29.2 mm | 12.8 mm | 29.2mm x 12.8mm x 20.6mm | - | - | 10 A | PLASTIC SEALED | 30 V | SOLDER | 10 A | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 20 ms | - | - | - | - | 8 ms | - | - | - | - | 540 mW | - | 240 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPDT | - | 48 V | - | 250 V | 0.011 A | - | 36 V | 4.8 V | - | - | - | - | - | - | - | - | - | - | 20.5994 mm | 29.21 mm | 12.8 mm | 20.6 mm | - | ||
![]() V23076A1001D143 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 90 Ω | - | - | - | 200000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | V23076-A1001-D143 | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | - | 8536.41.00.05 | - | BULK | unknown | - | - | - | - | 26.1 mm | 21.1 mm | 26.1mm x 21.1mm x 21.2mm | - | - | 45 A | RT3 | 12 V | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 5 ms | - | - | - | - | 3 ms | - | - | - | - | 1600 mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPDT | - | 12 V | - | - | 0.133 A | - | 6.9 V | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.2 mm | - | ||
![]() SARDS-112DM Sanyo | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 240 Ohms | - | Silver Plated | - | - | - | - | - | - | Fujikura, Formerly DDK | DMS3102A22-10P | - | - | - | - | Sanyou Relay | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | No | - | - | - | 22 | Box Mounting Receptacle | - | - | - | - | - | -40°C ~ 125°C | - | SARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 10 ms | 12VDC | Non Latching | 30VDC - Max | 50 mA | 5 ms | - | 7.2 VDC | 35 A | - | 600mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | 1.25 Inches | - | 1.94 Inches | - | - | - | ||
![]() ACTE5R3 Panasonic | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 220 Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C | - | TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) x 2 | - | - | - | - | - | 10 ms | 12VDC | Non Latching | 14VDC - Nom | 54.5 mA | 10 ms | - | 7.7 VDC | 20 A | - | 655mW | 0.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1414168-0 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | 1414168 | TE Connectivity / AMP | - | 268 Ohm | 60A | Silver | 70 A | - | 315 | - | - | - | TE Connectivity | - | - | 16 | - | - | TE Connectivity Potter & Brumfield Relays | 4 Vdc | Plug-In | Socket | - | - | - | Bulk | - | - | - | - | - | Active | No | Non-Latching | - | Details | - | - | - | - | - | Dust Cover | - | - | - | 1.234589 oz | -40 to 125 °C | Bulk | - | - | - | - | - | - | - | Power Relay | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | Quick Connect | SPDT (1 Form C) | - | - | Automotive Relays | - | - | 7 ms | 24VDC | Latching, Single Coil | - | 89.55 mA | 2 ms | - | 16 VDC | - | 2.1 W | 2.1W | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect | 25.9 mm | - | - | - | 25.2 mm | 26.2 mm | 26.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | A171A | - | - | 150 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Cooper | 12586324 | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 80 mA | 5 ms | - | 9 VDC | 30 A | - | 960mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | A171A | - | - | 150 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 80 mA | 5 ms | - | 9 VDC | 30 A | - | 960mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23086C1021A502-EV-BLBOX TE Connectivity | 1614 |
| - | - | - | - | - | - | - | - | - | - | - | 249-2 | - | - | - | - | Silver Tin (AgSn) | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBR51ND12-Y Fujitsu | In Stock | - | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | SNT-4A | - | - | - | - | Fujitsu | - | - | - | - | - | - | 45 | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | S-801 | - | - | Obsolete | - | - | - | Voltage Detector | - | - | - | Relays | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 3.9V | 1 | - | - | 65 ms Minimum | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - |