- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | Type | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACTB2CR2A60 Panasonic Electric Works | 27 |
| - | Through Hole | - | - | ACTB2 | Panasonic Industrial Devices | 160 Ohms | 20A | Silver Alloy | - | 50 | - | Panasonic | - | - | Panasonic Electric Works | PCB Mount | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -40°C ~ 110°C | Tube | ACTB | - | - | - | - | Relays | - | - | PC Pin | - | - | - | - | - | - | - | 20 A | - | SPDT (1 Form C) | - | Automotive Relays | 10 ms | 12VDC | Non Latching | 14VDC - Nom | 75 mA | 10 ms | - | 6.5 VDC | 20 A | - | 900mW | 0.8 VDC | - | - | - | - | - | SPDT | - | - | - | Sealed - Flux Protection | Automotive Relays | - | - | 13.5 mm | 14 mm | 9.2 mm | - | ||
![]() 0 332 209 203 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | Plug In | - | - | - | - | 1-1904027-1 | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | 3.224040 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0 332 209 211 TE Connectivity | In Stock | - | - | - | - | - | - | - | 255 Ohms | - | Silver (Ag) | - | 200 | - | - | - | - | - | Plug In | - | - | - | - | 2-1904025-6 | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | - | - | - | - | Mini ISO Relay | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect | - | - | - | - | 24 VDC | Non-Latching | 16 VDC | 50 A | - | - | - | - | 2.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | IP54 | 42 mm | 28.5 mm | 28.5 mm | - | ||
![]() G8G-1SV DC24 Omron Electronics Inc-EMC Div | 1738 |
| - | Socketable | - | - | - | Omron Electronics | 225 Ohms | 14A | Silver Alloy | - | 64 | - | Omron | - | - | Omron Electronics Inc-EMC Div | - | - | - | Tube | - | G8G1SVDC24BYOMR1 | - | Active | - | - | Details | - | 0.211644 oz | -40°C ~ 85°C | Tube | G8G | - | - | PCB Relay | - | Relays | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | Automotive Relays | 10 ms | 24VDC | Non Latching | 28VDC - Nom | 106.7 mA | 5 ms | - | 14.4 VDC | 14 A | - | 2.6W | 1 VDC | - | - | - | - | - | SPDT | - | - | - | Sealed - Fully | Automotive Relays | - | - | - | - | - | - | ||
![]() PC537-1C-12S-X Picker Components | In Stock | - | - | Through Hole | - | - | - | - | 254 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Picker Components | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 4 ms | 12VDC | Non Latching | 28VDC - Max | 47.2 mA | 1.5 ms | - | 6.9 VDC | - | - | 570mW | 1.5 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() V23134A4064X550-EV-CBOX TE Connectivity | In Stock | - | - | - | - | - | - | - | 360 Ohms | - | Silver (Ag) | - | 110 | - | - | - | - | - | Bracket Mount | - | - | - | - | 3-1904131-6 | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | Quick Connect | - | - | - | - | 24 VDC | Non-Latching | 14.4 VDC | - | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | IP54 | 39 mm | 32 mm | 32 mm | - | ||
![]() CM1F-R-P-24V Panasonic | 19 |
| - | - | - | - | - | - | 96 Ohms | - | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | - | - | - | CM | - | - | Micro ISO Relay | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Solder Terminal | SPDT (1 Form C) | - | - | - | 24 V | - | 28 V | 125 mA | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | 20 mm | 15 mm | - | ||
![]() CA1aS-12V-N-5 Panasonic | 39 |
| - | - | NO | PANEL MOUNT | - | - | 100 Ohms | - | - | 20000 Cycle(s) | 20 | PANASONIC CORP | - | CA1AS-12V-N-5 | - | - | Chassis Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 1 Form A (SPST-NO) | 5.69 | Details | Yes | - | - | - | CA | - | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | 20 A | - | 12 V | SCREW | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 12 V | Non-Latching | 12 V | 120 mA | 10 ms | - | - | - | 1.4 W | 1.4 mW | - | DC | MOMENTARY | DC | SPST | 12 V | - | 0.12 A | 8 V | 0.6 V | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | 37 mm | ||
![]() CA1b-12V-N-5 Panasonic | 19 |
| - | - | NO | PANEL MOUNT | - | - | 80 Ohms | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | CA1B-12V-N-5 | - | - | Chassis Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 1 Form B (SPST-NC) | 5.69 | - | Yes | - | - | - | CA | Yes | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | 20 A | - | 12 V | SCREW | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 12 V | Non-Latching | 12 V | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | DC | MOMENTARY | DC | SPST | 12 V | - | 0.15 A | 8 V | 0.6 V | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | 37 mm | ||
![]() CB1a-T-R-24V Panasonic | 19 |
| - | - | - | - | - | - | 320 Ohms | - | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | CB | - | - | Mini ISO relay | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Quick Connect | SPST (1 Form A) | - | - | - | 24 V | Non-Latching | 28 V | 75 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | - | ||
![]() FTR-E1AA012Y-GR Fujitsu | In Stock | - | - | - | - | - | - | - | 160 Ohms | - | Silver | - | 25 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 1 Form X (SPST) | - | Details | - | 2.645547 oz | - | Tray | FTR-E1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Pin | SPST (1 Form X) | - | - | - | 12 VDC | - | 450 VDC | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ||
![]() MPR20-N-122-1111-200 E-T-A | 2469 |
| - | Chassis Mount | - | - | - | - | - | - | Brass | - | 24 | - | - | - | - | E-T-A | Flange Mount | - | - | Box | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | - | MPR20 | - | - | Monostable Mechanical power relay | - | - | - | - | Stud | - | - | - | - | - | - | - | 200 A | Stud | SPST-NO (1 Form A) | - | - | - | 24VDC | - | 24 V | - | - | - | 16 VDC | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | 91.3 mm | 45.8 mm | 49.6 mm | - | ||
![]() CA1-DC12V-C Panasonic | 43 |
| - | - | NO | PANEL MOUNT | - | - | 80 Ohms | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | CA1-DC12V-C | CA | - | Panel Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Obsolete | - | 1 Form C (SPDT-NO, NC) | 5.57 | Details | Yes | - | - | - | CA | Yes | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | 31.2 mm | 19.4 mm | 31.2mm x 19.4mm x 40mm | 20 A | - | 12 V | QUICK CONNECT | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 12 VDC | Non-Latching | 12 VDC | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | DC | MOMENTARY | DC | SPDT | 12 V | - | 0.15 A | 8 V | 0.6 V | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | 40 mm | ||
![]() V23074A1002A402-EV-CBOX TE Connectivity | In Stock | - | - | - | - | - | - | - | 430 Ohms | - | Silver Alloy (Ag) | - | 480 | - | - | - | - | - | Plug In | - | - | - | - | 8-1393292-9 | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | - | - | Micro ISO Relay | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | - | - | - | - | 24 VDC | Non-Latching | 24 VDC | - | - | - | - | - | 1.34 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | 25.4 mm | 23 mm | 15.5 mm | - | ||
![]() CA1b-12V-A-5 Panasonic | 30 |
| - | - | NO | PANEL MOUNT | - | - | 80 Ohms | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | CA1B-12V-A-5 | - | - | Panel Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 1 Form B (SPST-NC) | 5.69 | Details | Yes | - | - | - | CA | - | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | 20 A | - | 12 V | QUICK CONNECT | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 12 V | Non-Latching | 12 V | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | DC | MOMENTARY | DC | SPST | 12 V | - | 0.15 A | 8 V | 0.6 V | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | 37 mm | ||
![]() V23134J2053X194 TE Connectivity / AMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | 208 | - | - | - | - | - | - | - | - | - | - | 1-1393304-8 | - | - | - | - | Details | - | 1.304219 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA1bS-12V-N-5 Panasonic | 46 |
| - | - | - | - | - | - | 100 Ohms | - | - | - | 20 | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 1 Form B (SPST-NC) | - | - | - | - | - | - | CA | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | 12 V | Non-Latching | 12 V | 120 mA | - | - | - | - | 1.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | - | ||
![]() CA1-DC24V-C Panasonic | 46 |
| - | - | NO | PANEL MOUNT | - | - | 320 Ohms | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | CA1-DC24V-C | CA | - | Panel Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Obsolete | - | 1 Form C (SPDT-NO, NC) | 5.57 | - | Yes | - | - | - | CA | - | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | 31.2 mm | 19.4 mm | 31.2mm x 19.4mm x 40mm | 10 A | - | 24 V | QUICK CONNECT | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 24 VDC | Non-Latching | 12 VDC | 75 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | DC | MOMENTARY | DC | SPDT | 24 V | - | 0.075 A | 16 V | 1.2 V | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | 40 mm | ||
![]() CA1aF-12V-C-5 Panasonic | 46 |
| - | - | NO | PANEL MOUNT | - | - | 80 Ohms | - | - | 20000 Cycle(s) | 20 | PANASONIC CORP | - | CA1AF-12V-C-5 | - | - | Panel Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 1 Form A (SPST-NO) | 5.69 | - | Yes | - | - | - | CA | - | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | 30 A | DUST PROOF | 12 V | QUICK CONNECT | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 12 V | Non-Latching | 12 V | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | DC | MOMENTARY | DC | SPST | 12 V | - | 0.15 A | 8 V | 0.6 V | - | - | - | - | 14.4 mm | 37 mm | 21.5 mm | 37 mm | ||
![]() CM1-R-P-24V Panasonic | 46 |
| - | - | - | - | - | - | 96 Ohms | - | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | - | - | - | CM | - | - | Micro ISO Relay | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Solder Terminal | SPDT (1 Form C) | - | - | - | 24 V | - | 28 V | 125 mA | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | 20 mm | 15 mm | - |