- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Voltage | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 22.5 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 7 ms | 6VDC | Non Latching | 75VDC - Max | 266.7 mA | 5 ms | 4.2 VDC | 40 A | 1.6W | 0.6 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Socketable | A21ASQ | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Quick Connect - Multiple Sizes | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Resistor | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Quick Connect - Multiple Sizes | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Quick Connect - Multiple Sizes | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A2M1CSQ | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3F1CSQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Quick Connect - Multiple Sizes | - | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A3F1CSQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Quick Connect - Multiple Sizes | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Quick Connect - Multiple Sizes | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 25 A | 1.8W | 1.2 VDC | Resistor | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 60 A | 1.8W | 1.2 VDC | Diode | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3M1ASQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3M | Quick Connect - Multiple Sizes | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Resistor, Sealed - Fully | ||
![]() A31CSQ12VDC2 CIT | In Stock | - | - | Quick Connect Terminals | A31CSQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3 | Plug In, Quick Connect - 0.250 (6.3mm) | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3M1ASQ | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A3M | Quick Connect - Multiple Sizes | - | SPST-NO (1 Form A) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | PCB Pin | A21CSP | 360 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | PC Pin | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 125°C | A2 | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Resistor |