- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Depth | Termination Style | Voltage | Number of Poles | Contact Form | Terminal Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Switching Current | Contact Configuration | Features | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | A2HM1CS | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A21ASQ | 360 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
![]() A31ASQ12VDC2 CIT | In Stock | - | - | Quick Connect Terminals | A31ASQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A171A | 600 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 85°C | - | A17 | - | - | PC Pin | - | - | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 40 mA | 5 ms | 18 VDC | 30 A | 960mW | 2.4 VDC | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A11ASQ | 120 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tube | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | SPST-NO (1 Form A) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 100 mA | 7 ms | 8.4 VDC | 30 A | 1.2W | 1.2 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Pin | A61AS | 436 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | Y | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | PC Pin | 24VDC | - | SPST-NO (1 Form A) | - | 5 ms | 24VDC | Non Latching | 75VDC - Max | 55 mA | 2 ms | 16.8 VDC | 30 A | 1.3W | 2.4 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A11CSP | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tube | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | PC Pin | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | - | - | Diode, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A11CSQ | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tube | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | - | - | Diode, Sealed - Fully | - | - | ||
![]() A41CS24VDC CIT | In Stock | - | - | Through Hole | A41CS | 576 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tube | Active | - | - | -40°C ~ 85°C | - | A4 | - | - | PC Pin | - | - | SPDT (1 Form C) | - | 15 ms | 24VDC | Non Latching | 380VAC, 75VDC - Max | 41.7 mA | 5 ms | 16.8 VDC | 20 A | 1W | 2.4 VDC | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A21CSP | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | PC Pin | - | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Diode, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A21CSQ | 360 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A2S1CSQ | 360 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | Quick Connect - 0.250 (6.3mm) | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A21ASQ | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Diode, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A11CSQ | 384 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tube | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 62.5 mA | 7 ms | 18 VDC | 30 A | 1.5W | 2.4 VDC | - | - | Diode, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A21ASQ | 90 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Pin | A31ASP | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | PC Pin | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
![]() 4RO-500LG-PAL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8VL-1A4T-R-HD-DC12 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1AH24 Panasonic | 139 |
| - | Plug In | - | 320Ω | Silver Alloy | - | +85°C | - | -40°C | - | - | - | RoHS Compliant | - | - | CB | - | 22mm | - | - | 1 | - | Quick Connect | - | 24V dc | - | - | - | - | - | - | 1.8W | - | 20A | SPST | - | 25.5mm | 26.5mm | ||
![]() MC-250012-DN Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |