- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Package Quantity | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Standards Met | Terminals | Tradename | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBR51NL210-W1-RW Fujitsu | In Stock | - | - | - | - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 200000 Cycle(s) | - | 45 | FUJITSU LTD | - | - | FBR51NL210-W1-RW | - | +125°C | - | - | -40°C | Yes | - | PCB Mount | - | 125 °C | -40 °C | - | ROHS COMPLIANT | - | Not Recommended | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | 5.67 | Details | Yes | - | RoHS Compliant | - | - | - | - | - | Tube | - | FBR51 | - | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.05 | - | - | - | 12mm | compliant | - | - | - | 15.5 mm | - | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | - | 35 A | - | RT3 | 16 V | SOLDER | - | 2 | - | - | 25 A | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | PCB Pin | - | 5 ms | 10 VDC | Latching | 16 VDC | - | 5 ms | - | - | - | 1.11 W | 1.11W | - | DC | LATCHED | - | DC | - | - | - | - | - | 35A | - | SPDT | - | 10 V | SPDT | 0.111 A | - | 8.9 V | 8.9 V | - | - | - | - | - | - | - | 13.7mm | 15.5mm | - | 13.7 mm | - | - | - | - | - | ||
![]() AZ9871-2A-12DET American Zettler | 941 |
| - | - | - | Through Hole | - | - | - | 8 g | 10 | Silver Tin Oxide | - | AZ9871 | - | 12 V | 254 Ohms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9871-2A-12DET | AZ9871 | - | - | American Zettler | - | - | - | - | - | 105 °C | -40 °C | Tray | - | - | Active | - | - | Active | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | PC Pin | 23.8 mm | - | 12.9 mm | 23.8mm x 12.9mm x 10.3mm | 50 mΩ | 1000000000 Ω | 25 A | - | EPOXY | 24 V | SOLDER | - | - | - | - | - | - | DPST-NO (2 Form A) | POWER/SIGNAL RELAY | - | - | 3 ms | 12VDC | Non Latching | 24VDC - Max | 47.2 mA | 1.5 ms | - | 6.9 VDC | 30 A | - | 567mW | 1.5 VDC | DC | LATCHED | - | DC | 10 | 500 Vrms | Random | 500 Vrms | - | - | - | DPST | - | 14.4 V | - | - | 2 FORM A | 6.9 V | - | Sealed - Fully | 0.0028 inch | - | - | - | - | - | - | - | - | 10.3 mm | - | - | - | - | - | ||
![]() ACJ5112 Panasonic Electric Works | 20 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | 10 | 6.5g | - | - | - | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ACJ | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.41.00.05 | - | - | - | 14.4mm | - | - | - | PC Pin | - | - | - | 14.4mm x 12.2mm x 13.5mm | - | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) x 2 | Automotive | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | - | - | 6.5VDC | 20A | - | 800mW | 0.8VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | 13.5mm | 12.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G8ND-2S-ASSK Omron Electronics Inc-EMC Div | 346 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | G8ND-2 | Omron Electronics | - | 180 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | 1200 | - | - | Omron | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | Bulk | - | G8ND2SASDC12BYOMR1 | - | - | - | Active | - | - | - | - | - | - | - | - | - | G8N | 0.264555 oz | - | -40°C ~ 85°C | - | - | G8ND-2 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Relays | - | - | - | - | 25 A | - | PC Pin | - | 2 | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) x 2 | - | - | Automotive Relays | 10 ms | 12VDC | Non Latching | 16VDC - Max | 66.7 mA | 10 ms | - | 6.5 VDC | 30 A | - | 800mW | 1 VDC | - | - | - | - | - | - | - | - | 85 °C | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 14 mm | - | - | - | - | - | - | - | - | ||
![]() CB1AHF-T-M-12V Panasonic Electric Works | 15 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | - | 4 | - | - | - | - | - | - | - | 80Ohm | Silver Alloy, Cadmium Free | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2000 | CB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | - | Quick Connect - Multiple Sizes | 26.5mm | - | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | FLUX FREE SEALED | - | - | 40A | - | SPST | 14V | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | - | 1.8W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | ||
![]() AEVS16012 Panasonic Electric Works | 2810 | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 2 | 250g | - | - | - | - | - | - | 32Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | AEVS | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | Screw Terminal, Wire Leads | 76mm | - | 36 mm | - | - | 100000000Ohm | - | - | - | - | - | 60A | - | SPST | 400V | - | - | SPST-NO (1 Form A) | Automotive | - | - | 50ms | 12VDC | Non Latching | 400VDC - Nom | 375mA | 50 ms | - | 9VDC | - | - | 4.5W | 1VDC | DC | - | 12V | DC | - | - | Random | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R51-5D40-12FW NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 90(ohm) | Silver Tin Oxide | - | - | Plastic | - | - | No | NTE Electronics | - | - | - | - | NTE Electronics, Inc | - | - | Flange | Flange | -40C to 125C | - | - | Bulk | - | - | - | - | 36(mm) | Active | No | Non-Latching | - | - | - | - | Unsealed | - | .250 Inch Quick Connect | - | - | 14(V) | -40°C ~ 125°C | - | - | R51 | - | - | - | - | 3 Pin Blade | - | Automotive Relay | - | - | - | - | - | - | - | - | - | - | 5 | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 20(ms) | 12VDC | - | - | 133.33(mA) | - | - | - | 50 A | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | No | - | - | SPDT | 42.8(mm) | - | - | - | - | 68(mm) | - | - | - | - | ||
![]() R51-5D40-24FW NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 360(ohm) | Silver Tin Oxide | - | - | Plastic | - | - | No | NTE Electronics | - | - | - | - | NTE Electronics, Inc | - | - | Flange | Flange | -40C to 125C | - | - | Bulk | - | - | - | - | 36(mm) | Active | No | Non-Latching | - | - | - | - | Unsealed | - | .250 Inch Quick Connect | - | - | 14(V) | -40°C ~ 125°C | - | - | R51 | - | - | - | - | 3 Pin Blade | - | Automotive Relay | - | - | - | - | - | - | - | - | - | - | 5 | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 20(ms) | 24VDC | - | - | 66.7(mA) | - | - | - | 50 A | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | No | - | - | SPDT | 42.8(mm) | - | - | - | - | 68(mm) | - | - | - | - | ||
![]() CB1F-P-12V Panasonic Electric Works | 1000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 33g | - | - | - | - | - | - | 103Ohm | Silver Alloy, Cadmium Free | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | 22mm | - | - | - | PC Pin | - | - | - | - | - | - | - | - | FLUX FREE SEALED | - | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | Automotive | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1400mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 25mm | 26mm | 22mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AZ9731-1C-12DC4R1 American Zettler | 772 |
| - | - | - | Chassis Mount | - | - | - | 31 g | 5 | Silver Tin Oxide | - | AZ9731 | - | 12 V | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9731-1C-12DC4R1 | - | - | - | American Zettler | - | - | - | - | - | 125 °C | -40 °C | Tray | - | - | Active | - | - | Active | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | e3 | - | - | - | - | EAR99 | - | Tin | - | - | - | - | - | - | - | compliant | - | - | Quick Connect - 0.250" (6.3mm) | 26.5 mm | - | 26.5 mm | 26.5mm x 26.5mm x 24.5mm | 100 mΩ | 100000000 Ω | 40 A | - | - | 75 V | QUICK CONNECT | - | - | - | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 30 A | - | 1.6W | 1.8 VDC | DC | LATCHED | - | DC | - | 500 Vrms | Random | 500 Vrms | - | - | - | SPDT | - | 15.6 V | - | - | 1 FORM C | 7.8 V | - | Resistor, Sealed - Fully | 0.011 inch | - | - | - | - | - | - | - | - | 24.5 mm | - | - | - | - | - | ||
![]() PC795-1A-C1-12S-RN-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 71.6 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 168 mA | 2 ms | - | 7.8 VDC | 80 A | - | 1.8W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC792C-1A-C-12C-N-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | 80 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 2 ms | - | 7.8 VDC | 50 A | - | 1.8W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACTP212 Panasonic Electric Works | 6 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | - | - | - | - | - | - | - | 144Ohm | Silver Alloy, Cadmium Free | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ACTP | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | 14mm | unknown | - | - | PC Pin | - | - | - | 17.4mm x 14mm x 13.5mm | - | - | - | - | - | - | - | - | - | SPDT | 14V | - | - | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 83.3mA | 10 ms | - | 7.2VDC | 30A | - | 1W | 1VDC | DC | MOMENTARY | 12V | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5mm | 17.4mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACJ2112P Panasonic Electric Works | 742 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | - | - | - | - | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ACJ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 13.7mm | - | - | - | PC Pin | - | - | - | - | - | - | - | - | EPOXY TERMINAL SEALED | 14V | - | - | - | SPDT | - | - | - | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | 10 ms | 10A@14VDC | 6.5VDC | 20A | - | 800mW | 0.8VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 13.8mm | 12.2mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() AZ979-1A-12DE American Zettler | 923 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | AZ979 | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | >1.2VDC | - | - | - | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ979-1A-12DE | - | - | 1.12KW | American Zettler | - | - | - | Flange | -40C to 85C | - | - | Box | - | - | Active | 7.8VDC | 33.4(mm) | Active | No | Non-Latching | - | 5.65 | - | Yes | Sealed | - | - | - | - | 30(V) | -40°C ~ 85°C | - | - | - | - | - | - | - | - | EAR99 | Automotive Relay | - | - | - | - | - | - | - | - | compliant | - | 4 | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80(A) | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | - | 7 ms | 12VDC | Non Latching | 30VDC - Max | 133.3 mA | 5 ms | - | 7.8 VDC | 80 A | - | 1.6W | 1.2 VDC | - | - | 12 | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | Sealed - Fully | - | No | - | - | - | 29.8(mm) | - | - | - | - | 56.2(mm) | - | - | - | - | ||
![]() G8V-RH-1C7T-R-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 2 Weeks | Plug-In, Socketable | Socketable | - | - | 5 | 19.299987g | - | - | - | - | - | - | 124Ohm | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2004 | G8V-RH | - | - | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 1A | - | SPDT | 16V | - | - | SPDT (1 Form C) | Automotive | - | - | 20ms | 12VDC | Non Latching | 16VDC -Max | 96.774mA | 20 ms | - | 8VDC | 20A | 1.6W | 1600mW | 1VDC | - | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 22.5mm | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS-24F-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.35 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | Tube | - | JS | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Solder Pin | SPDT (1 Form C) | - | - | - | - | 24 VDC | Non-Latching | 400 VAC, 300 VDC | - | - | - | - | - | 245 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | 12.5 mm | 29 mm | 10 mm | - | - | - | - | - | - | ||
![]() AEV18012 Panasonic Electric Works | 2231 |
| - | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | 400g | - | - | - | - | - | - | 34Ohm | - | - | 1000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tray | 2000 | AEV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | BULK | 40mm | unknown | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | 80A | - | SPST | 400V | - | - | SPST-NO (1 Form A) | Automotive | - | - | 50ms | 12VDC | Non Latching | 400VDC - Nom | 353mA | 30ms | - | 9VDC | - | 4.2W | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79mm | 75mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC792A-1C-C-24C-N-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 2 ms | - | 15.6 VDC | - | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1AH-P-12V Panasonic Electric Works | In Stock |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | 4 | 33g | - | - | - | - | - | - | 103Ohm | Silver Alloy, Cadmium Free | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 14V | BOX | 22mm | - | 70A | - | PC Pin | - | - | - | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | - | - | - | 40A | - | SPST | 14V | - | - | SPST-NO (1 Form A) | Automotive | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | 25.5mm | 26mm | 26.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free |