- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Dropout Volt | Dropout Volt (Min) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Push To Test Button | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Contact Voltage Rating (DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Suppression Diode | Product Category | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ979-1A-12DC1 American Zettler | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 90(ohm) | - | Silver Tin Oxide | >1.2VDC | - | - | - | AMERICAN ZETTLER INC | - | No | American ZETTLER Inc | AZ979-1A-12DC1 | - | - | 1.12KW | - | American Zettler | - | - | Bracket | -40C to 85C | - | - | Box | - | - | Active | 7.8VDC | - | Active | No | No | Non-Latching | 2.27 | - | Yes | Unsealed | - | - | - | - | 30(V) | - | - | * | - | - | - | EAR99 | Automotive Relay | - | - | - | - | - | compliant | 4 | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 80(A) | - | 1 Form A | POWER/SIGNAL RELAY | - | - | - | 7(ms) | - | - | - | 133.3(mA) | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 56.7(mm) | ||
![]() AZ989-2C-12DSE American Zettler | 24 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 g | 10 | Silver Tin Oxide | - | - | 12 V | 225(ohm) | - | Silver Tin Oxide | >0.996VDC | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | No | American ZETTLER Inc | AZ989-2C-12DSE | - | - | 400W | - | American Zettler | - | - | Through Hole | -40C to 85C | 85 °C | -40 °C | Box | - | - | Active | 7.2VDC | 15.7(mm) | Active | No | No | Non-Latching | 2.24 | - | Yes | Sealed | - | - | - | - | 16(V) | - | - | * | - | - | - | EAR99 | Automotive Relay | - | - | 8536.41.00.50 | - | - | compliant | 10 | - | PC Pin | 15.7 mm | 14.3 mm | 15.7mm x 14.3mm x 13.8mm | - | 25 mΩ | 100000000 Ω | 25 A | EPOXY TERMINAL SEALED | - | 16 V | SOLDER | 25(A) | - | 2 Form C | POWER/SIGNAL RELAY | - | - | - | 3(ms) | - | - | - | 53.3(mA) | 1.5 ms | - | - | - | - | 636 mW | - | - | DC | MOMENTARY | 12 | DC | 10 | - | 500 Vrms | Random | - | 500 Vrms | - | - | DPDT | DPDT | 12 V | - | 0.053 A | 2 FORM C | 7.2 V | 0.1 V | - | - | - | - | - | 0.0035 inch | No | - | - | - | 14.3(mm) | - | - | - | 13.8 mm | 13.8(mm) | ||
![]() 7-1419128-0 TE Connectivity | In Stock | - | - | 20 Weeks, 1 Day | Production (Last Updated: 10 months ago) | - | - | - | - | 9 g | - | - | - | - | - | 2.88 kΩ | - | Silver | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 7-1419128-0 | 1419128 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.69 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | PCB | EAR99 | - | 90 °C | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 3 A | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | 14.7 mm | 18.2 mm | 10.16 mm | - | - | ||
![]() 3-1415064-1 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 69 Ω | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 3-1415064-1 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | 70 °C | -40 °C | Tube | ROHS COMPLIANT | - | Active | - | - | Obsolete | - | - | - | 5.69 | - | Yes | - | - | -- | 3.75 VDC | - | - | -40°C ~ 85°C | Tube | PE Bistable, SCHRACK | Obsolete | - | - | EAR99 | - | - | - | - | - | BOX | unknown | - | UL; VDE | PC Pin | 20 mm | 10 mm | 20mm x 10mm x 10mm | - | - | - | 5 A | RT2 | - | - | SOLDER | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | 5 A | - | 8ms | 5VDC | Latching, Single Coil | 400VAC - Max | 72.0mA | 8ms | - | 3.75 VDC | 5A | - | 360 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | SPDT | - | 5 V | - | 0.072 A | - | 3.7 V | 3.7 V | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | 10 mm | - | ||
![]() 3-1423983-5 TE Connectivity | 28 |
| - | 18 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | TE Connectivity | - | 7200 Ω | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | - | 3-1423983-5 | 1423983 | - | - | 20 A | TE Connectivity Potter & Brumfield Relays | - | - | Panel Mount | - | 45 °C | -45 °C | Box | ROHS COMPLIANT | KUHP-11AT1-240 | Active | - | - | Active | - | - | - | 5.67 | Details | Yes | - | - | - | - | 3.245204 oz | - | - | - | KUHP | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 204 V | 8536.41.00.50 | Relays | - | compliant | - | CSA; UL; VDE | - | 38.05 mm | 35.38 mm | 38.05mm x 35.38mm x 59mm | - | - | - | 20 A | DUST PROOF | - | 28 V | QUICK CONNECT | - | Quick Connect Terminal | DPDT (2 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 20 A | - | 20 ms | 240 VAC | Non-Latching | 240 VAC | - | 20 ms | - | - | - | - | 2700 mW | - | 240 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Power Relays | - | 0.012 A | 240 V | - | - | - | General Purpose Relays | - | - | - | 62.5 mm | 38.1 mm | 35.4 mm | 59 mm | - | ||
![]() 3-1393146-6 TE Connectivity | In Stock | - | - | - | - | - | - | NO | DIN-RAIL MOUNT | 81 g | 8 | Silver Cadmium Oxide | - | - | 230 V | 8300 Ω | - | - | - | - | 30000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 3-1393146-6 | 1393146 | - | - | - | - | - | - | - | - | 55 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 92 V | - | - | BULK | compliant | - | UL; VDE | - | 38.5 mm | 35.5 mm | 38.5mm X 35.5mm X 58.5mm | CII | - | - | 16 A | RT1 | - | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 18 ms | - | - | - | - | 13 ms | - | - | - | - | 2320 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | - | 1500 Vrms | - | - | 2500 Vrms | - | - | DPDT | - | - | - | - | 2 FORM C | 184 V | 92 V | - | - | 0.01 A | 230 V | - | - | - | - | - | - | - | - | - | - | 58.5 mm | - | ||
![]() 3-1440002-9 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 47 Ω | - | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 3-1440002-9 | 1440002 | - | - | - | - | - | - | - | - | 90 °C | -30 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | 8536.41.00.50 | - | BOX; TRAY | unknown | - | CQC; TUV; UL | - | 29 mm | - | - | - | - | - | 16 A | RT2 | - | 30 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 20 ms | - | - | - | - | 8 ms | - | - | - | - | 540 mW | - | 240 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPST | - | 5 V | - | 0.108 A | - | 3.75 V | 0.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 mm | - | ||
![]() 3-1423960-2 TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 850 Ω | - | - | - | - | 500000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 3-1423960-2 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | 85 °C | -45 °C | Box | ROHS COMPLIANT | - | Active | - | - | Active | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | 61.11 mm | 31.8 mm | 61.11mm x 31.8mm x 90.4mm | - | - | - | - | HERMETICALLY SEALED | - | - | SNAP-ON | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 25 ms | - | - | - | - | - | - | - | - | - | 2700 mW | - | 120 V | AC | LATCHED | - | DC | - | - | - | - | - | - | - | - | 4PDT | - | 48 V | - | 0.057 A | - | 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90.4 mm | - | ||
![]() 3-1415379-1 TE Connectivity | 8 |
| - | 19 Weeks, 2 Days | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 14 g | 7 | Silver Tin Oxide | 1415379 | TE Connectivity / Schrack | 24 V | 1440 Ω | - | Silver Tin Oxide | - | - | - | 20 | TE CONNECTIVITY LTD | -- | - | - | 3-1415379-1 | - | 16.8 | 4 kVA | 80 A | TE Connectivity Potter & Brumfield Relays | - | Through Hole | Through Hole | - | 85 °C | -40 °C | Tube | ROHS COMPLIANT | - | Active | - | - | Active | - | - | Latching Single Coil | 1.61 | Details | Yes | - | - | -- | 16.8 VDC | 0.493835 oz | - | -40 to 85 °C | Tube | RT1, Inrush, SCHRACK | Active | -- | - | EAR99 | Power Relay | - | - | - | Relays | BOX | compliant | - | UL; VDE | PC Pin | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | Schrack | - | - | 16 A | FLUX-TIGHT | - | - | SOLDER | 16 A | Solder Pin | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 10 ms | 24VDC | Latching, Single Coil | 400VAC - Max | 16.7 mA | 10 ms | - | 16.8 VDC | 16A | 400 mW | 400 mW | - | 400 V | AC | LATCHED | - | DC | 7 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | SPST | SPST-NO | 24 V | - | 0.017 A | 1 FORM A | 16.8 V | 16.8 V | Power Relays | - | - | - | Insulation - Class F, Sealed - Flux Protection | 0.0036 inch | - | General Purpose Relays | 29 mm | - | - | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | - | ||
![]() 3SBK5072D2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 12 V | 125 Ω | - | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 3SBK5072D2 | 3SBK | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | Active | - | - | - | - | - | - | 5.75 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | 20.3 mm | 10.16 mm | 20.3mm x 10.16mm x 22.86mm | - | - | - | 2 A | - | - | 28 V | SOLDER HOOK | - | - | - | POWER/SIGNAL RELAY | - | - | - | 5 ms | - | - | - | - | 4 ms | - | - | - | - | - | - | - | - | LATCHED | - | DC | - | - | - | Random | - | - | - | - | DPDT | - | - | - | - | 2 FORM C | 6.2 V | 3.15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86 mm | - | ||
![]() 5417-0001-HS TE Connectivity | In Stock | - | - | 27 Weeks | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | No | - | 5417-0001-HS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1617057-6 | Active | - | - | - | - | No | - | 2.41 | N | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Relays | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Automotive Relays | - | - | - | - | - | - | - | - | ||
![]() 5-1393146-7 TE Connectivity | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | 81 g | 11 | Silver Cadmium Oxide | - | - | 230 V | 8300 Ω | - | - | - | - | 30000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 5-1393146-7 | - | - | - | - | - | - | - | - | - | 55 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 92 V | - | - | BULK | compliant | - | UL; VDE | - | 38.5 mm | 35.5 mm | 38.5mm x 35.5mm x 58.5mm | CII | - | - | 10 A | RT1 | - | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 18 ms | - | - | - | - | 13 ms | - | - | - | - | 2320 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | - | 1500 Vrms | - | - | 2500 Vrms | - | - | 3PDT | - | - | - | - | 3 FORM C | 184 V | 92 V | - | - | 0.01 A | 230 V | - | - | - | - | - | - | - | - | - | - | 58.5 mm | - | ||
![]() 65328K TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 7127 Ω | - | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 65328K | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | Active | - | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | unknown | - | CSA; UL | - | 31.75 mm | 19.69 mm | 31.75mm x 19.69mm x 30.48mm | - | - | - | 5 A | - | - | 28 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | 110 mW | - | 240 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 28 V | - | 0.004 A | - | 21 V | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 mm | - | ||
![]() KRP-11DG-24 TE Connectivity | In Stock | - | - | 19 Weeks | - | Socketable | Dust Cover | NO | SOCKET MOUNT | 85 g | 12 | Silver Cadmium Oxide | KRP-11DG | - | 24 V | 472 Ω | - | Silver Cadmium Oxide | - | - | 10000000 Cycle(s) | - | TE CONNECTIVITY LTD | -- | No | - | KRP-11DG-24 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | - | Active | 18VDC | 35.71(mm) | Obsolete | - | No | Non-Latching | 2.22 | - | Yes | Unsealed | - | -- | 18 VDC | - | 28(V) | -45°C ~ 70°C | Bulk | KRP | Active | -- | - | EAR99 | Standard | - | - | - | - | - | compliant | 8 | CSA; UL | 8-Pin Circular Plug | 48.8 mm | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | - | 1000000000 Ω | 10 A | - | - | 28 V | SNAP-ON | 10(A) | Plug Pin | 2 Form C | POWER/SIGNAL RELAY | - | 10 A | - | 15 ms | 24VDC | Non Latching | 240VAC - Max | 51(mA) | 10 ms | - | 18 VDC | 10A | 1.2 W | 1200 mW | - | 240 V | AC/DC | MOMENTARY | 24 | DC | 12 | - | 500 Vrms | Random | Class B | 1500 Vrms | - | - | DPDT | DPDT | 24 V | - | 0.05 A | 2 FORM C | 18 V | - | Power Relays | - | - | - | Insulation - Class B | - | No | - | - | 240(V) | 35.71(mm) | 50.8 mm | 35.71 mm | 35.71 mm | 34.9 mm | - | ||
![]() 1-1414705-0 TE Connectivity | In Stock | - | - | 14 Weeks, 1 Day | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 97 Ω | - | - | - | - | 200000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 1-1414705-0 | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | ROHS COMPLIANT | - | End Of Life | - | - | - | - | - | - | 5.26 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.05 | - | BULK | compliant | - | - | - | 33 mm | 18.5 mm | 33mm x 18.5mm x 19mm | CII | - | - | 90 A | DUST PROOF | - | 36 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 90 A | - | 20 ms | - | - | - | - | 10 ms | - | - | - | - | 1500 mW | - | 36 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SP3T | - | 12 V | - | 0.125 A | - | 5 V | 0.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 mm | - | ||
![]() 1-1393210-0 TE Connectivity | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | TE Connectivity | - | 576 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 50 | TE CONNECTIVITY LTD | - | - | - | 1-1393210-0 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | T9AN5L12-24 | Active | - | - | - | - | - | - | 5.69 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Standard | - | - | - | Relays | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Solder Pin | - | POWER/SIGNAL RELAY | General Purpose Relays | - | - | - | 24 VDC | Non-Latching | 277 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | 20.4 mm | 32.51 mm | 27.43 mm | - | - | ||
![]() 1-1393230-2 TE Connectivity | In Stock | - | - | 29 Weeks | - | Through Hole | Dust Cover | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 1-1393230 | TE Connectivity / Schrack | - | 4400 Ω | - | Silver Tin Oxide | 4.8VDC | 4.8VDC | 50000 Cycle(s) | 20 | TE CONNECTIVITY LTD | - | No | - | 1-1393230-2 | - | - | 4KVA | - | TE Connectivity Potter & Brumfield Relays | 4.8 Vdc | Through Hole | Through Hole | -40C to 70C | 70 °C | -40 °C | Tube | ROHS COMPLIANT | - | Active | 36VDC | 12.6 mm | Active | - | No | Non-Latching | 5.21 | Details | Yes | Flux | Dust Cover | 4.8 VDC | 36 VDC | - | - | -40 to 70 °C | Box | RP3SL, SCHRACK | Active | - | - | EAR99 | Power Relay | - | - | - | Relays | BOX | compliant | 7 | UL; VDE | PC Pin | 29 mm | 12.6 mm | 29mm x 12.6mm x 25.5mm | CII | - | - | 16 A | RT2 | - | - | SOLDER | 25 A | Solder Pin | 1 Form A | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 21 ms | 48VDC | Non Latching | 400VAC - Max | 10.91 mA | 19 ms | - | 36 VDC | 16A | 520 mW | 520 mW | 4.8 VDC | 400 V | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | SPST | SPST-NO | 48 V | - | 0.011 A | - | 36 V | 4.8 V | Power Relays | - | - | - | Sealed - Flux Protection | - | No | General Purpose Relays | 29 mm | 400 V | 29 mm | 25.5 mm | 29 mm | 12.6 mm | 25.5 mm | 25.5 mm | ||
![]() 1461349-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 1461349-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 20.2 mm | 16.5 mm | 20.2mm x 16.5mm x 20.2mm | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.005 inch | - | - | - | - | - | - | - | - | 20.2 mm | - | ||
![]() 1721348-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 1721348-5 | 1721348 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1461353-2 TE Connectivity | 25 |
| - | - | - | - | Plastic Cover | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | TE Connectivity / OEG | - | 125 Ω | 5A | Silver Tin Oxide | 0.25VDC | - | 30000 Cycle(s) | 1000 | TE CONNECTIVITY LTD | - | No | - | 1461353-2 | - | - | - | - | - | - | - | Through Hole | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | PCH-105L2MH,000 | Active | 3.75VDC | 10(mm) | - | - | No | Non-Latching | 1.02 | Details | Yes | Sealed | - | - | - | 0.246918 oz | 30(V) | - | Tray | PCH | - | - | - | EAR99 | Miniature PCB Relay | - | - | 8536.41.00.20 | Relays | BOX; TRAY | compliant | 4 | CSA; UL; VDE | PC Pin | 20 mm | 10 mm | 20mm x 10mm x 15.2mm | CII | - | - | 5 A | RT3 | - | 30 V | SOLDER | 10(A) | Solder Pin | 1 Form A | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 10 ms | 5VDC | Non Latching | 277 VAC, 30 VDC | 40(mA) | 5 ms | - | - | - | 200 mW | 200 mW | - | 277 V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | SPST | SPST-NO | 5 V | SPST-NO | 0.04 A | - | 3.75 V | 0.25 V | Power Relays | - | - | - | - | - | No | General Purpose Relays | - | 277(V) | 20(mm) | 15.2 mm | 20 mm | 10 mm | 15.2 mm | 15.2(mm) |