- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Subcategory | Termination Style | Failure Rate | Lead Spacing | Voltage | Lead Style | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G8G-1A7SR DC12 Omron | 16 |
| - | Socketable | - | D38999/26LF | Omron Electronics | 225 Ohms | Silver Alloy | 1920 | Omron | Corsair | Bag | G8G1A7SRDC12BYOMR1 | Active | Details | - | -40°C ~ 125°C | Tube | * | - | - | - | - | - | Relays | Plug In | - | - | - | - | SPST-NO (1 Form A) | Automotive Relays | 10 ms | 12VDC | Non Latching | 14VDC - Nom | 53.3 mA | 5 ms | 5.5 VDC | 35 A | 640mW | 0.5 VDC | Sealed - Flux Protection | Automotive Relays | - | - | - | ||
![]() G8G-17SR DC12 Omron | 75 |
| - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | VJ0805 | Omron Electronics | 225 Ohms | Silver Alloy | 1920 | Omron | Vishay Vitramon | Tape & Reel (TR) | G8G17SRDC12BYOMR1 | Active | Details | 100V | -55°C ~ 125°C | Tube | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | C0G, NP0 | RF, Microwave, High Frequency | 39 pF | Relays | Plug In | - | - | - | - | SPDT (1 Form C) | Automotive Relays | 10 ms | 12VDC | Non Latching | 14VDC - Nom | 53.3 mA | 5 ms | 5.5 VDC | 35 A | 640mW | 0.5 VDC | High Q, Low Loss, Epoxy Mountable | Automotive Relays | - | 0.057 (1.45mm) | - | ||
![]() DG85B-8011-35-1024 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG85C-7011-75-1012 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | A21ASP | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Diode, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | A11ASP | - | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | - | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | Diode, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | A2M1ASQ | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | A31CSQ | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Diode, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | A21CSQ | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pin | - | A61CS | - | 436 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Y | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | PC Pin | - | - | 24VDC | - | SPDT (1 Form C) | - | 5 ms | 24VDC | Non Latching | 75VDC - Max | 55 mA | 2 ms | 16.8 VDC | 30 A | 1.3W | 2.4 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | A31ASQ | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pin | - | A61AS | - | 109 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Y | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | PC Pin | - | - | 12VDC | - | SPST-NO (1 Form A) | - | 5 ms | 12VDC | Non Latching | 75VDC - Max | 110.1 mA | 2 ms | 8.4 VDC | 30 A | 1.3W | 1.2 VDC | Diode, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | A31ASQ | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Diode, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Pin | - | A31CSP | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | PC Pin | - | - | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
![]() AZ9861-1C-12DC1R1 ZETTLER | 43 |
| - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23134B1053C642-EV-CBOX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | A11ASQ | - | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | - | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | A11ASP | - | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | - | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
![]() JS-5D-K-V1 Fujitsu | In Stock | - | - | - | - | - | Fujitsu | - | - | 20 | Fujitsu | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Relays | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() 896H-1CH-S-001-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |