- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEN00C003277B Siemens | 2090 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT23261AM20 Siemens | 2347 |
| - | Chassis Mount, DIN Rail | - | 3RT2326 | - | - | - | - | - | - | - | - | - | Siemens | - | - | Yes | - | - | 1 | 1 | - | 4 | - | Active | - | 208 - 208 | 208 - 208 | - | 40 | 15.5 | 15.5 | 7.5 | 7.5 | - | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 35 A | 79VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RA23358XB301KB4 Siemens | 696 |
| - | Chassis Mount, DIN Rail | - | 3RA23358XB | - | - | - | - | IP20 | Other | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 24 - 24 | - | 41 | - | 18.5 | - | 22.065 | - | Screw connection | DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | - | 16.8 VDC | 40 A | 21.5W | - | Auxiliary Contacts | - | - | - | ||
![]() LEN00B003277B Siemens | 2851 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | - | - | - | ||
![]() LCE00C010120A Siemens | 591 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | - | ||
![]() US2:40CP22BH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20171AF02 Siemens | 15 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Screw | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 12 A | 33VA | - | Auxiliary Contacts | 58mm | 57.5mm | 45mm | ||
![]() US2:40CP22FH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() US2:40DP12FJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 24VAC | 240VAC - Max | 24 ms | 20.4 VAC | 27 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RA23368XB301AC2 Siemens | 820 |
| - | Chassis Mount, DIN Rail | - | 3RA23368XB | - | - | - | - | IP20 | Other | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | 24 - 24 | 24 - 24 | - | - | 51 | - | 22 | - | 29.42 | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 50 A | 188VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT10546NF363PA0 Siemens | 687 |
| - | - | - | 3RT1054 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20162BA41 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 9 A | 4W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20171XB420LA2 Siemens | 2145 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H) 45 mm x 70 mm | - | - | Siemens | - | - | Yes | 3-pin | 690V AC | 1 | - | 0 | 3 | Box | Active | - | - | - | 24 - 34 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S00 | - | - | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 70 ms | 24 ~ 34VDC | 690VAC - Max | 45 ms | - | 12 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20184KJ820LA0 Siemens | 2018 |
| - | - | - | 3RT2018 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT23371AC20 Siemens | 2265 |
| - | Chassis Mount, DIN Rail | - | 3RT2337 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 105 A | 188VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RA23168XB302FB4 Siemens | 2947 |
| - | Chassis Mount, DIN Rail | - | 3RA23168XB | - | - | - | - | IP20 | Other | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 9 | - | 4 | - | 3.677 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | - | - | 9 A | 4W | - | Auxiliary Contacts | - | - | - | ||
![]() US2:40DP22FD Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 27 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT20272AM20 Siemens | 2433 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | - | - | - | - | - | - | Siemens | - | - | Yes | - | - | 1 | 1 | 0 | 3 | - | Active | - | 208 - 208 | 208 - 208 | - | 50 | 32 | 22 | 15 | 11 | 14.71 | - | Spring clamp connection | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 32 A | 79VA | - | Auxiliary Contacts | - | - | - | ||
![]() LEN00C003208B Siemens | 2142 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT25261XB400LA2 Siemens | 2788 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 75 ms | 24VDC | 690VAC - Max | 50 ms | 16.8 VDC | 25 A | 6.7W | - | Auxiliary Contacts | - | - | - |