- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEN01B003347B Siemens | 2840 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 347VAC | 600VAC - Max | - | 295 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE01C804024A Siemens | 784 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-4NO/8NC (4 Form A, 8 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02C009277B Siemens | 709 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() US2:40MP32BG Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 100 ms | 220 ~ 240VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | ||
![]() LCE00C506120A Siemens | 802 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-6NO/5NC (6 Form A, 5 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C406240A Siemens | 775 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-6NO/4NC (6 Form A, 4 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C600600A Siemens | 913 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-NC (6 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN04B004120B Siemens | 850 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE00C002024A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN04C004120B Siemens | 884 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE01C501277A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-1NO/5NC (1 Form A, 5 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C502480A Siemens | 989 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-2NO/5NC (2 Form A, 5 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C005120A Siemens | 918 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-NO (5 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C502600A Siemens | 937 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-2NO/5NC (2 Form A, 5 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C700347A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-NC (7 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C504600A Siemens | 730 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-4NO/5NC (4 Form A, 5 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40BP12BJ Siemens | 2850 |
| - | Chassis Mount | 40BP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 24VAC | 240VAC - Max | 24 ms | 20.4 VAC | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE00C205240A Siemens | 565 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-5NO/2NC (5 Form A, 2 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C403120A Siemens | 755 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-3NO/4NC (3 Form A, 4 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C10240 Siemens | 930 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 820VA | - | Auxiliary Contacts |