- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEN00C009240B Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE01C209480A Siemens | 503 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 11PST-9NO/2NC (9 Form A, 2 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C303240A Siemens | 938 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 6PST-3NO/3NC (3 Form A, 3 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C009024B Siemens | 618 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE01C701120A Siemens | 922 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 8PST-1NO/7NC (1 Form A, 7 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C005024A Siemens | 982 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 5PST-NO (5 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C104120A Siemens | 614 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 5PST-4NO/1NC (4 Form A, 1 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C703480A Siemens | 621 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 10PST-3NO/7NC (3 Form A, 7 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C407024A Siemens | 507 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 11PST-7NO/4NC (7 Form A, 4 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN01B003277B Siemens | 2467 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE00C105120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 6PST-5NO/1NC (5 Form A, 1 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C107277A Siemens | 538 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 8PST-7NO/1NC (7 Form A, 1 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C803600A Siemens | 945 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 11PST-3NO/8NC (3 Form A, 8 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C804240A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 12PST-4NO/8NC (4 Form A, 8 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C012480A Siemens | 619 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 3RT23261BB404AA0 Siemens | 2431 |
| - | Chassis Mount, DIN Rail | 3RT2326 | - | - | Siemens | Yes | 1 | 1 | 4 | Box | Active | 24 - 24 | 40 | 32 | 15.5 | 15 | 7.5 | Screw connection | DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | 4PST-NO (4 Form A) | 170 ms | 24VDC | 690VAC - Max | 18 ms | 19.2 VDC | 32 A | 5.9W | - | Auxiliary Contacts | ||
![]() LCE01C012277A Siemens | 506 |
| - | Chassis Mount | - | - | Copper | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C107480A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 8PST-7NO/1NC (7 Form A, 1 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C109024A Siemens | 584 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 10PST-9NO/1NC (9 Form A, 1 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C102208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts |