- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | Brand | CoilResistance | Connections | Contact Materials | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part # Aliases | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Subcategory | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Contact Configuration | Features | Operating Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20272FB40 Siemens | 2692 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 15 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 32 A | 3PST-NO (3 Form A) | - | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 32 A | 5.9W | - | - | - | Auxiliary Contacts | - | - | 102mm | - | 45mm | ||
![]() 3RT20373AG20 Siemens | 2891 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | - | 30 kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | - | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 65 A | 188VA | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RH21222GG20 Siemens | 2526 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | 2 | 2 | - | - | Box | - | Active | SIRIUS | 110 - 110 | 110 - 110 | 100 - 100 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | - | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 3 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | - | 100 ms | 110VAC | 690VAC - Max | 65 ms | 93.5 VAC | 10 A | 5.7VA | - | 110 Vac | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RH21222BF40 Siemens | 2427 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | 2 | 2 | - | - | - | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | - | S00 | - | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 3 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | - | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 10 A | 4W | - | 110 Vdc | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RT20271FB443MA0 Siemens | 2729 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 151 mm | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | - | 15 kW | 151mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 32 A | 3PST-NO (3 Form A) | - | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 32 A | 5.9W | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RT20251AF04 Siemens | 2762 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | - | Active | SIRIUS | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 7.5 kW | 141mm | Screw Terminal | - | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | - | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 17 A | 65VA | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() J7KN-110-22-230 Omron Automation and Safety | 845 |
| - | - | - | J7KN-110 | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | J7KN11022230 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Contactors | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | ||
![]() J7KN-210-48 Omron Automation and Safety | 518 |
| - | - | - | J7KN-210 | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | J7KN21048 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Contactors | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | ||
![]() J7KNG-24-48D Omron Automation and Safety | 2654 |
| - | - | - | J7KNG | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KN-210-24 Omron Automation and Safety | 513 |
| - | - | - | J7KN-210 | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | J7KN21024 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Contactors | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | ||
![]() J7KN-110-21 48D Omron Automation and Safety | 880 |
| - | - | - | J7KN-110 | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | J7KN1102148D | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | ||
![]() J7KN-115-24 Omron Automation and Safety | 629 |
| - | - | - | J7KN-115 | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21402AP00 Siemens | 15 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | 0 | 4 | - | - | - | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | - | S00 | - | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 10 A | 4PST-NO (4 Form A) | - | - | 33 ms | 230VAC | 690VAC - Max | 15 ms | 195.5 VAC | 10 A | 37VA | - | 230 Vac | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RT20152AP02 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | - | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 3 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Cage Clamp | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 7 A | 24.3VA | - | - | 3PST-NO | Auxiliary Contacts | 690VAC | - | 70mm | 70mm | 45mm | ||
![]() J7KN-110-220-230 Omron Automation and Safety | 505 |
| - | - | - | J7KN-110 | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | J7KN110220230 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Contactors | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | ||
![]() J7KN-110-21 125D Omron Automation and Safety | 986 |
| - | - | - | J7KN-110 | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | J7KN11021125D | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | ||
![]() J7KN-22D-4-24 Omron Automation and Safety | 2568 |
| - | - | - | J7KN-22 | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | J7KN22D424 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Contactors | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | ||
![]() 3RT20182AP01 Siemens | 2822 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | - | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | - | 7.5 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | Cage Clamp | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 16 A | 33VA | - | - | 3PST-NO | Auxiliary Contacts | 690VAC | - | 70mm | 70mm | 45mm | ||
![]() 3RH21221AF00 Siemens | 22 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | 2 | 2 | - | - | Bulk | - | Active | SIRIUS Innovation | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | 3RH2 | S00 | - | - | 73mm | Screw Terminal | - | - | 3000 0000 | 4 | 10 A | 3PST-NO (3 Form A) | Screw | - | 33 ms | 110VAC | - | 15 ms | 93.5 VAC | - | 37VA | - | - | - | Auxiliary Contacts | - | - | 57.5mm | 57.5mm | 45mm | ||
![]() 3RT20151BF42 Siemens | 50 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | - | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 110 - 110 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | 3RT2 | S00 | - | 3 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Screw | - | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 7 A | 4W | - | - | - | Auxiliary Contacts | - | - | 58mm | 45mm | 45mm |