- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Coil Voltage | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE01C602208A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C704277A Siemens | 682 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-4NO/7NC (4 Form A, 7 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C602480A Siemens | 874 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C603208A Siemens | 799 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-3NO/6NC (3 Form A, 6 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C205120A Siemens | 548 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-5NO/2NC (5 Form A, 2 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C003600B Siemens | 2739 | - | - | Chassis Mount | - | - | Siemens | - | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 600VAC | 600VAC - Max | 510 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE00C703277A Siemens | 790 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-3NO/7NC (3 Form A, 7 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C702277A Siemens | 780 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-2NO/7NC (2 Form A, 7 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C702347A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-2NO/7NC (2 Form A, 7 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C302208A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-2NO/3NC (2 Form A, 3 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C704347A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-4NO/7NC (4 Form A, 7 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C602120A Siemens | 922 | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C009208A Siemens | 902 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C800208A Siemens | 686 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 18PST-10NO/8NC (10 Form A, 8 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C009120A Siemens | 551 | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C802024A Siemens | 543 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-2NO/8NC (2 Form A, 8 Form B) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C012024A Siemens | 914 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C102208A Siemens | 2358 | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C303120A Siemens | 505 | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-3NO/3NC (3 Form A, 3 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C304480A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-4NO/3NC (4 Form A, 3 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts |