- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM0D08240 Siemens | 662 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM0D05208 Siemens | 761 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() 40BP32BF Siemens | 2927 |
| - | Chassis Mount | 40BP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0C03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40DP22BD Siemens | 777 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() 40CP12BF Siemens | 2519 |
| - | Chassis Mount | 40CP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() 40EP32BJ Siemens | 722 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() 40EP22BL Siemens | 758 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() 40EP32BA Siemens | 816 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() 40EP12FF Siemens | 743 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 35 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0C02024 Siemens | 997 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM42061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40BP32BC Siemens | 2965 |
| - | Chassis Mount | 40BP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM1B06240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM2E03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1B03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40JG320F Siemens | 659 |
| - | Chassis Mount | 40JG | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 120VAC | 600VAC - Max | 12 ms | 102 VAC | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() CLM1B06277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 265 ~ 277VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLMSB12120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40LP32BL Siemens | In Stock | - | - | Chassis Mount | 40LP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 95 ms | 240 ~ 277VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts |