- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1E02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1B12277 Siemens | 975 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 265 ~ 277VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM1E02208 Siemens | 583 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() 40EP32BE Siemens | 711 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 575 ~ 600VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0C02600 Siemens | 868 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40DP12FF Siemens | 642 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM2D04120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM0C03600 Siemens | 972 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40BP12BF Siemens | 2099 |
| - | Chassis Mount | 40BP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE02C010480A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-NO (10 Form A) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1E04208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() CLM0C02240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C03480 Siemens | 983 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1B12208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40HP32BG Siemens | In Stock | - | - | Chassis Mount | 40HP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 41 ms | 220 ~ 240VAC | 600VAC - Max | 19 ms | - | 90 A | 310VA | - | Auxiliary Contacts | ||
![]() CLM1E02480 Siemens | 573 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1E04277 Siemens | 940 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() LCE02C002240A Siemens | 680 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C05208 Siemens | 710 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C05277 Siemens | 809 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts |