- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1E04240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() CLM1C10120 Siemens | 996 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() 3RT10766NP363PA0 Siemens | 645 |
| - | - | 3RT1076 | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEN00F003600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 575 ~ 600VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | ||
![]() 40DP12WA Siemens | 772 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 110 ~ 240VAC | 240VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() LEN00F003240A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 220 ~ 240VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | ||
![]() CLM0C04240 Siemens | 819 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40CP22BG Siemens | In Stock | - | - | Chassis Mount | 40CP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 29 ms | 220 ~ 240VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0C04600 Siemens | 871 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C05208 Siemens | 710 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C05277 Siemens | 809 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40DP82BF Siemens | 763 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() 40DP12BC Siemens | 2052 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 220 ~ 480VAC | 240VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM2C06120 Siemens | 690 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() CLM2C05120 Siemens | 980 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0D03277 Siemens | 764 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() 40DP32BD Siemens | 2934 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D12120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1230VA | - | Auxiliary Contacts | ||
![]() CLM0D09024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 9PST-NO (9 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM0D09240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 9PST-NO (9 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 60 A | 1200VA | - | Auxiliary Contacts |