- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM2D03277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE04C800120A Siemens | 695 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 18PST-10NO/8NC (10 Form A, 8 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0D04480 Siemens | 857 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM22061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM0D05480 Siemens | 667 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() 40EP32WF Siemens | 705 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D09208 Siemens | 692 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 9PST-NO (9 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM2B08120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40CP32BL Siemens | 2844 |
| - | Chassis Mount | 40CP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM2B03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40CP82BH Siemens | 750 |
| - | Chassis Mount | 40CP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM2C03120 Siemens | 775 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40DP320F Siemens | 791 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() 40DP32BF Siemens | 2217 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D10480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM0F02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM0E03208 Siemens | 595 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM0D04208 Siemens | 746 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM2C04120 Siemens | 888 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LEN00F003208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 200 ~ 220VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts |