- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory Pack QuantityFactory Pack Quantity | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Relay Contact Form | RoHS | RoHS-compliant | Shipping Restrictions | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | ELV | Durability | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20371AF00 Siemens | 2136 |
| - | Chassis Mount, DIN Rail | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | +60°C | Siemens | -25°C | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | SIRIUS Innovation | - | - | - | 80A | 65A | 55A | 30kW | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | 3RT2 | S2 | 30 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | - | 65 A | 3PST-NO (3 Form A) | Screw | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | 55mm | - | ||
![]() 5-1618384-0 TE Connectivity | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | Non-Compliant | - | This product may require additional documentation to export from the United States. | - | - | - | - | Sealed | - | - | - | - | Non-Compliant | - | 1 | SPST | 500 A | SPST (1 Form A) | - | - | 32 VDC | - | - | - | - | - | - | - | - | - | - | Not Applicable | ||
![]() 3RA23388XB301AK6 Siemens | 667 |
| - | Chassis Mount, DIN Rail | 3RA23388XB | - | Screws | - | 1pc(s) | 120V AC | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | Bulk | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 80A | - | 37kW | - | 36.775 | - | - | Yes | - | Screw connection | AC | -25°C ~ 60°C | 3RA23 | S2 | - | 130mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | - | 120VAC | 690VAC - Max | - | 96 VAC | 65 A | 212VA | - | Auxiliary Contacts | 141mm | - | 120mm | - | ||
![]() 3RT20271AF00 Siemens | 2330 |
| - | Chassis Mount, DIN Rail | 3RT2027 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 110 - 110 | 0 - 0 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | - | - | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 15 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | - | 32 A | 3PST-NO (3 Form A) | Screw | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 32 A | 77VA | - | Auxiliary Contacts | 85mm | 85mm | 45mm | - | ||
![]() 3RT20371AV00 Siemens | 2898 |
| - | Chassis Mount, DIN Rail | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 400 - 400 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | - | - | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 30 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | - | 80 A | 3PST-NO (3 Form A) | Screw | 80 ms | 400VAC | 690VAC - Max | 18 ms | 320 VAC | 65 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | 55mm | - | ||
![]() 3RA23268XB302AL2 Siemens | 2529 |
| - | Chassis Mount, DIN Rail | 3RA23268XB | - | Spring-loaded connector | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 25A | - | 11kW | - | 11.032 | - | - | Yes | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | - | 230VAC | 690VAC - Max | - | 184 VAC | 25 A | 77VA | - | Auxiliary Contacts | 114mm | - | 90mm | - | ||
![]() LEN02F003240A Siemens | 878 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 220 ~ 240VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM2C12277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 12PST-NO (12 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 1230VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() LEN04F003277A Siemens | 938 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() LEN00G003277A Siemens | 763 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() LEN01F003480A Siemens | 855 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 440 ~ 480VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM1F02480 Siemens | 988 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM1F03024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() LEN01F003240A Siemens | 684 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 220 ~ 240VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RA23278XB302BB4 Siemens | 622 |
| - | Chassis Mount, DIN Rail | 3RA23278XB | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 114 x 107 mm | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 32A | - | 15kW | - | 14.71 | - | - | Yes | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | - | - | 32 A | 5.9W | - | Auxiliary Contacts | 114mm | - | 90mm | - | ||
![]() 3RA23268XB302AC2 Siemens | 2817 |
| - | Chassis Mount, DIN Rail | 3RA23268XB | - | Spring-loaded connector | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | - | 25A | - | 11kW | - | 11.032 | - | - | Yes | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 690VAC - Max | - | 19.2 VAC | 25 A | 77VA | - | Auxiliary Contacts | 114mm | - | 90mm | - | ||
![]() CLM1F05240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 5PST-NO (5 Form A) | - | - | 240VAC | 600VAC - Max | - | 204 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM1E05240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 5PST-NO (5 Form A) | - | - | 240VAC | 600VAC - Max | - | 204 VAC | 100 A | 1300VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM1H03480 Siemens | 834 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 480VAC | 600VAC - Max | - | 408 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() CLM1G03277 Siemens | 571 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | - | - |