- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | No. of pins | Nominal voltage | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1F04120 Siemens | 810 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1F05120 Siemens | 827 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23288XB301AL2 Siemens | 943 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 38A | 18.5kW | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 38 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() LEN01F003277A Siemens | 899 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23278XE301BB4 Siemens | 669 |
| - | Chassis Mount, DIN Rail | 3RA23278XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 101 x 107 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 32A | 15kW | 14.71 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 32 A | 5.9W | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23288XB301AG2 Siemens | 868 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | 38A | 18.5kW | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 38 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23288XB302AK6 Siemens | 784 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Spring-loaded connector | - | 1pc(s) | 120V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 38A | 18.5kW | 18.387 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 120VAC | 690VAC - Max | - | 96 VAC | 38 A | 77VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() CLM1D10120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 10PST-NO (10 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | ||
![]() 40MV32AE Siemens | 699 |
| - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 100 ms | 575 ~ 600VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1D08120 Siemens | 897 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 8PST-NO (8 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | ||
![]() 40PH32BF Siemens | 837 |
| - | Chassis Mount | 40PH | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 80 ms | 100 ~ 250VAC/DC | 600VAC - Max | 55 ms | - | 1215 A | 1900VA | - | Auxiliary Contacts | - | - | ||
![]() 40NH320F Siemens | 971 |
| - | Chassis Mount | 40NH | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 115 ms | 100 ~ 250VAC/DC | 600VAC - Max | 80 ms | - | 810 A | 850VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00H003600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 575 ~ 600VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XB301AH0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RA23168XB | - | Screws | - | 1pc(s) | 48V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | - | Active | 48 - 48 | 48 - 48 | 0 - 0 | 9A | 4kW | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 48VAC | 690VAC - Max | - | 40.8 VAC | 9 A | 27VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() CLM0F03480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F05208 Siemens | 553 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F05024 Siemens | 623 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0G03480 Siemens | 840 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23188XE301BB4 Siemens | 2148 |
| - | Chassis Mount, DIN Rail | 3RA23188XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 16A | 7.5kW | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 16 A | 4W | - | Auxiliary Contacts | 68mm | 90mm |