- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Ambient temperature | Auxiliary contact type | Base Product Number | Built-in depth | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Dim | Electrical lifespan | Fall time | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal current (details) | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Load Current | Control Voltage | Contact Configuration | Features | Operating Voltage | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42CF35AJ Siemens | 31 |
| - | Chassis Mount | - | - | - | 42CF | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | - | - | - | 40 A | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20182AB02 Siemens | 2725 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RT2018 | - | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | - | 690V AC | 1 | 0 | - | 0 | 3 | Box | Active | SIRIUS Innovation | 24 - 24 | 24 - 24 | 0 - 0 | - | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | - | Yes | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 7.5 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 24VAC | 690VAC - Max | - | 13 ms | 20.4 VAC | 16 A | 33VA | - | - | - | - | Auxiliary Contacts | - | 70mm | 70mm | 45mm | - | ||
![]() 3RT20162BB41 Siemens | 190 | - | - | Chassis Mount, DIN Rail | 0.32 | - | - | 3RT2016 | - | 144Ohms | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | Screw, Snap On | 3-pin | - | 690V AC | 0 | 1 | - | 0 | 3 | Bulk | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 24 - 24 | - | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | - | Yes | - | Spring clamp connection | DC | -25°C ~ 60°C | 3RT2 | S00 | 4 kW | 73mm | Spring Terminal | - | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | Cage Clamp | - | 24VDC | 690VAC - Max | 166.7 mA | - | 19.2 VDC | 9 A | 4W | - | 7.6 A, 9 A | 24 V | 3PST-NO | Auxiliary Contacts | 690VAC | 70mm | 70mm | 45mm | - | ||
![]() 22.34.0.120.1620 Finder Relays, Inc. | 17 |
| - | DIN Rail | - | -20 - +50°C | - | - | - | 7.27kOhms | Screw terminal | Silver Nickel (AgNi) | 1pc(s) | - | (W x H x D) 35 x 84 x 60.8 mm | 2 x 10<sup>6</sup> switching operations | 40ms | 6250VA | +50°C | - | Finder Relays, Inc. | -20°C | - | Yes | - | - | (AC-7b, AC-7c) 10A | 120V DC,120V AC | 0 | 0 | - | 2 | 2 | Box | Active | - | 120 - 120 | 120 - 120 | 120 - 120 | - | 25 | 10 | - | 4 | - | - | Non-Compliant | - | 440V AC | Screw connection | AC/DC | -20°C ~ 50°C | 22 | 22.34.0.120.1620 | - | 60.8mm | Screw Terminal | - | - | 30 x 10<sup>3</sup> switching operations | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 18 ms | 120VAC/DC | 250VAC - Nom | 16.5 mA | 40 ms | 88 VAC/DC | 25 A | 2.2W | 12 VAC/DC | - | - | - | Lighted Indicator, Mechanical Indicator | - | 84mm | - | 35mm | IP20 | ||
![]() 3RT20281AP00 Siemens | 2909 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RT2028 | - | - | - | - | - | - | - | - | - | - | - | +60°C | Siemens | - | -25°C | Yes | - | - | - | - | 1 | 1 | - | 0 | 3 | Box | Active | SIRIUS Innovation | 230 - 230 | 0 - 0 | 0 - 0 | - | 50 | 38 | 22 | 18.5 | 11 | 18.387 | - | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | 18.5 kW | 97mm | Screw Terminal | - | - | - | 3 | 38 A | 3PST-NO (3 Form A) | Screw | 40 ms | 230VAC | 690VAC - Max | - | 16 ms | 184 VAC | 38 A | 77VA | - | - | - | 3PST-NO | Auxiliary Contacts | 690VAC | - | 85mm | 45mm | - | ||
![]() 3RH21311AK20 Siemens | 2560 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RH21311 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | 1 | 3 | - | - | - | Box | Active | - | 120 - 120 | 120 - 120 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 33 ms | 120VAC | 690VAC - Max | - | 15 ms | 102 VAC | 10 A | 37VA | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20231FB40 Siemens | 2461 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RT2023 | - | 97.6Ohms | Screws | - | 1pc(s) | - | (W x H x D) 45 x 85 x 107 mm | - | - | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | - | 690V AC | 1 | 1 | - | - | 3 | Bulk | Active | SIRIUS | - | - | - | - | 40A | 9A | 8.5A | 4kW | - | - | - | Yes | - | - | - | -25°C ~ 60°C | 3RT2 | S0 | 4 kW | 107mm | Screw Terminal | - | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | 245.8 mA | - | 19.2 VDC | 9 A | 5.9W | - | - | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | - | ||
![]() 3RT20261BB401AA0 Siemens | 2969 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RT2026 | - | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 85 x 107 mm | - | - | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | - | 690V AC | 1 | 1 | - | - | 3 | Box | Active | - | - | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | - | 17.5 ms | 19.2 VDC | 25 A | 5.9W | - | - | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | - | ||
![]() 45GG10AGA Siemens | 29 |
| - | Chassis Mount | - | - | - | 45GG | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | Screw Terminal | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 40 A | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 22.32.0.024.4420 Finder Relays, Inc. | 54 | - | - | DIN Rail | - | - | - | - | 60.8 | 289Ohms | - | Silver Tin Oxide (AgSnO) | - | IP20 | - | - | - | - | - | +50°C | Finder Relays, Inc. | - | -20°C | - | DIN Rail | - | - | - | - | - | 2 | - | - | Box | Active | - | - | - | - | 250 - 440 | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 50°C | 22 | - | - | 60.8mm | Screw Terminal | - | - | - | 2 | 25 A | DPST-NC (2 Form B) | Screw | 30 ms | 24VAC/DC | 250VAC - Nom | 83 mA | 20 ms | 19.2 VAC/DC | 25 A | 2.2W | 2.4 VAC/DC | - | - | DPST-NC | Lighted Indicator, Mechanical Indicator | 250VAC | - | 17.5mm | - | - | ||
![]() 3RT20231AL20 Siemens | 24 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RT2023 | - | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 85 x 97 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | - | 690V AC | 1 | 1 | - | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | - | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 40 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | - | 16 ms | 195.5 VAC | 9 A | 67VA | - | - | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | - | ||
![]() CLM0C03120 Siemens | 567 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 120VAC | 600VAC - Max | - | - | 102 VAC | 30 A | 410VA | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() CLM0E04120 Siemens | 727 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-NO (4 Form A) | - | - | 120VAC | 600VAC - Max | - | - | 102 VAC | 100 A | 1300VA | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() CLM32071 Siemens | 2986 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 265 ~ 277VAC | 600VAC - Max | - | - | - | 20 A | 600VA | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 45EG20AG Siemens | 23 |
| - | Chassis Mount | - | - | - | 45EG | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 30 A | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 42BF35AL Siemens | 16 |
| - | Chassis Mount | - | - | - | 42BF | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 277VAC | 600VAC - Max | - | - | - | 30 A | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 42CF15AF Siemens | 32 |
| - | Chassis Mount | - | - | - | 42CF | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 40 A | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20282AB00 Siemens | 2304 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RT2028 | - | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 102 x 97 mm | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | - | 690V AC | 1 | 1 | - | 0 | 3 | Box | Active | SIRIUS Innovation | 24 - 24 | 0 - 0 | 0 - 0 | - | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | - | Yes | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | 38 A | 3PST-NO (3 Form A) | Cage Clamp | 40 ms | 24VAC | 690VAC - Max | - | 16 ms | 19.2 VAC | 38 A | 77VA | - | - | - | - | Auxiliary Contacts | - | 102mm | 102mm | 45mm | - | ||
![]() 3RT23161AB00 Siemens | 35 |
| - | Chassis Mount, DIN Rail | - | - | - | 3RT2316 | - | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | - | 0 | 0 | - | 0 | 4 | - | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | - | 18A | 9A | 8.5A | 4kW | 4kW | - | - | Yes | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | 4 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 4 | 18 A | 4PST-NO (4 Form A) | - | 35 ms | 24VAC | 690VAC - Max | - | 13 ms | 20.4 VAC | 18 A | 24.3VA | - | - | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | - | ||
![]() 3RH21222AB00 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | - | 2 makers,2 breakers | 3RH21222 | - | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | - | - | 2 | 2 | - | - | - | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | - | - | Yes | - | - | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | 4 | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 33 ms | 24VAC | 690VAC - Max | - | 15 ms | 20.4 VAC | 10 A | 37VA | - | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | - |