- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Configuration | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20371AP60 Siemens | 2218 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 240VAC | 690VAC - Max | - | 18 ms | 192 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20261AB04 Siemens | 2799 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | - | 141mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 24VAC | 690VAC - Max | - | 16 ms | 19.2 VAC | 25 A | 77VA | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RH21402BG40 Siemens | 2956 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 0 | 4 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 100 ms | 125VDC | 690VAC - Max | - | 13 ms | 100 VDC | 10 A | 4W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20241AV60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 480 - 480 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 480VAC | 690VAC - Max | - | 16 ms | 408 VAC | 12 A | 73VA | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20252AK60 Siemens | 2056 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | - | 40A | 17A | 15.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | 690VAC - Max | - | 16 ms | 96 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RH21402AP60 Siemens | 24 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 33 ms | 240VAC | 690VAC - Max | - | 15 ms | 204 VAC | 10 A | 37VA | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20361AF04 Siemens | 2633 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 110 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 174mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 110VAC | 690VAC - Max | - | 18 ms | 88 VAC | 51 A | 190VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20172SB41 Siemens | 2941 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 120 ms | 24VDC | 690VAC - Max | - | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20232AL20 Siemens | 16 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 4 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | - | 16 ms | 195.5 VAC | 9 A | 67VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT20351AG20 Siemens | 2655 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 110VAC | 690VAC - Max | - | 18 ms | 93.5 VAC | 40 A | 188VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20252AC20 Siemens | 59 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 17A | 15.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 40 ms | 24VAC | 690VAC - Max | - | 16 ms | 20.4 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RH21222AK60 Siemens | 19 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 2 | 2 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | - | - | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 33 ms | 120VAC | 690VAC - Max | - | 15 ms | 102 VAC | 10 A | 37VA | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20262AK601AA0 Siemens | 2433 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 40A | 25A | 15.5A | 11.0kW | 7.5kW | 11.032 | - | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | 690VAC - Max | - | 16 ms | 96 VAC | 25 A | 79VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT23162AF00 Siemens | 25 |
| - | Chassis Mount, DIN Rail | - | 3RT2316 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | 18A | 9A | 8.5A | 4kW | 4kW | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 35 ms | 110VAC | 690VAC - Max | - | 13 ms | 93.5 VAC | 18 A | 24.3VA | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20262AC20 Siemens | 2504 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 40 ms | 24VAC | 690VAC - Max | - | 16 ms | 20.4 VAC | 25 A | 79VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT20162AN22 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 220 - 220 | 220 - 220 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 220VAC | 690VAC - Max | - | 13 ms | 187 VAC | 9 A | 24.3VA | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20262BB40 Siemens | 2719 | - | - | Chassis Mount, DIN Rail | - | 3RT2026 | 97.6Ohms | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 107 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | 3RT2 | S0 | 11 kW | 107mm | Spring Terminal | - | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | Cage Clamp | - | 24VDC | 690VAC - Max | 245.8 mA | - | 19.2 VDC | 25 A | 5.9W | - | 3PST-NO | Auxiliary Contacts | 690VAC | 102mm | 102mm | 45mm | ||
![]() 3RT20172VB42 Siemens | 121462316 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | - | - | 3 | - | Active | - | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 120 ms | 24VDC | 690VAC - Max | - | 80 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20151VB42 Siemens | 84504328 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | SIRIUS | - | - | - | 18A | 7A | 6.5A | 3kW | 3kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | - | 120 ms | 24VDC | 690VAC - Max | - | 80 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RA23168XB302BB4 Siemens | 2296 |
| - | Chassis Mount, DIN Rail | - | 3RA23168XB | - | Spring-loaded connector | - | 1pc(s) | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | Screw Mount | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | - | 9A | - | 4kW | - | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 83mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 20 A | 3PST-NO (3 Form A) | Screw | - | 24VDC | 690VAC - Max | - | - | - | 9 A | 4W | - | - | Auxiliary Contacts | - | 84mm | 90mm | 90mm |