- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Number of Phases | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Input Voltage | Auxiliary Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC1N-5A240 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | + 55 C | - | - | - 20 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | YC1N Mini | Mini | - | - | - | - | - | - | 10 A | Screw | - | 3 Phase | - | 240 VAC | Non-Latching | - | 6 A | - | - | - | - | - | Contactors | - | 240VAC | 1NO | 58 mm | 54 mm | 45 mm | ||
![]() 3RT26281AP65 Siemens | 2368 |
| - | Chassis Mount, DIN Rail | - | 3RT2628 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 40 ms | 240VAC | - | 690VAC - Max | - | 16 ms | 192 VAC | 47.6 A | 77VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT26251AP65 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2625 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 40 ms | 240VAC | - | 690VAC - Max | - | 16 ms | 192 VAC | 24 A | 77VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() P30F47A16D1-24 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT26171AK63 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2617 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 1 | 1 | 0 | 3 | - | Active | - | 110 - 110 | 120 - 120 | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | - | 690VAC - Max | - | 13 ms | 102 VAC | 18 A | 49VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT26251AK65 Siemens | 2394 |
| - | Chassis Mount, DIN Rail | - | 3RT2625 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | - | 690VAC - Max | - | 16 ms | 96 VAC | 24 A | 77VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT26251AC25 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2625 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 1 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 40 ms | 24VAC | - | 690VAC - Max | - | 16 ms | 19.2 VAC | 24 A | 77VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT26261AK65 Siemens | 2265 |
| - | Chassis Mount, DIN Rail | - | 3RT2626 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | - | 690VAC - Max | - | 16 ms | 96 VAC | 29 A | 77VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT26171AP63 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2617 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 1 | 1 | 0 | 3 | - | Active | - | 220 - 220 | 240 - 240 | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 35 ms | 240VAC | - | 690VAC - Max | - | 13 ms | 204 VAC | 18 A | 49VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20152AP011AA0 Siemens | 25 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 7 A | - | 3PST-NO (3 Form A) | - | 35 ms | 230VAC | - | 690VAC - Max | - | 13 ms | 195.5 VAC | 7 A | 24.3VA | - | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RT20373AL20 Siemens | 2186 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | - | 80A | 65A | 55A | 30kW | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | 80 ms | 230VAC | - | 690VAC - Max | - | 18 ms | 195.5 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RH22531BB40 Siemens | 2078 |
| - | Chassis Mount, DIN Rail | - | 3RH22531 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-NO (4 Form A) | - | 100 ms | 24VDC | - | 690VAC - Max | - | 13 ms | 19.2 VDC | 10 A | 4W | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RH21312AK60 Siemens | 143462316 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | +60°C | - | Siemens | -25°C | - | - | - | - | - | 1 | 3 | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | 3000 0000 | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 33 ms | 120VAC | - | 690VAC - Max | - | 15 ms | 102 VAC | 10 A | 37VA | - | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RT20161VB42 Siemens | 34 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | - | 3PST-NO (3 Form A) | - | 120 ms | 24VDC | - | 690VAC - Max | - | 80 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | - | - | 58mm | - | 45mm | ||
![]() 3RT14766PF35 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | Terminal strip | - | 1pc(s) | (W x H x D) 180 x 214 x 225 mm | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | - | 1 | 1 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 690A | 170A | 0 | 90.0kW | 0 | 110.325 | - | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | 90 ms | 96 ~ 127VAC/DC | - | 1000VAC - Max | - | 100 ms | - | 10 A | 800W | - | - | Auxiliary Contacts | - | - | 214mm | - | 180mm | ||
![]() 3RT1275-6AS36 Siemens | 827 |
| - | Chassis Mount, DIN Rail | - | 3RT1275 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 500 - 550 | 500 - 550 | 500 - 550 | 610A | 400A | 350A | 200kW | 200kW | 220.65 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 206mm | Screw Terminal | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 500 ~ 550VAC/DC | - | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | - | Auxiliary Contacts | - | - | 210mm | - | 145mm | ||
![]() 3RT1275-6AR36 Siemens | 707 |
| - | Chassis Mount, DIN Rail | - | 3RT1275 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 440 - 480 | 440 - 480 | 440 - 480 | 610A | 400A | 350A | 200kW | 200kW | 220.65 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 206mm | Screw Terminal | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 440 ~ 480VAC/DC | - | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | - | Auxiliary Contacts | - | - | 210mm | - | 145mm | ||
![]() 3RT10656SF36 Siemens | 573 |
| - | Chassis Mount, DIN Rail | - | 3RT1065 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 75 ms | 96 ~ 127VAC/DC | - | 1000VAC - Max | - | 130 ms | - | 265 A | 580W | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT1275-6AT36 Siemens | 857 |
| - | Chassis Mount, DIN Rail | - | 3RT1275 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | - | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 610A | 400A | 350A | 200kW | 200kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S12 | - | 206mm | Screw Terminal | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 575 ~ 600VAC/DC | - | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | - | Auxiliary Contacts | - | - | 210mm | - | 145mm | ||
![]() 3RT10756SF363PA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 430A | 400A | 350A | 200kW | 200 | 220.65 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | 75 ms | 96 ~ 127VAC/DC | - | 1000VAC - Max | - | 130 ms | - | 400 A | 800W | - | - | Auxiliary Contacts | - | - | 214mm | - | 160mm |