- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C206240A Siemens | 998 |
| - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C606024A Siemens | 612 |
| - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 12PST-6NO/6NC (6 Form A, 6 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C05277 Siemens | 909 |
| - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | 5PST-NO (5 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C04480 Siemens | 590 |
| - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C05480 Siemens | 714 |
| - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | 5PST-NO (5 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20353CK643MA0 Siemens | 2040 |
| - | - | 3RT2035 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE00C307347A Siemens | 957 |
| - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 10PST-7NO/3NC (7 Form A, 3 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1D02024 Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() LCE02C002120A Siemens | 518 |
| - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | DPST-NO (2 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20373AK643MA0 Siemens | 2439 |
| - | - | 3RT2037 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20231AR60 Siemens | 5 |
| - | Chassis Mount, DIN Rail | 3RT2023 | - | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 3 | Box | Active | 400 - 400 | 400 - 440 | 40 | 9 | 8.5 | 4 | 3.677 | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400 ~ 440VAC | 690VAC - Max | 16 ms | - | 9 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20353AK643MA0 Siemens | 2818 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 40 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() 42FE35AJ Siemens | 2806 |
| - | Chassis Mount | 42FE | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 70°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 24VAC | 600VAC - Max | - | - | 75 A | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT23271AM20 Siemens | 2180 |
| - | - | 3RT2327 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C004120A Siemens | 777 |
| - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40BP22BD Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 9 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1055-6NF36-0JM0 Siemens | In Stock | - | - | - | 3RT1055 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT23161AM20 Siemens | 18 |
| - | - | 3RT2316 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40BP12BG Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 9 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20152AD011AA0 Siemens | In Stock | - | - | - | 3RT2015 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |