- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Coil Voltage | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C307120A Siemens | 658 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-7NO/3NC (7 Form A, 3 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1C04600 Siemens | 639 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 4PST-NO (4 Form A) | 600VAC | 600VAC - Max | 510 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1C05208 Siemens | 625 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 5PST-NO (5 Form A) | 208VAC | 600VAC - Max | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1D02240 Siemens | 925 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | DPST-NO (2 Form A) | 240VAC | 600VAC - Max | 204 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1D05480 Siemens | 939 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 5PST-NO (5 Form A) | 480VAC | 600VAC - Max | 408 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM1D05120 Siemens | 870 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 5PST-NO (5 Form A) | 120VAC | 600VAC - Max | 102 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM1D05277 Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 5PST-NO (5 Form A) | 277VAC | 600VAC - Max | 235.5 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() 3RT20373CK643MA0 Siemens | 2517 |
| - | - | 3RT2037 | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM1C02120 Siemens | 620 |
| - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | Screw Terminal | DPST-NO (2 Form A) | 120VAC | 600VAC - Max | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE00C306480A Siemens | 841 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-6NO/3NC (6 Form A, 3 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 90L500169U Siemens | In Stock | - | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE00C307277A Siemens | 914 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-7NO/3NC (7 Form A, 3 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C308208A Siemens | 667 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-8NO/3NC (8 Form A, 3 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C400024A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-NC (4 Form B) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C604347A Siemens | 845 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-4NO/6NC (4 Form A, 6 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1C05024 Siemens | 669 |
| - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | Screw Terminal | 5PST-NO (5 Form A) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE00C308120A Siemens | 687 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-8NO/3NC (8 Form A, 3 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1D03240 Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | Screw Terminal | 3PST-NO (3 Form A) | 240VAC | 600VAC - Max | 204 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1C03208 Siemens | 725 |
| - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | Screw Terminal | 3PST-NO (3 Form A) | 208VAC | 600VAC - Max | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1D05208 Siemens | 628 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 5PST-NO (5 Form A) | 208VAC | 600VAC - Max | 176.8 VAC | 60 A | 600VA | - | Auxiliary Contacts |