- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20182AN22 Siemens | 2358 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 220 - 220 | 220 - 220 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 220VAC | 690VAC - Max | 13 ms | 187 VAC | 16 A | 33VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RA23178XB302AF0 Siemens | 2082 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XB | - | Spring-loaded connector | - | 1pc(s) | 110V AC | (W x H x D) 90 x 84 x 83 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | - | - | - | - | 12A | - | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 83mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 12 A | 37VA | - | Auxiliary Contacts | 84mm | - | 90mm | ||
![]() 3RT20351NF34 Siemens | 2462 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 83 - 155 | 83 - 155 | 83 - 155 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | - | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 23W | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RH21402MB400KT0 Siemens | 31 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +50°C | - | Siemens | -25°C | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 50°C | SIRIUS | S00 | - | 73mm | Spring Terminal | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 10 A | 1.6W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RH21312BA40 Siemens | 156504356 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 1 | 3 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | No | 3000 0000 | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 10 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT23162AP60 Siemens | 36 |
| - | Chassis Mount, DIN Rail | - | 3RT2316 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 0 | 0 | 0 | 4 | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | 18A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 35 ms | 240VAC | 690VAC - Max | 13 ms | 192 VAC | 18 A | 26.4VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RH21402AN20 Siemens | 36 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 220 - 220 | 220 - 220 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 33 ms | 220VAC | 690VAC - Max | 15 ms | 187 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20371NB300CC0 Siemens | 2701 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT1064-2AF36 Siemens | 910 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RH24311AP00 Siemens | 2409 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH24311 | - | - | - | 1pc(s) | - | (W x H x D) 90 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 1 | 3 | - | - | - | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | No | 5000000 | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 33 ms | 230VAC | 690VAC - Max | 15 ms | 195.5 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | - | 90mm | ||
![]() 3RT20241CK643MA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 141mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 12 A | 67VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20181AV02 Siemens | 2876 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | - | 400 - 400 | 400 - 400 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 400VAC | 690VAC - Max | 13 ms | 340 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RH21402BA40 Siemens | 2440 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 10 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20182AK61 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 16 A | 36VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RH24311AP60 Siemens | 2202 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH24311 | - | - | - | 1pc(s) | - | (W x H x D) 90 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 1 | 3 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 5000000 | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | - | 90mm | ||
![]() 3RT10756LA06 Siemens | 565 |
| - | Chassis Mount, DIN Rail | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 160 x 214 x 225 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS Classic | 0 - 0 | 0 - 0 | 0 - 0 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | 3RT1 | S12 | 200 kW | 225mm | Screw Terminal | - | 1000 0000 | 3 | 400 A | 3PST-NO (3 Form A) | Screw | 100 ms | - | 1000VAC - Max | 100 ms | - | 400 A | - | - | Auxiliary Contacts | 214mm | 160mm | 160mm | ||
![]() 3RH24401AB00 Siemens | 2653 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH24401 | - | - | - | 1pc(s) | - | (W x H x D) 90 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 0 | 4 | - | - | - | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | No | 5000000 | - | - | 4PST-NO (4 Form A) | - | 33 ms | 24VAC | 690VAC - Max | 15 ms | 20.4 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | - | 90mm | ||
![]() 3RT23161BG40 Siemens | 2241 |
| - | Chassis Mount, DIN Rail | - | 3RT2316 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | 18A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 18 A | 4W | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20162BE41 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 60 - 60 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20174AK61 Siemens | 48 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Ring terminal | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Other | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 12 A | 36VA | - | Auxiliary Contacts | 58mm | - | 45mm |