- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCNEVT500-CA Littelfuse Inc. | 2609 |
| - | Chassis Mount | Littelfuse | - | - | 1.8 kV | 4 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEVT500 | Relays | Stud | 500 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 40 ms | 24VDC | 1.8kVDC - Nom | 1.7 A | 20 ms | 19.7 VDC | 500 A | - | 4 VDC | Auxiliary Contacts | Automotive Relays | IP54 | 66.7 mm | 123.2 mm | 86.4 mm | ||
![]() DCNEV150-MN Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEV150 | Relays | Stud, Wire Leads | 150 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 9 ~ 36VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 150 A | - | 6 VDC | - | Automotive Relays | IP67 | 71.8 mm | 80.3 mm | 65.7 mm | ||
![]() DCNEVT500-C Littelfuse Inc. | 749 |
| - | Chassis Mount | Littelfuse | - | - | 1.8 kV | 4 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEVT500 | Relays | Stud | 500 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 40 ms | 24VDC | 1.8kVDC - Nom | 1.7 A | 20 ms | 19.7 VDC | 500 A | - | 4 VDC | - | Automotive Relays | IP54 | 66.7 mm | 123.2 mm | 86.4 mm | ||
![]() DCNLEV100-ES Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48VDC | 750VDC - Nom | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | - | Automotive Relays | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV50-CASN Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | Auxiliary Contacts | Automotive Relays | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV100-CN Littelfuse Inc. | 160 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | Automotive Relays | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEV250-MAN Littelfuse Inc. | 16 | - | - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12 ~ 24VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 250 A | - | 6 VDC | Auxiliary Contacts | Automotive Relays | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNLEV50-CAN Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | Auxiliary Contacts | Automotive Relays | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV100-EA Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48VDC | 750VDC - Nom | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | Auxiliary Contacts | Automotive Relays | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV50-EAN Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | 392Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48VDC | 900VDC - Nom | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | Auxiliary Contacts | Automotive Relays | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNEV250-MN Littelfuse Inc. | In Stock | - | - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12 ~ 24VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 250 A | - | 6 VDC | - | Automotive Relays | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEVT500-B Littelfuse Inc. | 851 |
| - | Chassis Mount | Littelfuse | - | - | - | 4 | Littelfuse | Littelfuse Inc. | - | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEVT500 | Relays | Stud | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | 40 ms | 12VDC | 1.8kVDC - Nom | - | 20 ms | 9.9 VDC | 500 A | - | 2 VDC | - | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() DCNLEV100-BA Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12VDC | 750VDC - Nom | 461 mA | 10 ms | 8 VDC | 100 A | 5.5W | 1.2 VDC | Auxiliary Contacts | Automotive Relays | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV100-BN Littelfuse Inc. | 95 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12VDC | 750VDC - Nom | 461 mA | 10 ms | 8 VDC | 100 A | 5.5W | 1.2 VDC | - | Automotive Relays | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEVT150-BS Littelfuse Inc. | 2533 |
| - | Chassis Mount | Littelfuse | - | - | 450 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEVT150 | Relays | Stud | 150 A | Screw | SPST-NO (1 Form A) | Automotive Relays | - | 12VDC | 450VDC - Nom | 500 mA | - | 9 VDC | 150 A | - | 1.2 VDC | - | Automotive Relays | IP54 | - | - | 49.8 mm | ||
![]() DCNLEV50-CN Littelfuse Inc. | 16 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Automotive Relays | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() XMC0-503ID American Zettler | 46 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Box | Active | - | -25°C ~ 70°C | - | XMC0 | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | 3PST-NO (3 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 50 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-252EBBC American Zettler | 39 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 19.2 VAC | 25 A | - | 4.8 VAC | - | - | - | - | - | - | ||
![]() LEN01E003240C Siemens | 608 |
| - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | Box | Active | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 50 ms | 240VAC | 600VAC - Max | - | 21 ms | 204 VAC | 100 A | 326VA | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() LEN01E003024C Siemens | 586 |
| - | Chassis Mount | - | - | Copper | - | - | - | Siemens | - | Box | Active | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 50 ms | 24VAC | 600VAC - Max | - | 21 ms | 20.4 VAC | 100 A | 326VA | - | Auxiliary Contacts | - | - | - | - | - |