- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Mfr | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Package | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Tradename | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Product Type | Number of Phases | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Coil Termination | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45EG10ALA Siemens | 23 |
| - | Chassis Mount | 45EG | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | Screw Terminal | - | - | - | SPST-NO (1 Form A) | - | - | - | 277VAC | 600VAC - Max | - | - | 30 A | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RE41636AA200YY0 Siemens | 896 |
| - | - | 3RE41636 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20281DB40 Siemens | 2062 |
| - | Chassis Mount, DIN Rail | 3RT2028 | - | - | - | - | - | - | - | - | Siemens | Yes | - | 1 | 1 | 3 | - | - | Active | - | - | 24 - 24 | 50 | 38 | 22 | 18.5 | 18.387 | - | - | Screw connection | - | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 10 A | 5.9W | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 42FE35AL Siemens | 2358 |
| - | Chassis Mount | 42FE | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | - | 277VAC | 600VAC - Max | - | - | 75 A | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20252KB401AA0 Siemens | 2778 |
| - | - | 3RT2025 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20381SB30 Siemens | 645 |
| - | Chassis Mount, DIN Rail | 3RT2038 | - | - | - | - | - | - | - | - | Siemens | Yes | - | 1 | 0 | 3 | Box | - | Active | 21 - 33 | 21 - 33 | 21 - 33 | 90 | 80 | 55 | 37 | 36.775 | - | - | Screw connection | - | AC/DC | -25°C ~ 60°C | - | SIRIUS | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ms | 21 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 40W | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 42FE35AG Siemens | 2653 |
| - | Chassis Mount | 42FE | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | 75 A | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RE41623CA300YY0 Siemens | 2175 |
| - | Chassis Mount | 3RE41623 | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 38 ms | 120VAC | 600VAC - Max | 16 ms | 96 VAC | - | 67VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RE41815AA300YY0 Siemens | 825 |
| - | Chassis Mount | 3RE41815 | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 35 ms | 120VAC | 600VAC - Max | 14 ms | 102 VAC | - | 27VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20361AT600UA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT2036 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 80 ms | 600VAC | 690VAC - Max | 18 ms | 510 VAC | 51 A | 212VA | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() DCNEVT500-BA Littelfuse Inc. | 814 |
| - | Chassis Mount | - | Littelfuse | - | - | - | 4 | - | - | Littelfuse | Littelfuse Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | DCNEVT500 | Relays | Stud | - | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | - | 40 ms | 12VDC | 1.8kVDC - Nom | 20 ms | 9.9 VDC | 500 A | - | 2 VDC | - | Auxiliary Contacts | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() MC-130A-100/200V Altech Corporation | In Stock | - | - | Chassis Mount | - | Altech | - | - | EAR99 | 1 | - | Unavailable | Altech | Altech Corporation | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 40°C | - | MC | Contactors | Screw Terminal, Quick Connect - 0.250" (6.3mm) | 3 Pole | - | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 3 Phase | 40 ms | 100 ~ 200VAC | 600VAC - Max | 70 ms | - | 130 A | - | - | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | - | - | ||
![]() CON-2/240/30 Littelfuse | 57 |
| - | Chassis Mount | - | - | 1 kOhms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCCY2XU02AA999CS | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 8 oz | - | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | - | 1 Phase | - | 240 V | 600VAC - Max | - | 177 VAC | 30 A | - | 40 VAC | Contactors | - | - | Quick Connect | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-1/120/40 Littelfuse | 54 |
| - | Chassis Mount | - | - | 420 Ohms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCCY1XT04GG999S | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 8 oz | - | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 1 Pole | 40 A | Quick Connect | SPST-NO (1 Form A) | - | 1 Phase | - | 120 V | 600VAC - Max | - | 88 VAC | 40 A | - | 20 VAC | Contactors | - | - | Quick Connect | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-3/240/120 Littelfuse | 2431 |
| - | Chassis Mount | - | - | 470 Ohms | Silver Cadmium Oxide (AgCdO) | - | 8 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCDY3XU12JS999 | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 12 oz | - | -40°C ~ 65°C | Bulk | HCD | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 120 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | 240 V | 600VAC - Max | - | 177 VAC | 120 A | - | 40 VAC | Contactors | - | - | Quick Connect | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-2/24/30L Littelfuse | 39 |
| - | Chassis Mount | - | - | 11 Ohms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCCY2XQ02GG999CS | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 8 oz | - | -40°C ~ 65°C | Bulk | HCC | - | Box Lug, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | - | 1 Phase | - | 24 V | 600VAC - Max | - | 18 VAC | 30 A | - | 6 VAC | Contactors | - | - | Quick Connect | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-3/120/30 Littelfuse | 67 |
| - | Chassis Mount | - | - | 126 Ohms | Silver Cadmium Oxide (AgCdO) | - | 25 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCCY3XT02CY999 | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 8 oz | - | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 30 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | 120 V | 600VAC - Max | - | 88 VAC | 30 A | - | 20 VAC | Contactors | - | - | Quick Connect | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-3/480/90 Littelfuse | 2043 |
| - | Chassis Mount | - | - | 1.96 kOhms | Silver Cadmium Oxide (AgCdO) | - | 8 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCDY3XH09JS999 | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 12 oz | - | -40°C ~ 65°C | Bulk | HCD | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 90 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | 480 V | 600VAC - Max | - | 384 VAC | 90 A | - | 150 VAC | Contactors | - | - | Quick Connect | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-2/120/30 Littelfuse | 76 |
| - | Chassis Mount | - | - | 237 Ohms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCCY2XT02AA999CS | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 8 oz | - | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | - | 1 Phase | - | 120 V | 600VAC - Max | - | 88 VAC | 30 A | - | 20 VAC | Contactors | - | - | Quick Connect | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-1/120/30L Littelfuse | 98 |
| - | Chassis Mount | - | - | 420 Ohms | Silver Cadmium Oxide (AgCdO) | - | 50 | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | - | - | - | Box | HCCY1XT02GG999CS | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Details | Hartland Controls | - | 8 oz | - | -40°C ~ 65°C | Bulk | HCC | - | Box Lug, Quick Connect - 0.250 (6.3mm) | 1 Pole | 30 A | Quick Connect | SPST-NO (1 Form A) | - | 1 Phase | - | 120 V | 600VAC - Max | - | 88 VAC | 30 A | - | 20 VAC | Contactors | - | - | Quick Connect | 81.7 mm | 82.9 mm | 52.7 mm |