- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Relay Contact Form | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Product Type | Number of Phases | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCNLR200NB24 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 20 | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | In Transition | - | - | - | Bulk | DCNLR | Contactor Relays | - | - | - | 200 A | - | SPST-NO | - | - | - | 24 V | Single | - | - | - | - | - | - | Relays | - | - | Screw | IP67 | - | - | - | ||
![]() DCNHR100PF48 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 30 | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | Details | - | - | - | Bulk | DCNHR | Contactor Relays | - | - | - | - | - | SPST-NO | - | - | - | - | Single | - | - | - | - | - | - | Relays | - | - | Screw | IP67 | - | - | - | ||
![]() 4-1672124-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2 Form X (DPST) | Details | - | - | - | - | - | - | - | - | - | 40 A | Screw | DPST (2 Form X) | - | - | - | 24 VAC | - | - | - | - | - | - | - | Contactors | - | - | Quick Connect Terminal | - | - | - | - | ||
![]() CON-1/24/40 Littelfuse | 74 |
| - | Chassis Mount | - | - | 18 Ohms | Silver Cadmium Oxide (AgCdO) | 50 | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY1XQ04GG999S | Discontinued at Digi-Key | - | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 1 Pole | 40 A | Quick Connect | SPST-NO (1 Form A) | - | 1 Phase | - | 24 V | - | 600VAC - Max | - | 18 VAC | 40 A | - | 6 VAC | Contactors | - | - | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-3/24/75 Littelfuse | 2363 |
| - | Chassis Mount | - | - | 0.68 Ohms | Silver Cadmium Oxide (AgCdO) | 8 | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCDY3XQ07JS999 | Discontinued at Digi-Key | - | Details | Hartland Controls | 12 oz | -40°C ~ 65°C | Bulk | HCD | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 75 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | 24 V | - | 600VAC - Max | - | 18 VAC | 75 A | - | 6 VAC | Contactors | - | - | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-3/24/50 Littelfuse | 2152 |
| - | Chassis Mount | - | - | 3.5 Ohms | Silver Cadmium Oxide (AgCdO) | 8 | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCDY3XQ05CJ999 | Discontinued at Digi-Key | - | Details | Hartland Controls | 1.700 lbs | -40°C ~ 65°C | Bulk | HCD | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 50 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | 24 V | - | 600VAC - Max | - | 18 VAC | 50 A | - | 6 VAC | Contactors | - | - | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-3/24/120 Littelfuse | 2409 |
| - | Chassis Mount | - | - | 3.5 Ohms | Silver Cadmium Oxide (AgCdO) | 8 | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCDY3XQ12JS999 | Discontinued at Digi-Key | - | Details | Hartland Controls | 12 oz | -40°C ~ 65°C | Bulk | HCD | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 120 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | 24 V | - | 600VAC - Max | - | 18 VAC | 120 A | - | 6 VAC | Contactors | - | - | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-1/240/30L Littelfuse | 81 |
| - | Chassis Mount | - | - | 1.8 kOhms | Silver Cadmium Oxide (AgCdO) | 50 | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY1XU02GG999CS | Discontinued at Digi-Key | - | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | - | Box Lug, Quick Connect - 0.250 (6.3mm) | 1 Pole | 30 A | Quick Connect | SPST-NO (1 Form A) | - | 1 Phase | - | 240 V | - | 600VAC - Max | - | 177 VAC | 30 A | - | 40 VAC | Contactors | - | - | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-2/240/30L Littelfuse | 44 |
| - | Chassis Mount | - | - | 1 kOhms | Silver Cadmium Oxide (AgCdO) | 50 | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY2XU02GG999CS | Discontinued at Digi-Key | - | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | - | Box Lug, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | - | 1 Phase | - | 240 V | - | 600VAC - Max | - | 177 VAC | 30 A | - | 40 VAC | Contactors | - | - | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() J7KCR-12-10 AC500 Omron Automation and Safety | 2866 |
| - | Chassis Mount, DIN Rail | J7KCR | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCR1210AC500 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KC | Reversing Magnetic Contactor | Contactors | Spring Terminal | - | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | - | 26 ms | 500VAC | - | - | 16 ms | 425 VAC | 15 A | - | 100 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 90.5 mm | 88 mm | ||
![]() J7KCA-22 DC110 Omron Automation and Safety | 2010 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCA22DC110 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | Electromechanical Contactors | - | 60 ms | 110VDC | - | - | 10 ms | 93.5 VDC | - | - | 11 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 62 mm | 45 mm | ||
![]() J7KC-12-01 AC220 Omron Automation and Safety | 36 |
| - | Chassis Mount, DIN Rail | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KC1201AC220 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KC | Magnetic | Contactors | Spring Terminal | - | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | - | 26 ms | 220VAC | - | - | 16 ms | 187 VAC | 15 A | - | 44 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 45 mm | 62 mm | ||
![]() J7KCA-31 DC200 Omron Automation and Safety | 2070 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCA31DC200 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Electromechanical Contactors | - | 60 ms | 200VDC | - | - | 10 ms | 170 VDC | - | - | 20 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 62 mm | 45 mm | ||
![]() J7KC-12-10 AC500 Omron Automation and Safety | 33 |
| - | Chassis Mount, DIN Rail | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KC1210AC500 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KC | Magnetic | Contactors | Spring Terminal | - | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | - | 26 ms | 500VAC | - | - | 16 ms | 425 VAC | 15 A | - | 100 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 45 mm | 62 mm | ||
![]() J7KCA-22 AC500 Omron Automation and Safety | 2910 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCA22AC500 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | Electromechanical Contactors | - | 26 ms | 500VAC | - | - | 16 ms | 425 VAC | - | - | 100 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 62 mm | 45 mm | ||
![]() J7KCR-12-01 DC200 Omron Automation and Safety | 2589 |
| - | Chassis Mount, DIN Rail | J7KCR | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCR1201DC200 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KC | Reversing Magnetic Contactor | Contactors | Spring Terminal | - | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | - | 60 ms | 200VDC | - | - | 10 ms | 170 VDC | 15 A | - | 20 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 90.5 mm | 88 mm | ||
![]() J7KCR-12-01 DC100 Omron Automation and Safety | 2650 |
| - | Chassis Mount, DIN Rail | J7KCR | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCR1201DC100 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KC | Reversing Magnetic Contactor | Contactors | Spring Terminal | - | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | - | 60 ms | 100VDC | - | - | 10 ms | 85 VDC | 15 A | - | 10 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 90.5 mm | 88 mm | ||
![]() J7KCA-31 DC48 Omron Automation and Safety | 2247 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCA31DC48 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Electromechanical Contactors | - | 60 ms | 48VDC | - | - | 10 ms | 40.8 VDC | - | - | 4.8 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 62 mm | 45 mm | ||
![]() J7KCA-31 DC12 Omron Automation and Safety | 2165 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCA31DC12 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Electromechanical Contactors | - | 60 ms | 12VDC | - | - | 10 ms | 10.2 VDC | - | - | 1.2 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 62 mm | 45 mm | ||
![]() J7KCA-40 AC220 Omron Automation and Safety | 2051 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | - | Omron Automation and Safety | - | Chassis Mount, DIN Rail | Box | J7KCA40AC220 | Active | - | - | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | - | 4PST-NO (4 Form A) | Electromechanical Contactors | - | 26 ms | 220VAC | - | - | 16 ms | 187 VAC | - | - | 44 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | - | 67.5 mm | 62 mm | 45 mm |