- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMC0-251FBBC American Zettler | 60 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | SPST-NO (1 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-503ED American Zettler | 45 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Box | Active | - | -25°C ~ 70°C | - | XMC0 | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 19.2 VAC | 50 A | - | 4.8 VAC | - | - | - | - | - | - | ||
![]() XMC0-503FD American Zettler | 17 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Box | Active | - | -25°C ~ 70°C | - | XMC0 | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 50 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-257EBBC American Zettler | 71 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | SPST-NO (1 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 19.2 VAC | 25 A | - | 4.8 VAC | - | - | - | - | - | - | ||
![]() XMC0-633FD American Zettler | 27 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Box | Active | - | -25°C ~ 70°C | - | XMC0 | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 63 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-251EBBC American Zettler | 39 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | SPST-NO (1 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 19.2 VAC | 25 A | - | 4.8 VAC | - | - | - | - | - | - | ||
![]() XMC0-402FC American Zettler | 9 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 40 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-257IBBC American Zettler | 58 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | SPST-NO (1 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-403IC American Zettler | 34 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Bulk | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 40 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-321IBBC American Zettler | 51 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | SPST-NO (1 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 32 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-252IBBC American Zettler | 28 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() XMC0-322EBBD American Zettler | 104 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 19.2 VAC | 32 A | - | 4.8 VAC | - | - | - | - | - | - | ||
![]() DCNEVT400-C Littelfuse Inc. | 2435 |
| - | Chassis Mount | - | - | - | - | - | - | Littelfuse Inc. | - | Bulk | Active | - | -40°C ~ 85°C | - | DCNEVT400 | - | Stud, Wire Leads | - | - | SPST-NO (DM) (1 Form X) | - | 18 ms | 24VDC | 1.8kVDC - Nom | - | 15 ms | 19 VDC | 400 A | - | 9 VDC | - | - | - | - | - | - | ||
![]() DCNLEV50-BS Littelfuse Inc. | 89 |
| - | Chassis Mount | Littelfuse | 26Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12VDC | 900VDC - Nom | 461 mA | 10 ms | 8 VDC | 50 A | 5.5W | 1.2 VDC | - | Automotive Relays | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV100-CA Littelfuse Inc. | 17 |
| - | Chassis Mount | Littelfuse | 96Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV100 | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | Auxiliary Contacts | Automotive Relays | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEV250-GN Littelfuse Inc. | In Stock | - | - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48 ~ 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 32 VDC | 250 A | - | 18 VDC | - | Automotive Relays | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEV250-F Littelfuse Inc. | 2927 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 48 VDC | 250 A | - | 27 VDC | - | Automotive Relays | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEV250-MP Littelfuse Inc. | 8 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12 ~ 24VDC | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 250 A | - | 6 VDC | - | Automotive Relays | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEV250-GA Littelfuse Inc. | 2882 |
| - | Chassis Mount | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEV250 | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48 ~ 72VDC | 900VDC - Nom | 3.8 A | 12 ms | 32 VDC | 250 A | - | 18 VDC | Auxiliary Contacts | Automotive Relays | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNEVT400-BA Littelfuse Inc. | 2514 |
| - | Chassis Mount | Littelfuse | - | - | - | 20 | Littelfuse | Littelfuse Inc. | - | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEVT400 | Relays | Stud, Wire Leads | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | 18 ms | 12VDC | 1.8kVDC - Nom | - | 15 ms | 10 VDC | 400 A | - | 4 VDC | Auxiliary Contacts | Solid State Relays - Industrial Mount | - | - | - | - |