- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Seal | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Contact Type | Depth | Current Rating | Function | Interface | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Control Voltage | Pressure Range | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1DT256BL Schneider | 11057233 |
| - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | 99mm | - | - | - | 4 | 25 A | - | - | - | - | 85mm | 45mm | ||
![]() LC1DT326B7 Schneider | 2790 |
| - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | 99mm | - | - | - | 4 | - | - | 24 V ac | - | - | 91mm | 45mm | ||
![]() LC1D1506P7 Schneider | 859 |
| - | - | - | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | TeSys D | 230 - 230 | 230 - 230 | - | 200 | 150 | 50 | 75 | 22 | - | - | Other | AC | - | 75 kW | - | - | - | Reversing | - | 3 | 150 A | - | 230 V ac | - | - | - | - | ||
![]() LC1D096FLS207 Schneider | 159 |
| - | - | - | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | TeSys D | - | - | 110 - 110 | 25 | 9 | 6 | 4 | 2.2 | - | - | Other | DC | - | 5.5 kW | - | - | - | - | - | 3 | 9 A | - | 110 V dc | - | - | - | - | ||
Tiny WHSL | 2149 |
| - | - | - | - | - | +40°C | -25°C | - | - | - | - | - | - | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | 11 kW | - | 138mm | - | - | - | 3 | 25 A | Screw | 24 V dc | - | - | 85mm | 45mm | ||
![]() LC2D12P7 Schneider | 2874 |
| - | - | IP20 | Other | - | +60°C | -5°C | - | - | - | - | 0 | 3 | No | TeSys D | 230 - 230 | 230 - 230 | - | - | 12 | - | 5.5 | - | 5.59 | - | Screw connection | AC | LC2D | 5.5 kW | - | 86mm | - | Reversing contactor | - | 3 | 12 A | Screw | 230 V ac | - | - | 82.5mm | 90mm | ||
![]() LC1D123M7 Schneider | 2927 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | - | Changeover Contactor | - | 3 | 12 A | - | 220 V | - | - | - | - | ||
![]() LC1D1150046U5 Schneider | 583 |
| - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | 115mm | - | - | - | 4 | 115 A | - | 240 V ac | - | - | 158mm | 155mm | ||
Tiny WHSL | 2769 |
| - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | 100 - 250 | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | No | - | 6 A | - | - | 250 V dc | - | - | - | ||
Tiny WHSL | 2982 |
| - | - | - | - | - | +70°C | -40°C | - | - | - | - | - | - | - | AF30-30-00-14 | - | - | - | - | - | - | - | - | - | - | - | - | AF | 15 kW | - | 86mm | - | - | - | 3 | 21 A | Screw | 250 → 500 V ac/dc | - | - | 86mm | 45mm | ||
Tiny WHSL | 46 |
| - | - | - | - | - | +70°C | -40°C | - | - | - | - | - | - | - | AF09 | - | - | - | - | - | - | - | - | - | - | - | - | AF | 4 kW | - | 77mm | - | - | - | 3 | 7 A | Screw | 12 → 20 V dc | - | - | 80mm | 45mm | ||
![]() LC2D65AM7 Schneider | 748 |
| - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC2D | 37 kW | - | 120mm | - | Reversing | - | 3 | - | Cable | 230 V ac | - | - | 122mm | 119mm | ||
![]() LC2D65AU7 Schneider | 694 |
| - | - | - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | LC2D | 37 kW | - | 120mm | - | Reversing | - | 3 | - | Cable | 230 V ac | - | - | 122mm | 119mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | +60°C | -25°C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | 3.5 kW | - | 117mm | - | Reversing | - | 3 | 7 A | Screw | 24 V | - | - | 68mm | 45mm | ||
Tiny WHSL | 54 |
| - | - | - | - | - | +60°C | -25°C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | 5.5 kW | - | 117mm | - | Reversing | - | 3 | 12 A | Screw | 220 V ac, 230 V ac | - | - | 68mm | 45mm | ||
Tiny WHSL | 5 |
| - | - | - | - | - | +60°C | -25°C | - | DIN Rail Mount | - | - | - | - | - | DILA Relays | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 125mm | - | - | - | - | 4 A | Cage Clamp | 24 V dc | 24 V dc | - | 57.2mm | 68mm | ||
![]() LC2D40AB7 Schneider | 750 |
| - | - | IP20 | Other | - | +60°C | -5°C | - | - | - | - | 0 | 3 | No | TeSys D | 24 - 24 | 24 - 24 | - | - | 40 | - | 18.5 | - | 22.4 | - | Screw connection | AC | LC2D | 8.5 kW | - | 142mm | - | Reversing contactor | - | 3 | 40 A | Screw | 24 V ac | - | - | 132mm | 165mm | ||
![]() LC1D40AF7 Schneider | 2094 |
| - | - | - | - | - | +60°C | -5°C | No | Plate, Rail | 1 | 1 | 0 | 3 | - | TeSys D | 110 - 110 | 110 - 110 | - | 60 | 40 | 20 | 18.5 | 9 | - | - | Screw connection | AC | LC1D | 18.5 kW | - | 120mm | - | - | - | 3 | 40 A | Everlink | 110 V ac | 110 V ac | - | 122mm | 55mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | +60°C | -25°C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | 5.5 kW | - | 125mm | - | - | - | 3 | 12 A | Cage Clamp | 24 V dc | - | - | 57.2mm | 68mm | ||
![]() 277324 Eaton | In Stock | - | - | Brass | - | - | Gems Sensors & Controls | - | - | No | - | 1 | 2 | 0 | 3 | - | - | 230 - 230 | 240 - 240 | 0 - 0 | 45 | 32 | 15 | 15 | 7 | 14.9 | No | Screw connection | AC | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | 1.97-7.4 psi | - | - |