- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Package Cooled | Material Finish | Angle | Approvals | Auxiliary contact type | Base Product Number | Brand | Cable Style | Case Size | Case Style | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Grip Type | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Cable Diameter (mm) | Mfr | Min. temperature | Minimum Cable Diameter (mm) | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Number of Outlets | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Risk Rank | RoHS | Rohs Code | Type of electrical connection of main circuit | Usage Level | Voltage type for actuating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Type | Composition | Subcategory | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Function | Body Length or Diameter | Contact Current(DC)-Max | Interface | ELV | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Screening Level | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Thermal Resistance @ Natural | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Power Dissipation @ Temperature Rise | Product | Features | Product Category | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 277911 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 200 - 240 | 98 | 65 | 25 | 30 | 12 | 37 | - | - | - | Screw connection | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000642 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | - | - | - | - | - | - | - | - | - | 100 - 100 | 100 - 110 | 0 - 0 | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KC5202B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 - 27 | 21 - 29 | - | - | 12 | - | 5.5 | - | - | - | - | - | Spring clamp connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G500EHEN Schneider | 598 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | - | - | - | - | - | - | - | TeSys F | 48 - 130 | 48 - 130 | 48 - 130 | 700 | 500 | 500 | 250 | 250 | 400 | - | - | - | Bolt connection | - | AC/DC | - | - | LC1G500 | - | - | - | - | - | - | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | - | - | 3 | - | 700 A | - | - | - | - | 48 → 130 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G500EHEA Schneider | 687 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | - | - | - | - | - | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | 700 | 500 | 500 | 250 | 250 | 400 | - | - | - | Bolt connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42710AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 breaker,7 makers | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 78 x 102 mm | - | - | - | - | - | - | +55°C | - | - | -25°C | - | - | - | 1 | 7 | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 29 - 29 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | 3TH4271-0AB0 | - | - | 102mm | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | - | 45mm | - | - | - | ||
![]() GV141CAC Sensata Technologies | 2685 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | Center Back Mount | 247.42Ohms | 1/8 NPT | - | - | - | - | - | - | - | - | - | US Gauge | 266292A | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 0-5,000 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | GV14 | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | SPST-NO (DM) (1 Form X) | - | - | 20 ms | 24VDC | Dual DC | 100VDC - Nom | 97 mA | 12 ms | - | 16 VDC | 400 A | 2.3W | 2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | ||
![]() 3100Y30Q17777CL TE Connectivity | In Stock | - | - | - | - | Chassis Mount | QFN | - | - | - | - | - | - | - | - | - | - | 3100 | - | - | - | - | 16.5Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Surface Mount | - | - | - | - | - | -40C to 85C | - | - | Bulk | - | 5(mm) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C ~ 65°C | Bulk | * | - | Active | - | - | - | - | - | 4 | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (DM) (3 Form X) | - | - | - | 24VAC | - | 600VAC - Max | 1.45 A | - | - | 18 VAC | - | 34.8W | 6 VAC | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | Insulation - Class B | - | - | 7(mm) | - | - | - | - | - | 0.9(mm) | - | ||
![]() 1616074-9 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | Chassis, Stud | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 126 Ω | - | - | - | - | - | - | 50000 Cycle(s) | 1 | - | TE CONNECTIVITY LTD | TE Connectivity | 1616074-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 71 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 5.77 | Non-Compliant | No | - | - | - | - | Bulk | - | No | - | - | - | Contactors | - | compliant | - | MIL-R-6106 | - | - | 63.5 mm | 100 A | - | Non-Compliant | 28 V | SCREW | 100 A | - | - | - | 1 | SPST | 100 A | - | POWER/SIGNAL RELAY | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | 6220 mW | - | - | DC | MOMENTARY | 28 V | DC | SPST | - | 28 V | 0.222 A | 18 V | 1.5 V | - | - | - | Contactors - Electromechanical | - | - | - | - | - | - | 66.802 mm | - | Not Applicable | ||
![]() GX12TAC Sensata Technologies | 2850 |
| - | - | - | Chassis Mount | - | - | - | Brass | - | - | - | - | Straight | UL | - | - | - | Round | - | - | 421.05Ohms | - | - | - | - | - | - | - | - | Double Compression Gland | - | Thomas & Betts | EXN05ASC1 | - | 16 mm | Sensata-Gigavac Clean Energy | - | 8.5 mm | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | -55°C ~ 85°C | - | GX12 | - | - | - | Metallic | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | SPST-NO (DM) (1 Form X) | - | - | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | - | 15 VDC | 225 A | 1.4W | 1.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | IP68 | - | - | - | - | - | - | - | - | ||
![]() US2:40IP32WC Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903825200 | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 41 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 19 ms | - | - | 115 A | 310VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C506240A Siemens | 721 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40HP120J Siemens | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-Q1R3-B2RX-C0 | - | - | Siemens | - | - | - | - | - | - | - | - | None | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 41 ms | 24VAC | - | 240VAC - Max | - | 19 ms | - | 20.4 VAC | 90 A | 310VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() GV200BBB-1 Sensata Technologies | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.17Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | GV200 | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 A | SPST-NO (DM) (1 Form X) | - | - | 20 ms | 12VDC | Dual DC | 800VDC - Max | 230 mA | 12 ms | - | 8 VDC | 500 A | 2.8W | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C108277A Siemens | 700 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9PST-8NO/1NC (8 Form A, 1 Form B) | - | - | - | 277VAC | - | 600VAC - Max | - | - | - | 235.45 VAC | 30 A | 248VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() LEDB2B003208B Siemens | 831 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 208VAC | - | 600VAC - Max | - | - | - | 176.8 VAC | 20 A | 31.7VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C701600A Siemens | 519 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3100-20J17999CJ TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() YC1U-65RA24 IDEC | 2590 |
| - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | YC1U-65RA24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | Contactors | - | Contactors - Electromechanical | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() YC1U-65RA480 IDEC | 2609 |
| - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | YC1U-65RA480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | Contactors | - | Contactors - Electromechanical | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - |