- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Configuration | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20172AK61 Siemens | 2762 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 12 A | 36VA | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20162AF02 Siemens | 19 |
| - | Chassis Mount, DIN Rail | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Bulk | Active | SIRIUS Innovation | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S00 | 4 kW | 73mm | Spring Terminal | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 110VAC | 690VAC - Max | 14 ms | 93.5 VAC | 9 A | 27VA | - | - | Auxiliary Contacts | - | 70mm | 70mm | 45mm | ||
![]() 3RT20161AF02 Siemens | 22 |
| - | Chassis Mount, DIN Rail | 3RT2016 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 4 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | Screw | 35 ms | 110VAC | 690VAC - Max | 14 ms | 93.5 VAC | 9 A | 27VA | - | - | Auxiliary Contacts | - | 58mm | 57.5mm | 45mm | ||
![]() 3RT23161AP00 Siemens | 48 |
| - | Chassis Mount, DIN Rail | 3RT2316 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 18A | 9A | 8.5A | 4kW | 4kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 4 | 18 A | 4PST-NO (4 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 18 A | 24.3VA | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RT20152AF01 Siemens | 41 |
| - | Chassis Mount, DIN Rail | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | Spring Terminal | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 110VAC | 690VAC - Max | 14 ms | 93.5 VAC | 7 A | 27VA | - | - | Auxiliary Contacts | - | 70mm | 70mm | 45mm | ||
![]() 3RT20152AP01 Siemens | 41 |
| - | Chassis Mount, DIN Rail | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 7 A | 24.3VA | - | 3PST-NO | Auxiliary Contacts | 690VAC | 70mm | 70mm | 45mm | ||
![]() 3RT20172AP01 Siemens | 2131 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 12 A | 33VA | - | 3PST-NO | Auxiliary Contacts | 690VAC | 70mm | 70mm | 45mm | ||
![]() 3RA23278XB302AC2 Siemens | 533 |
| - | Chassis Mount, DIN Rail | 3RA23278XB | - | Spring-loaded connector | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | - | 32A | - | 15kW | - | 14.71 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 690VAC - Max | - | 19.2 VAC | 32 A | 77VA | - | - | Auxiliary Contacts | - | 114mm | - | 90mm | ||
![]() 3RT20181CP043MA0 Siemens | 2918 |
| - | Chassis Mount, DIN Rail | 3RT2018 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 117 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 22A | 16A | 11.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 117mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 16 A | 33VA | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RT20171AM21 Siemens | 32 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | - | 22A | 12A | 8.5A | 5.5kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | SPST-NO (1 Form A) | - | 33 ms | 208VAC | 690VAC - Max | 15 ms | 176.8 VAC | 12 A | - | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RT20371AU00 Siemens | 2303 |
| - | Chassis Mount, DIN Rail | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 240 - 240 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 65 A | 190VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20182BB410CC0 Siemens | 2875 |
| - | Chassis Mount, DIN Rail | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 16 A | 4W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20351NB301AA0 Siemens | 2875 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 20 - 33 | 20 - 33 | 20 - 33 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 23W | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20181BE41 Siemens | 2404 |
| - | Chassis Mount, DIN Rail | 3RT2018 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 60 - 60 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 16 A | 4W | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RT20252AV04 Siemens | 2484 |
| - | Chassis Mount, DIN Rail | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 144 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 400 - 400 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 144mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 17 A | 65VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT20271CK643MA0 Siemens | 2314 |
| - | Chassis Mount, DIN Rail | 3RT2027 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 141mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 32 A | 79VA | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20162AH02 Siemens | 11 |
| - | Chassis Mount, DIN Rail | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | - | 48 - 48 | 48 - 48 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 9 A | 24.3VA | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RA23258XB302BB4 Siemens | 857 |
| - | Chassis Mount, DIN Rail | 3RA23258XB | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 114 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 17A | - | 7.5kW | - | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | - | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | - | - | 16 A | 5.9W | - | - | Auxiliary Contacts | - | 114mm | - | 90mm | ||
![]() 3RT20371AV04 Siemens | 2417 |
| - | Chassis Mount, DIN Rail | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 400 - 400 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 400VAC | 690VAC - Max | 18 ms | 320 VAC | 65 A | 190VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20363AC20 Siemens | 2268 |
| - | Chassis Mount, DIN Rail | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 51 A | 188VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm |