- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Configuration | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20252AP60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT20172AV02 Siemens | 2308 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 400 - 400 | 400 - 400 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 400VAC | 690VAC - Max | 13 ms | 340 VAC | 12 A | 33VA | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20152BW42 Siemens | 37 |
| - | Chassis Mount, DIN Rail | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 7 A | 4W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20351AV04 Siemens | 2290 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 400 - 400 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 400VAC | 690VAC - Max | 18 ms | 320 VAC | 40 A | 190VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20234BB40 Siemens | 2845 |
| - | Chassis Mount, DIN Rail | 3RT2023 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | - | 40A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 18 ms | 19.2 VDC | 9 A | 5.9W | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20351AU00 Siemens | 2437 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 240 - 240 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 40 A | 190VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20172FW42 Siemens | 2939 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 48VDC | 690VAC - Max | 65 ms | 38.4 VDC | 12 A | 4W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20182BE42 Siemens | 2295 |
| - | Chassis Mount, DIN Rail | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 60 - 60 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 16 A | 4W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20242AF04 Siemens | 2982 |
| - | Chassis Mount, DIN Rail | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 144 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 144mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 12 A | 65VA | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT20251CK643MA0 Siemens | 2060 |
| - | Chassis Mount, DIN Rail | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 141mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20172FF42 Siemens | 2184 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 110VDC | 690VAC - Max | 65 ms | 88 VDC | 12 A | 4W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20351AU04 Siemens | 2238 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 240 - 240 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | - | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 40 A | 190VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20241AR60 Siemens | 11 |
| - | Chassis Mount, DIN Rail | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 440VAC | 690VAC - Max | 16 ms | 374 VAC | 12 A | 67VA | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20363CL243MA0 Siemens | 2515 |
| - | Chassis Mount, DIN Rail | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 178 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 178mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 230VAC | 690VAC - Max | 18 ms | 195.5 VAC | 51 A | 188VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20172BF42 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 12 A | 4W | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20172AP02 Siemens | 50 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 5.5 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 12 A | 33VA | - | 3PST-NO | Auxiliary Contacts | 690VAC | 70mm | 70mm | 45mm | ||
![]() 3RT20231KB40 Siemens | 2665 |
| - | Chassis Mount, DIN Rail | 3RT2023 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 16.8 VDC | 9 A | 4.5W | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20261AR60 Siemens | 130420271 |
| - | Chassis Mount, DIN Rail | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 400 - 400 | 440 - 440 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 440VAC | 690VAC - Max | 16 ms | 374 VAC | 25 A | 79VA | - | - | Auxiliary Contacts | - | 85mm | - | 45mm | ||
![]() 3RT20371AG20 Siemens | 2989 |
| - | Chassis Mount, DIN Rail | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20161BB410CC0 Siemens | 2038 |
| - | Chassis Mount, DIN Rail | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 9 A | 4W | - | - | Auxiliary Contacts | - | 58mm | - | 45mm |