- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Connections | Content | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Shielding | Depth | Element Configuration | Durability | Forward Current | Max Reverse Leakage Current | Max Surge Current | Halogen Free | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Height | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1024-1AP04-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-1AH01-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1054-2AV36 Siemens | In Stock | - | - | - | - | - | Terminal strip | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | 380 - 420 | 380 - 420 | 380 - 420 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | Yes | Rail connection | AC/DC | - | - | - | S6 | - | - | - | - | - | - | - | - | 170mm | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | 172mm | 120mm | - | - | ||
![]() 3RT1017-1AP61 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2BB42-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1XF00-0GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1044-1AH24 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1AC10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 1 % | 25 ppm/°C | - | 505 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 3RT1075-2AB36 Siemens | In Stock | - | - | - | - | - | Terminal strip | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | - | - | 430A | 400A | 350A | 200kW | 200kW | - | - | Yes | - | - | - | - | - | S12 | - | - | - | - | - | - | - | - | 225mm | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | 214mm | 160mm | - | - | ||
![]() 3RT1016-1AM21 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | 50 ppm/°C | - | 50.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 3RT1024-1BG44 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-1AP64 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | Unshielded | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1044-3AC20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2MB41-0KT0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AP00-1AA0 Siemens | In Stock | - | - | Tin | Surface Mount | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | Common Anode | - | 10 A | 150 µA | 180 A | - | 680 mV | 100 V | 10 A | 150 µA | 100 V | 180 A | - | - | No | Lead Free | ||
![]() 3RT1024-3KB40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-2BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1044-1AB00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1AN20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1046-1AU00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |