- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Adjustment range undelayed short-circuit release | Auxiliary contact type | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMC0-401.RBBC ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-503A.EE ZETTLER | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GXL14C1AB Sensata Technologies | 2036 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | GXL14 | - | - | Stud, Wire Leads | - | - | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | - | 800VDC - Max | - | 12 ms | 15 VDC | 350 A | - | - | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() GX12JCB Sensata Technologies | 2038 |
| - | Chassis Mount | - | - | 2kOhms | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | GX12 | - | - | Stud, Wire Leads | - | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 120VDC | DC Type | 800VDC - Max | 60 mA | 12 ms | 72 VDC | 225 A | 7.2W | 4.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() LCE02C304600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Silver Alloy | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | Class LC | - | - | Screw Terminal | - | - | 7PST-4NO/3NC (4 Form A, 3 Form B) | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE02C302208A Siemens | 785 |
| - | Chassis Mount | - | - | - | - | Silver Alloy | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | - | 5PST-2NO/3NC (2 Form A, 3 Form B) | - | 200 ~ 208VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 40EP32BC Siemens | 821 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 40FP82WD Siemens | 867 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 208VAC | - | 600VAC - Max | - | 24 ms | 176.8 VAC | 45 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() LCE02C704240A Siemens | 558 |
| - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX62HAC Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | 757.90Ohms | - | Silver (Ag) | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | MX62 | - | - | Stud, Wire Leads | - | 200 A | SPST-NO (1 Form A) | 30 ms | 72VDC | DC Type | - | 95 mA | 12 ms | 46 VDC | 200 A | 6.8W | 2.7 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() LCE04C200120A Siemens | 793 |
| - | Chassis Mount | - | - | - | - | Silver Alloy | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | Class LC | - | - | Screw Terminal | - | - | DPST-NC (2 Form B) | - | 115 ~ 120VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() HX241CCB Sensata Technologies | 2306 |
| - | Chassis Mount | - | - | 247.42Ohms | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | HX24 | - | - | Stud, Wire Leads | - | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 1500VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() GX12JB Sensata Technologies | 2129 |
| - | Chassis Mount | - | - | 2kOhms | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | GX12 | - | - | Stud, Wire Leads | - | 225 A | SPST-NO (DM) (1 Form X) | 20 ms | 120VDC | DC Type | 800VDC - Max | 60 mA | 12 ms | 72 VDC | 225 A | 7.2W | 4.5 VDC | Sealed - Hermetically | - | - | ||
![]() HX21FC Sensata Technologies | 2310 |
| - | Chassis Mount | - | - | 1.09kOhms | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | HX21 | - | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 1500VDC - Nom | 44 mA | 12 ms | 40 VDC | 350 A | 2.1W | 4 VDC | Sealed - Hermetically | - | - | ||
![]() 40HP12BF Siemens | 688 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 41 ms | 120VAC | - | 240VAC - Max | - | 19 ms | 102 VAC | 90 A | 310VA | - | Auxiliary Contacts | - | - | ||
![]() CLMSC04240 Siemens | 906 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class CLM | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 240VAC | - | 600VAC - Max | - | - | 204 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1046-3AB00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43940AG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-0DA15-ZX95 Siemens | In Stock | - | - | - | 4.2 - 4.2 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0.22 - 0.32 | - | Yes | - | - | - | - | 690 - 690 | 0 | 0.09 | 0.32 | 100 | - | Magnetic | Turn button | Screw connection | - | Yes | No | Yes | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | 45 | ||
![]() 3TC52170BM0 Siemens | In Stock | - | - | - | - | 2 breakers,2 makers | - | Screws | - | 1pc(s) | - | - | (W x H x D) 135 x 240 x 204 mm | +55°C | - | -25°C | Yes | 2-pin | 2 | 2 | 0 | 2 | - | - | - | - | 220 - 220 | 264 - 264 | 0 - 0 | - | - | - | - | - | Yes | - | - | Screw connection | DC | - | - | - | - | - | 8 | 204mm | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 240mm | 135mm |