- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMC0-633.LD ZETTLER | 39 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C205120A Siemens | 773 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C700208A Siemens | In Stock | - | - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | Class LC | Screw Terminal | - | 7PST-NC (7 Form B) | - | 200 ~ 208VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEFA2C003208B Siemens | 765 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | 0°C ~ 40°C | Class LE | Screw Terminal | - | 3PST-NO (3 Form A) | - | 208VAC | - | 240VAC - Max | - | - | 176.8 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() CLM1C09277 Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | - | Class CLM | Screw Terminal | - | 9PST-NO (9 Form A) | - | 277VAC | - | 600VAC - Max | - | - | 235.45 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() MX12SA Sensata Technologies | In Stock | - | - | Chassis Mount | 146.34Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX12 | Stud, Wire Leads | - | SPST-NO (1 Form A) | 20 ms | 12VDC | - | - | 82 mA | 12 ms | 9 VDC | 200 A | 1W | 1 VDC | Sealed - Hermetically | ||
![]() XMC0-322.QBBC ZETTLER | 32 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40CP32BC Siemens | 2684 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() LEN04C006208B Siemens | 625 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | 0°C ~ 40°C | Class LE | Screw Terminal | - | 6PST-NO (6 Form A) | - | 208VAC | - | 600VAC - Max | - | - | 176.8 VAC | 30 A | 174VA | - | Auxiliary Contacts | ||
![]() GV124CPX Sensata Technologies | 32 |
| - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV12 | PC Pins | 200 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 100VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() LCE04C007240A Siemens | 670 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C300347A Siemens | 866 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX21CCC Sensata Technologies | 2227 |
| - | Chassis Mount | 266.67Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX21 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1500VDC - Nom | 90 mA | 12 ms | 16 VDC | 350 A | 2.1W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() LCE02C301600A Siemens | 980 |
| - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | Class LC | Screw Terminal | - | 4PST-1NO/3NC (1 Form A, 3 Form B) | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() XMC0-403A.EC ZETTLER | 38 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX14FCC Sensata Technologies | 2767 |
| - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | - | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MX21CC Sensata Technologies | 2603 |
| - | Chassis Mount | 85.71Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX21 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | Sealed - Hermetically | ||
![]() GV121FAX Sensata Technologies | 23 |
| - | Chassis Mount | 300Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV12 | Stud, Wire Leads | 200 A | SPST-NO (DM) (1 Form X) | 30 ms | 48VDC | DC Type | 100VDC - Nom | 160 mA | 12 ms | 28 VDC | 200 A | 7.6W | 1.8 VDC | Sealed - Hermetically | ||
![]() 40DP82WF Siemens | 821 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 120VAC | - | 600VAC - Max | - | 24 ms | 102 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() GVLL144CPB Sensata Technologies | 2496 |
| - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GVL140 | PC Pins | - | SPST-NO (1 Form A) | 20 ms | 24VDC | - | 100VDC - Nom | - | 12 ms | 15 VDC | 400 A | - | - | Auxiliary Contacts, Sealed - Hermetically |