- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Risk Rank | Rohs Code | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | ECCN Code | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Interface | Contact Voltage(DC)-Max | Termination Type | Durability | Number of Poles | Contact Current Rating | Family | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Operating Voltage | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH24401AP60 Siemens | 2073 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RH24401 | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 0 | 4 | - | - | - | - | Box | - | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | No | - | - | - | - | - | - | 4PST-NO (4 Form A) | - | - | - | - | 33 ms | 240VAC | 690VAC - Max | - | 15 ms | - | 204 VAC | 10 A | 37VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT1065-6AD36 Siemens | 730 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 145 x 210 x 202 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | Box | - | Active | - | 42 - 48 | 42 - 48 | 42 - 48 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | - | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S10 | - | 202mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 95 ms | 42 ~ 48VAC/DC | 1000VAC - Max | - | 80 ms | - | - | 265 A | 650W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 210mm | - | 145mm | - | ||
![]() 3RT20281AF00 Siemens | 2168 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2028 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 97 mm | - | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | - | Bulk | - | Active | SIRIUS Innovation | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | - | S0 | 18.5 kW | 97mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 1000 0000 | 3 | 38 A | - | 3PST-NO (3 Form A) | - | Screw | - | - | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | - | 88 VAC | 38 A | 77VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 85mm | 85mm | 45mm | - | ||
![]() 3RT20251AF00 Siemens | 2336 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2025 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 97 mm | - | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | Bulk | - | Active | SIRIUS Innovation | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | - | S0 | 7.5 kW | 97mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 1000 0000 | 3 | 16 A | - | 3PST-NO (3 Form A) | - | Screw | - | - | 38 ms | 110VAC | 690VAC - Max | - | 16 ms | - | 88 VAC | 16 A | 65VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 85mm | 85mm | 45mm | - | ||
![]() 1-1616520-0 TE Connectivity Aerospace, Defense and Marine | 660 |
| - | 25 Weeks | Chassis Mount | NO | PANEL MOUNT | - | 1616520 | 46.7Ohms | - | - | - | - | - | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 1-1616520-0 | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | Box | Active | Active | - | - | - | - | - | - | - | - | - | - | 5.14 | No | - | - | - | -55°C ~ 125°C | K, Hartman | EAR99 | - | - | - | unknown | Stud | - | 94.74 mm | 84.07 mm | 94.74mm x 84.07mm x 51.3mm | 50 A | HERMETICALLY SEALED | - | 28 V | WIRE | - | - | - | Contactors | 3PST-NO (3 Form A) | POWER/SIGNAL RELAY | - | 50 A | - | 25 ms | 28VDC | 115VAC, 28VDC - Max | 600 mA | 10 ms | - | 18 VDC | 50 A | 16.8W | 1.5 VDC | 115 V | AC/DC | MOMENTARY | DC | 3PST | 28 V | - | 0.6 A | 18 V | 1.5 V | Auxiliary Contacts, Sealed - Hermetically | - | - | - | - | 51.3 mm | ||
![]() 3RT20172BB420CC0 Siemens | 2782 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | - | Box | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | - | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | - | S00 | 5.5 kW | 73mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 3000 0000 | 3 | 12 A | - | 3PST-NO (3 Form A) | - | - | - | - | 100 ms | 24VDC | 690VAC - Max | - | 13 ms | - | 19.2 VDC | 12 A | 4W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | - | ||
![]() 3RT20371KB40 Siemens | 2003 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2037 | 26.8Ohms | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | Bulk | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 80A | 65A | 55A | 30kW | 30 | 36.775 | - | - | Yes | Screw connection | DC | -25°C ~ 60°C | 3RT2 | - | S2 | 30 kW | 130mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 1000 0000 | 3 | 65 A | - | 3PST-NO (3 Form A) | - | - | - | - | - | 24VDC | 690VAC - Max | 895.8 mA | - | - | 19.2 VDC | 65 A | 21.5W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | - | ||
![]() 3RT20152BB42 Siemens | 45 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2015 | 144Ohms | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | - | - | Bulk | - | Active | SIRIUS Innovation | - | - | - | 18A | 7A | 6.5A | 3kW | - | - | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | - | S00 | 3 kW | 73mm | - | Spring Terminal | - | - | - | - | - | - | - | - | - | 3000 0000 | 3 | 7 A | - | 3PST-NO (3 Form A) | - | Cage Clamp | - | - | - | 24VDC | 690VAC - Max | 166.7 mA | - | - | 19.2 VDC | 7 A | 4W | - | - | - | - | - | - | - | 3PST-NO | - | - | - | Auxiliary Contacts | 690VAC | 70mm | 70mm | 45mm | - | ||
![]() 3RT20172XB410LA2 Siemens | 2540 |
| - | - | Chassis Mount, DIN Rail | - | - | 1 maker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H) 45 mm x 70 mm | - | - | - | - | - | - | Siemens | - | - | Yes | 3-pin | 690V AC | - | 1 | 0 | 3 | - | - | Box | - | Active | SIRIUS | - | - | 24 - 34 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | - | - | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | - | S00 | 5.5 kW | - | - | Screw Terminal | Reversing | - | - | - | - | - | - | - | - | 3000 0000 | 3 | - | - | 3PST-NO (3 Form A) | - | - | - | - | 70 ms | 24 ~ 34VDC | 690VAC - Max | - | 45 ms | - | - | 12 A | 4W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | - | ||
![]() 3RT20262AG20 Siemens | 130420296 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | - | - | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | - | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | - | S0 | 11 kW | 97mm | - | Screw Terminal | Reversing | - | - | - | - | - | - | - | - | 1000 0000 | 3 | - | - | 3PST-NO (3 Form A) | - | - | - | - | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | - | 93.5 VAC | 25 A | 79VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | - | ||
![]() 3RH21222XF400LA2 Siemens | 2758 |
| - | - | Chassis Mount, DIN Rail | - | - | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | - | +70°C | - | Siemens | -40°C | - | - | - | - | 2 | 2 | - | - | - | - | Box | - | Active | SIRIUS | - | - | 72 - 125 | - | - | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | S00 | - | 73mm | - | Spring Terminal | - | - | - | - | - | - | - | - | - | 3000 0000 | 4 | 10 A | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | - | - | - | 70 ms | 72 ~ 125VDC | 690VAC - Max | - | 45 ms | - | - | 10 A | 4.5W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | - | ||
![]() 3RT20264XB400LA2 Siemens | 2148 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2026 | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Yes | - | - | 1 | 1 | 0 | 3 | - | - | Box | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 40 | 25 | 15.5 | 11 | 7.5 | 11.032 | - | - | - | Other | DC | -40°C ~ 70°C | SIRIUS | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 75 ms | 24VDC | 690VAC - Max | - | 50 ms | - | 16.8 VDC | 25 A | 6.7W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20171KB42 Siemens | 84504324 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | - | Box | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | - | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | S00 | 5.5 kW | 73mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 3000 0000 | 3 | 12 A | - | 3PST-NO (3 Form A) | - | - | - | - | 130 ms | 24VDC | 690VAC - Max | - | 20 ms | - | 16.8 VDC | 12 A | 2.8W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | - | ||
![]() 3RH21312KB40 Siemens | In Stock | - | - | - | Chassis Mount, DIN Rail | - | - | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | 1 | 3 | - | - | - | - | Box | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | - | S00 | - | 73mm | - | Spring Terminal | - | - | - | - | - | - | No | - | - | 3000 0000 | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | - | - | - | 130 ms | 24VDC | 690VAC - Max | - | 20 ms | - | 16.8 VDC | 10 A | 2.8W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | - | ||
![]() 3RT25361AP60 Siemens | 2460 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2536 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 75 x 114 x 130 mm | - | - | - | - | +70°C | - | Siemens | -40°C | - | - | 4-pin | - | 1 | 1 | 2 | 2 | - | - | Box | - | Active | - | - | - | - | 70A | 41A | - | 22.0kW | - | - | - | - | - | - | - | -40°C ~ 70°C | SIRIUS | - | S2 | - | 130mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | - | - | - | 80 ms | 240VAC | 690VAC - Max | - | 18 ms | - | 192 VAC | 50 A | 190VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 114mm | - | 75mm | - | ||
![]() 3RT1064-6NB36 Siemens | 750 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 145 x 210 x 202 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | - | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | - | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | - | S10 | - | 202mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 80 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | - | 100 ms | - | - | 225 A | 580W | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 210mm | - | 145mm | - | ||
![]() 3RT20242AG20 Siemens | 41 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | Box | - | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | - | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | - | S0 | 5.5 kW | 97mm | - | Screw Terminal | Reversing | - | - | - | - | - | - | - | - | 1000 0000 | 3 | - | - | 3PST-NO (3 Form A) | - | - | - | - | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | - | 93.5 VAC | 12 A | 67VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | - | ||
![]() 3RA23478XB301AL2 Siemens | In Stock | - | - | - | Chassis Mount, DIN Rail | - | - | - | 3RA23478XB | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | 230 - 230 | 230 - 230 | - | - | 110 | - | 55 | - | 55.162 | - | - | - | Screw connection | AC | 60°C | SIRIUS | - | - | - | - | - | Screw Terminal | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | 230VAC | 400VAC - Max | - | - | - | 195.5 VAC | 110 A | 296VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() US2:43CP32FD Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 29 ms | 208VAC | 600VAC - Max | - | 24 ms | - | 176.8 VAC | 18 A | 218VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RH21311AU60 Siemens | 2179 |
| - | - | Chassis Mount, DIN Rail | - | - | - | 3RH21311 | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 1 | 3 | - | - | - | - | Box | - | Active | - | - | 277 - 277 | - | - | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | No | - | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | - | - | - | 33 ms | 277VAC | 690VAC - Max | - | 15 ms | - | 235.5 VAC | 10 A | 37VA | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - |