- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Adjustment range undelayed short-circuit release | Capacitance Tolerance | Connections | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Device construction | Dielectric Strength | Dim | For Use With | Max. temperature | Min. temperature | Modular version | MSL | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Qualification | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Switch off technique | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Depth | Resistor Type | Current Rating | Durability | Bandwidth | Rise Time | Resistance Tolerance | Load Current | Light Source | Thermal Conductivity | Peak Wavelength | Overall Length | Contact Configuration | Kit Contents | Pin Diameter | Product Length | Product Width | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1015-2AG62 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | Jack | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | ||
![]() 3RT1336-1AB00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zero Crossing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AK62 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2023-1AL20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | - | 40 | 9 | 8.5 | - | 4 | - | 3.677 | - | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pieces of Pozidrive Bits | - | - | - | - | - | - | - | ||
![]() 3RH1140-2AF00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2035-1NB34-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mm | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-3AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Solar PV MC3 & MC4 Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-1CA15-ZX95 Siemens | In Stock | - | - | - | 33 - 33 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 - 2.5 | Yes | - | - | - | - | 690 - 690 | - | - | - | 0.4 | 0.75 | - | - | 2.5 | 100 | Magnetic | - | - | - | - | Turn button | Screw connection | - | - | Yes | No | Yes | - | - | - | - | - | 15W | 190mm | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | 97 | 260mm | 140mm | - | ||
![]() 3RT1034-3AF00-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel Screwdrivers or Other Small Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2AV00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | 7kV/mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7W/m.K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AD02 Siemens | In Stock | - | - | 4.3kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AP00-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-2KB42-ZW96 Siemens | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | ||
![]() 3TH43460BD4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42530AC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | ||
![]() 3RF2330-3AA06 Siemens | In Stock | - | - | - | - | - | 5 mm eyelet,3 mm eyelet | 1pc(s) | 24V DC | 15V DC | - | - | - | (W x H x D) 45 x 100 x 139 mm | - | +60°C | -25°C | Yes | - | 1-pin | - | - | - | - | - | - | - | AEC-Q200 | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | Zero crossing | 600V AC | 48V AC | - | - | DC | 100V | - | - | - | ± 25ppm/K | 3RF2330-3AA06 | 4.3kohm | - | - | 200mW | 139mm | High Reliability, Precision | - | - | - | - | ± 0.1% | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | 100mm | - | 45mm | - | ||
![]() 3RT2023-2NP30 Siemens | In Stock | - | - | - | - | - | Spring-loaded connector | 1pc(s) | - | - | - | - | - | (W x H x D) 45 x 102 x 107 mm | - | +60°C | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | AEC-Q200 | 200 - 280 | 200 - 280 | 200 - 280 | - | 40A | 9A | 8.5A | - | 4.0kW | 4.0kW | 3.677 | - | - | - | - | - | - | - | - | Spring clamp connection | AC/DC | 200V | - | - | - | ± 25ppm/K | S0 | 4kohm | - | - | 250mW | 107mm | High Reliability, Precision | - | 1000 0000 | - | - | ± 0.1% | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 102mm | - | 45mm | - | ||
![]() 3RT1025-1AL20-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | - | - | ± 25ppm/K | - | 10kohm | - | - | 100mW | - | High Reliability, Precision | - | - | - | - | ± 0.5% | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | ||
![]() 3RT1034-3AR60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | ± 200ppm/K | - | 33.2ohm | - | - | 50mW | - | Precision | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | 0.6mm | 0.3mm | - | - | - | - | ||
![]() 3RT1036-3AP60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 100ppm/K | - | 2kohm | - | - | 500mW | - | Semi-Precision | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | 9mm | - | - | - | - | - |