- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Range | Operating Temperature | Series | Subcategory | Power Rating | Depth | Termination Style | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2038 |
| - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | AF26-40-00-11 | - | AF | - | 11 kW | 101mm | - | 4 | 45 A | - | Screw | - | - | 24 V ac/dc | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
Tiny WHSL | 2260 |
| - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | AF26-40-00-12 | - | AF | - | 11 kW | 101mm | - | 4 | 45 A | - | Screw | - | - | 110 V ac/dc | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
Tiny WHSL | 2061 |
| - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | AF38Z-40-00-23 | - | AF | - | 18.5 kW | 101mm | - | 4 | 55 A | - | Screw | - | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
Tiny WHSL | 2723 |
| - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | AF26-22-00-12 | - | AF | - | 11 kW | 101mm | - | 4 | 45 A | - | Screw | - | - | 110 V ac/dc | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
Tiny WHSL | 2142 |
| - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | AF26-22-00-13 | - | AF | - | 11 kW | 101mm | - | 4 | 45 A | - | Screw | - | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
Tiny WHSL | 2418 |
| - | - | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | AF38-30-00-11 | - | AF | - | 18.5 kW | 86mm | - | 3 | 50 A | - | Screw | - | - | 24 V ac/dc | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | NF31E-14 | - | NF | - | - | 77mm | - | 4 | 6 A | - | Screw | - | - | 230 V ac/dc | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
Tiny WHSL | 61 |
| - | - | - | - | - | - | - | +70°C | - | -40°C | Rail Mount | - | - | - | AF09-40-00-11 | - | AF | - | 4 kW | 77mm | - | 4 | 25 A | - | Screw | - | - | 24 V ac/dc | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | ||
![]() MX11KCB Sensata Technologies | 2167 |
| - | Chassis Mount | - | 2kOhms | Silver (Ag) | - | - | - | Sensata-Gigavac Clean Energy | - | - | Bulk | - | Active | - | -55°C ~ 100°C | MX11 | - | - | - | Stud, Wire Leads | - | 150 A | SPST-NO (1 Form A) | - | - | 30 ms | 120VAC | AC Type | - | 60 mA | 50 ms | 80 VAC | 150 A | 7.2W | 4.5 VAC | Auxiliary Contacts, Sealed - Hermetically | - | - | - | ||
![]() US2:40EP220D Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | Bulk | - | Active | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | - | 29 ms | 208VAC | - | 600VAC - Max | - | 24 ms | 176.8 VAC | 40 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() J7KN-40 110 Omron | 36 | - | - | - | Omron Automation and Safety | - | - | 1 | Omron | - | - | - | - | - | J7KN40110 | - | - | - | - | Contactors | 11 kW | - | - | 3 | 40 A | - | - | Electromechanical Contactors | - | 110 VAC | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | ||
![]() CON-2/24/30 Littelfuse | 46 |
| - | Chassis Mount | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | Hartland Controls/Littelfuse | - | - | Box | - | Discontinued at Digi-Key | - | -40°C ~ 65°C | HCC | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | 30 A | DPST-NO (2 Form A) | - | - | - | 24VAC | - | 600VAC - Max | - | - | 18 VAC | 30 A | - | 6 VAC | - | - | - | - | ||
![]() CON-1/24/30 Littelfuse | 46 |
| - | Chassis Mount | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | Hartland Controls/Littelfuse | - | - | Box | - | Discontinued at Digi-Key | - | -40°C ~ 65°C | HCC | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | 30 A | SPST-NO (1 Form A) | - | - | - | 24VAC | - | 600VAC - Max | - | - | 18 VAC | 30 A | - | 6 VAC | - | - | - | - | ||
![]() HX200BAB Sensata Technologies | In Stock | - | - | Chassis Mount | - | 50Ohms | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | Bulk | - | Active | - | -55°C ~ 85°C | HX200 | - | - | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | - | - | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 240 mA | 12 ms | 8 VDC | 350 A | 2.9W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | - | ||
![]() GX46FD Sensata Technologies | In Stock | - | - | Chassis Mount | - | 300Ohms | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | Bulk | - | Active | - | -55°C ~ 85°C | GX46 | - | - | - | Screw Terminal | - | 600 A | SPST-NO (DM) (1 Form X) | - | - | 20 ms | 48VDC | DC Type | 800VDC - Max | 160 mA | 7 ms | 30 VDC | 600 A | 7.8W | 2 VDC | Sealed - Hermetically | - | - | - | ||
![]() XMC0-404.ED ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:CLMSE03024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | Bulk | - | Active | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 100 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() GX32BDB Sensata Technologies | 2331 |
| - | Chassis Mount | - | 17.65Ohms | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | Bulk | - | Active | - | -55°C ~ 85°C | GX32 | - | - | - | Stud | - | 150 A | SPST-NO (DM) (1 Form X) | - | - | 20 ms | 12VDC | DC Type | 800VDC - Max | 680 mA | 12 ms | 8 VDC | 150 A | 8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | - | ||
![]() CLM2D08600 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | Bulk | - | Active | - | - | - | - | - | - | Screw Terminal | - | - | 8PST-NO (8 Form A) | - | - | - | 600VAC | - | 600VAC - Max | - | - | 510 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | - | ||
![]() US2:40DP32WH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | - | - | Bulk | - | Active | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | - | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | - | - | - |