- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Adjustment range undelayed short-circuit release | Auxiliary contact type | CoilResistance | Connections | Construction type lens | Contact Materials | Content | Degree of protection (IP) | Device construction | Dim | Manufacturer | Manufacturer Part Number | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Depth | Termination Style | Voltage | Durability | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Flux Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KC6-40E-2.4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | KC6-40E-2.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 17-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC6-40E-F1.4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | KC6-40E-F1.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC6-40E-P2.4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | KC6-40E-P2.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | 17-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | TBC7-30-10-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 50-70 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC6-31Z-55 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | TKC6-31Z-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 50-90 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXNC14BA Sensata Technologies | 2627 |
| - | Chassis Mount | Metal | - | - | 80Ohms | - | Round | Silver (Ag) | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | - | MXNC14 | - | - | - | - | Stud, Wire Leads | - | - | 400 A | SPST-NC (1 Form B) | 20 ms | 12VDC | DC Type | - | 150 mA | 12 ms | 8 VDC | 400 A | 1.8W | 0.2 VDC | - | Sealed - Hermetically | - | - | - | ||
![]() 3RT1326-1AV00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA2426-8XF32-2AL2-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2024-2AL20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | - | - | 40 | 12 | 12.5 | - | 5.5 | - | 5.516 | - | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Clean | - | - | - | - | ||
![]() 3RT2026-1AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | - | - | 40 | 25 | 15.5 | - | 11 | - | 11.032 | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30m | 2mm | ||
![]() 3RV1021-0JA38-1KT0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TC48170BN1 Siemens | In Stock | - | - | Panel mounting hole | - | - | 2 breakers,2 makers | - | Screws | - | - | 1pc(s) | - | - | (W x H x D) 100 x 177.5 x 156 mm | ECE/EXCEL CELL ELECTRONIC CORP | - | +55°C | - | -25°C | - | 2-pin | - | 2 | 2 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 0, NC - 2 | - | 4 | 156mm | - | 24V AC/DC | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 177.5mm | - | 100mm | ||
![]() 3RV2011-0JA10-ZW96 Siemens | In Stock | - | - | Panel mounting hole | - | 13 - 13 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 0.7 - 1 | - | Yes | - | - | - | - | 690 - 690 | - | - | - | 0.2 | 0.25 | - | - | 1 | 100 | - | - | Magnetic | Turn button | Screw connection | - | No | No | Yes | - | Packed by set, 10 sets per box | - | Compact Size, NO - 0, NC - 1 | - | - | 97 | - | 220V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | 45 | ||
![]() 3RT1045-1AD00 Siemens | In Stock | - | - | Panel mounting hole | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 0, NC - 1 | - | - | - | - | 12V AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2AP02-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2021-4EA15-ZX95 Siemens | In Stock | - | - | - | - | 400 - 400 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | 27 - 32 | - | Yes | - | - | - | - | 690 - 690 | - | - | - | 7.5 | 15 | - | - | 32 | 55 | YES | - | Magnetic | Turn button | Screw connection | - | Yes | No | Yes | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | 45 | ||
![]() 3RA1326-8XB30-1AH2 Siemens | In Stock | - | - | Panel mounting hole | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 2, NC - 0 | - | - | - | - | 220V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-3BM40 Siemens | In Stock | - | - | Panel mounting hole | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 2, NC - 0 | - | - | - | - | 220V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1064-2AD36 Siemens | In Stock | - | - | - | - | - | - | - | Terminal strip | - | - | 1pc(s) | - | - | (W x H x D) 145 x 210 x 202 mm | DALE RESISTOR | - | +60°C | - | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | - | 42 - 48 | 42 - 48 | 42 - 48 | - | 275A | 225A | 195A | - | 110kW | 110kW | 110.325 | - | - | NO | Yes | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | - | S10 | 202mm | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210mm | - | 145mm | ||
![]() 3RT29161BE00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |